PHD, Inc. Compact Pneumatic Cylinder CRS

Description
PHDs Series CRS Cylinder features a self-lubricating nitrile piston seal to increase cylinder performance and provides the best unit life rating in its class of 70 million linear inches of travel. In addition, this compact cylinder now features a clear anodized extruded body with integral slots for flush mounting of PHDs Series 6790/JC1 Miniature Switches for additional space savings. Optional shock pads extend cylinder life and minimize piston noise without increasing the length of the cylinder. The compact size of the Series CRS Cylinder makes it ideal for applications where cylinder length is critical. Advantages: Compact size, eight bore sizes, integral switch slots, thru and threaded holes for easy cylinder mounting, available with two piston lengths.
Datasheet
Description
PHDs Series CRS Cylinder features a self-lubricating nitrile piston seal to increase cylinder performance and provides the best unit life rating in its class of 70 million linear inches of travel. In addition, this compact cylinder now features a clear anodized extruded body with integral slots for flush mounting of PHDs Series 6790/JC1 Miniature Switches for additional space savings. Optional shock pads extend cylinder life and minimize piston noise without increasing the length of the cylinder. The compact size of the Series CRS Cylinder makes it ideal for applications where cylinder length is critical. Advantages: Compact size, eight bore sizes, integral switch slots, thru and threaded holes for easy cylinder mounting, available with two piston lengths.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Pneumatic Cylinder - CRS - PHD, Inc.
Fort Wayne, IN, USA
Compact Pneumatic Cylinder
CRS
Compact Pneumatic Cylinder CRS
PHDs Series CRS Cylinder features a self-lubricating nitrile piston seal to increase cylinder performance and provides the best unit life rating in its class of 70 million linear inches of travel. In addition, this compact cylinder now features a clear anodized extruded body with integral slots for flush mounting of PHDs Series 6790/JC1 Miniature Switches for additional space savings. Optional shock pads extend cylinder life and minimize piston noise without increasing the length of the cylinder. The compact size of the Series CRS Cylinder makes it ideal for applications where cylinder length is critical. Advantages: Compact size, eight bore sizes, integral switch slots, thru and threaded holes for easy cylinder mounting, available with two piston lengths.

PHDs Series CRS Cylinder features a self-lubricating nitrile piston seal to increase cylinder performance and provides the best unit life rating in its class of 70 million linear inches of travel. In addition, this compact cylinder now features a clear anodized extruded body with integral slots for flush mounting of PHDs Series 6790/JC1 Miniature Switches for additional space savings. Optional shock pads extend cylinder life and minimize piston noise without increasing the length of the cylinder. The compact size of the Series CRS Cylinder makes it ideal for applications where cylinder length is critical.
Advantages:
Compact size, eight bore sizes, integral switch slots, thru and threaded holes for easy cylinder mounting, available with two piston lengths.

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Air Cylinders
Product Number CRS
Product Name Compact Pneumatic Cylinder
Stroke 3.25 to 7 inch (82.55 to 178 mm)
Operating Pressure 10 to 150 psi (7.04 to 106 m H2O)
Bore Size 0.4724 to 2.48 inch (12 to 63 mm)
Operating Temperature -20 to 180 F (-28.89 to 82.22 C)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Guided Cylinders - 1215391 - RS Components, Ltd.
Specs
Stroke 1.97 inch (50 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.6299 inch (16 mm)
View Details
Flange Mount Cylinders - 62722 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 19880 lbs (9016 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
GRC Guide Rod Cylinders -  - Compact Automation
Compact Automation
Specs
Stroke 2 to 8 inch (50.8 to 203 mm)
Bore Size 0.5000 to 2.5 inch (12.7 to 63.5 mm)
Operating Temperature -20 to 180 F (-28.89 to 82.22 C)
View Details