PHD, Inc. ISO/VDMA Pneumatic Cylinder CV

Description
New Generation Series CV Cylinder design enhancements include increased width of PTFE wear ring for greater support, durability, and increased piston seal retention for higher speed applications. A new imperial design of the Series CV Cylinder is available with imperial ports, stroke length, and rod for easy integration in imperial facilities. A rod seal retention ring has been added to improve performance in extreme applications. Units affected by these enhancements include Series SK/SL, SG and SCV Slides. Standard features of the Series CV Cylinders include rugged and lightweight anodized aluminum alloy heads, caps, and tubes. Port Controls® regulate speed through the entire stroke. Standard alloy steel and optional corrosion resistant stainless steel piston rods are hard chrome plated for maximum life and durability. Female threads and a variety of mounting accessories provide ease of integration. Advantages: Anodized aluminum alloy heads, caps and tubes, durable, robust, longer life, drop-in replacement.
Datasheet
Description
New Generation Series CV Cylinder design enhancements include increased width of PTFE wear ring for greater support, durability, and increased piston seal retention for higher speed applications. A new imperial design of the Series CV Cylinder is available with imperial ports, stroke length, and rod for easy integration in imperial facilities. A rod seal retention ring has been added to improve performance in extreme applications. Units affected by these enhancements include Series SK/SL, SG and SCV Slides. Standard features of the Series CV Cylinders include rugged and lightweight anodized aluminum alloy heads, caps, and tubes. Port Controls® regulate speed through the entire stroke. Standard alloy steel and optional corrosion resistant stainless steel piston rods are hard chrome plated for maximum life and durability. Female threads and a variety of mounting accessories provide ease of integration. Advantages: Anodized aluminum alloy heads, caps and tubes, durable, robust, longer life, drop-in replacement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO/VDMA Pneumatic Cylinder - CV - PHD, Inc.
Fort Wayne, IN, USA
ISO/VDMA Pneumatic Cylinder
CV
ISO/VDMA Pneumatic Cylinder CV
New Generation Series CV Cylinder design enhancements include increased width of PTFE wear ring for greater support, durability, and increased piston seal retention for higher speed applications. A new imperial design of the Series CV Cylinder is available with imperial ports, stroke length, and rod for easy integration in imperial facilities. A rod seal retention ring has been added to improve performance in extreme applications. Units affected by these enhancements include Series SK/SL, SG and SCV Slides. Standard features of the Series CV Cylinders include rugged and lightweight anodized aluminum alloy heads, caps, and tubes. Port Controls® regulate speed through the entire stroke. Standard alloy steel and optional corrosion resistant stainless steel piston rods are hard chrome plated for maximum life and durability. Female threads and a variety of mounting accessories provide ease of integration. Advantages: Anodized aluminum alloy heads, caps and tubes, durable, robust, longer life, drop-in replacement.

New Generation Series CV Cylinder design enhancements include increased width of PTFE wear ring for greater support, durability, and increased piston seal retention for higher speed applications. A new imperial design of the Series CV Cylinder is available with imperial ports, stroke length, and rod for easy integration in imperial facilities. A rod seal retention ring has been added to improve performance in extreme applications. Units affected by these enhancements include Series SK/SL, SG and SCV Slides.
Standard features of the Series CV Cylinders include rugged and lightweight anodized aluminum alloy heads, caps, and tubes. Port Controls® regulate speed through the entire stroke. Standard alloy steel and optional corrosion resistant stainless steel piston rods are hard chrome plated for maximum life and durability. Female threads and a variety of mounting accessories provide ease of integration.
Advantages:
Anodized aluminum alloy heads, caps and tubes, durable, robust, longer life, drop-in replacement.

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Air Cylinders
Product Number CV
Product Name ISO/VDMA Pneumatic Cylinder
Stroke 20 to 40 inch (508 to 1016 mm)
Operating Pressure 7.5 to 150 psi (5.28 to 106 m H2O)
Bore Size 0.7874 to 3.94 inch (20 to 100 mm)
Operating Temperature -20 to 180 F (-28.89 to 82.22 C)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Guided Cylinders - 1215403 - RS Components, Ltd.
Specs
Stroke 1.57 inch (40 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.7874 inch (20 mm)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Multi-Act Integrated Motion Actuator - MAO Miniature Series - Compact Automation
Specs
Stroke 1 to 4 inch (25.4 to 102 mm)
Rated Load/Force 100 lbs (45.35 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details