PHD, Inc. Compact Guide Rod Pneumatic Cylinder CTS

Description
Series CTS Compact Guide Rod Cylinders excel in non-rotating cylinder applications where unit length is critical. They also perform as light duty slides where precise location is not required and side loading is limited. Optional shock pads extend cylinder life and minimize piston noise. The shock pad design adds no additional length to the cylinder. Advantages: Compact size, thru and threaded holes for easy cylinder mounting.
Datasheet
Description
Series CTS Compact Guide Rod Cylinders excel in non-rotating cylinder applications where unit length is critical. They also perform as light duty slides where precise location is not required and side loading is limited. Optional shock pads extend cylinder life and minimize piston noise. The shock pad design adds no additional length to the cylinder. Advantages: Compact size, thru and threaded holes for easy cylinder mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Guide Rod Pneumatic Cylinder - CTS - PHD, Inc.
Fort Wayne, IN, USA
Compact Guide Rod Pneumatic Cylinder
CTS
Compact Guide Rod Pneumatic Cylinder CTS
Series CTS Compact Guide Rod Cylinders excel in non-rotating cylinder applications where unit length is critical. They also perform as light duty slides where precise location is not required and side loading is limited. Optional shock pads extend cylinder life and minimize piston noise. The shock pad design adds no additional length to the cylinder. Advantages: Compact size, thru and threaded holes for easy cylinder mounting.

Series CTS Compact Guide Rod Cylinders excel in non-rotating cylinder applications where unit length is critical. They also perform as light duty slides where precise location is not required and side loading is limited. Optional shock pads extend cylinder life and minimize piston noise. The shock pad design adds no additional length to the cylinder.
Advantages:
Compact size, thru and threaded holes for easy cylinder mounting.

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Air Cylinders
Product Number CTS
Product Name Compact Guide Rod Pneumatic Cylinder
Stroke 2.75 to 6 inch (69.85 to 152 mm)
Operating Pressure 20 to 150 psi (14.08 to 106 m H2O)
Bore Size 0.4724 to 2.48 inch (12 to 63 mm)
Operating Temperature -20 to 180 F (-28.89 to 82.22 C)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-32-25-A-PPS-A - Festo Corporation
Specs
Stroke 0.9843 inch (25 mm)
Rated Load/Force 109 lbs (49.24 kg)
Operating Pressure 21.76 to 145 psi (15.31 to 102 m H2O)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Manifold Mount Cylinders - 60486 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 8835 lbs (4007 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Pneumatic Cylinders With Guided Piston Rod -  - Bansbach Easylift®
Specs
Stroke 33.46 inch (850 mm)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter 0.7874 inch (20 mm)
View Details