PHD, Inc. Pneumatic Compact Cylinder OCQ

Description
The PHD Optimax® Series OCQ Pneumatic Compact Cylinder features a compact design for applications where cylinder length is critical. The Series OCQ features drop-in metric mounting to match the global standard, and is available in 10 bore sizes in incremental stroke lengths to fit a variety of applications.
Datasheet
Description
The PHD Optimax® Series OCQ Pneumatic Compact Cylinder features a compact design for applications where cylinder length is critical. The Series OCQ features drop-in metric mounting to match the global standard, and is available in 10 bore sizes in incremental stroke lengths to fit a variety of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Compact Cylinder - OCQ - PHD, Inc.
Fort Wayne, IN, USA
Pneumatic Compact Cylinder
OCQ
Pneumatic Compact Cylinder OCQ
The PHD Optimax® Series OCQ Pneumatic Compact Cylinder features a compact design for applications where cylinder length is critical. The Series OCQ features drop-in metric mounting to match the global standard, and is available in 10 bore sizes in incremental stroke lengths to fit a variety of applications.

The PHD Optimax® Series OCQ Pneumatic Compact Cylinder features a compact design for applications where cylinder length is critical. The Series OCQ features drop-in metric mounting to match the global standard, and is available in 10 bore sizes in incremental stroke lengths to fit a variety of applications.

Supplier's Site Datasheet
Pneumatic Compact Cylinder - OCQ - PHD, Inc.
Fort Wayne, IN, USA
Pneumatic Compact Cylinder
OCQ
Pneumatic Compact Cylinder OCQ
The PHD Optimax® Series OCQ Pneumatic Compact Cylinder features a compact design for applications where cylinder length is critical. The Series OCQ features drop-in metric mounting to match the global standard, and is available in 10 bore sizes in incremental stroke lengths to fit a variety of applications.

The PHD Optimax® Series OCQ Pneumatic Compact Cylinder features a compact design for applications where cylinder length is critical. The Series OCQ features drop-in metric mounting to match the global standard, and is available in 10 bore sizes in incremental stroke lengths to fit a variety of applications.

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc. PHD, Inc.
Product Category Air Cylinders Air Cylinders
Product Number OCQ OCQ
Product Name Pneumatic Compact Cylinder Pneumatic Compact Cylinder
Operating Temperature -20 to 180 F (-28.89 to 82.22 C) 41 to 140 F (5 to 60 C)
Cylinder Configuration Simple Simple
Body Material Steel Aluminum
Cylinder Style Rotating
Stroke 0.1969 to 3.94 inch (5 to 100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-25-10-A-PPS-A - Festo Corporation
Specs
Stroke 0.3937 inch (10 mm)
Rated Load/Force 66.32 lbs (30.08 kg)
Operating Pressure 21.76 to 145 psi (15.31 to 102 m H2O)
View Details
Pneumatic Piston Rod Cylinders - 1214633 - RS Components, Ltd.
Specs
Stroke 0.9843 inch (25 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.7874 inch (20 mm)
View Details
GC 2000 Series Guided Cylinders -  - Compact Automation
Specs
Stroke 0.1250 to 3 inch (3.17 to 76.2 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details