PHD, Inc. Non-Rotating Pneumatic Tie Rod Cylinder NPG

Description
Series NPG & NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod bushing, and Nitrile rod seal all contribute to a long actuator life. These actuators are field repairable and have a wide range of mounting styles. Series NPG, NHG Tie Rod Cylinders are designed for all-purpose cylinder applications that require a non-rotating rod. Advantages Two standard bore sizes available Standard angular rod position adjustment for easy external assembly alignment Wide range of options and mounting styles available Benefits Non-rotating piston rod for consistent tooling position Piston rod provides superior sealing performance Repairable construction for extended life and long term savings Precision non-rotating rod adjustable design Wide range of options for easy application and reduced design time
Datasheet
Description
Series NPG & NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod bushing, and Nitrile rod seal all contribute to a long actuator life. These actuators are field repairable and have a wide range of mounting styles. Series NPG, NHG Tie Rod Cylinders are designed for all-purpose cylinder applications that require a non-rotating rod. Advantages Two standard bore sizes available Standard angular rod position adjustment for easy external assembly alignment Wide range of options and mounting styles available Benefits Non-rotating piston rod for consistent tooling position Piston rod provides superior sealing performance Repairable construction for extended life and long term savings Precision non-rotating rod adjustable design Wide range of options for easy application and reduced design time
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Rotating Pneumatic Tie Rod Cylinder - NPG - PHD, Inc.
Fort Wayne, IN, USA
Non-Rotating Pneumatic Tie Rod Cylinder
NPG
Non-Rotating Pneumatic Tie Rod Cylinder NPG
Series NPG & NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod bushing, and Nitrile rod seal all contribute to a long actuator life. These actuators are field repairable and have a wide range of mounting styles. Series NPG, NHG Tie Rod Cylinders are designed for all-purpose cylinder applications that require a non-rotating rod. Advantages Two standard bore sizes available Standard angular rod position adjustment for easy external assembly alignment Wide range of options and mounting styles available Benefits Non-rotating piston rod for consistent tooling position Piston rod provides superior sealing performance Repairable construction for extended life and long term savings Precision non-rotating rod adjustable design Wide range of options for easy application and reduced design time

Series NPG & NHG

Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders

Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod bushing, and Nitrile rod seal all contribute to a long actuator life. These actuators are field repairable and have a wide range of mounting styles. Series NPG, NHG Tie Rod Cylinders are designed for all-purpose cylinder applications that require a non-rotating rod.

Advantages

  • Two standard bore sizes available
  • Standard angular rod position adjustment for easy external assembly alignment
  • Wide range of options and mounting styles available

Benefits

  • Non-rotating piston rod for consistent tooling position
  • Piston rod provides superior sealing performance
  • Repairable construction for extended life and long term savings
  • Precision non-rotating rod adjustable design
  • Wide range of options for easy application and reduced design time
Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Air Cylinders
Product Number NPG
Product Name Non-Rotating Pneumatic Tie Rod Cylinder
Stroke 0.5000 to 18 inch (12.7 to 457 mm)
Operating Pressure 20 to 150 psi (14.08 to 106 m H2O)
Bore Size 1.12 to 1.38 inch (28.57 to 34.92 mm)
Shaft Diameter 0.6250 to 0.7500 inch (15.87 to 19.05 mm)
Operating Temperature -20 to 180 F (-28.89 to 82.22 C)
Unlock Full Specs
to access all available technical data

Similar Products

7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Pneumatic Cylinders With Guided Piston Rod -  - Bansbach Easylift®
Specs
Stroke 33.46 inch (850 mm)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter 0.7874 inch (20 mm)
View Details
Pneumatic Piston Rod Cylinders - 1215242 - RS Components, Ltd.
Specs
Stroke 9.84 inch (250 mm)
Operating Pressure 174 psi (122 m H2O)
Bore Size 1.26 inch (32 mm)
View Details
GC 3000 Series Guided Air Cylinders -  - Compact Automation
Specs
Stroke 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration Simple
View Details