PHD, Inc. ISO Air Cylinder OCV

Description
Series OCV ISO Air Cylinder The PHD Optimax® Series OCV ISO Air Cylinder is designed to be extremely versatile and economical for use in any industry. They are PHD's lower price alternative to the Series CV Pneumatic ISO Cylinder, which has more options and longer cycle life. The Series OCV Air Cylinder is available in 32, 40, and 50 mm bore sizes and stroke lengths are available in 25, 50, 100, and 200 mm. To simplify installation and provide for interchangeability, the OCV has ISO mounting. Advantages Cushion controls Rod bearing Piston wear ring Magnet for switches Self-compensating rod seal and wiper Optional switch bundle Benefits Available in 32, 40, and 50 mm bore sizes, stroke lengths available in 25, 50, 100, and 200 mm Cushion controls reduce impact at end of stroke Rod bushing and piston wear ring provide support and smooth cycling Self-compensating rod seal and wiper ISO mounting simplifies installation and provides interchangeability
Datasheet
Description
Series OCV ISO Air Cylinder The PHD Optimax® Series OCV ISO Air Cylinder is designed to be extremely versatile and economical for use in any industry. They are PHD's lower price alternative to the Series CV Pneumatic ISO Cylinder, which has more options and longer cycle life. The Series OCV Air Cylinder is available in 32, 40, and 50 mm bore sizes and stroke lengths are available in 25, 50, 100, and 200 mm. To simplify installation and provide for interchangeability, the OCV has ISO mounting. Advantages Cushion controls Rod bearing Piston wear ring Magnet for switches Self-compensating rod seal and wiper Optional switch bundle Benefits Available in 32, 40, and 50 mm bore sizes, stroke lengths available in 25, 50, 100, and 200 mm Cushion controls reduce impact at end of stroke Rod bushing and piston wear ring provide support and smooth cycling Self-compensating rod seal and wiper ISO mounting simplifies installation and provides interchangeability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO Air Cylinder - OCV - PHD, Inc.
Fort Wayne, IN, USA
ISO Air Cylinder
OCV
ISO Air Cylinder OCV
Series OCV ISO Air Cylinder The PHD Optimax® Series OCV ISO Air Cylinder is designed to be extremely versatile and economical for use in any industry. They are PHD's lower price alternative to the Series CV Pneumatic ISO Cylinder, which has more options and longer cycle life. The Series OCV Air Cylinder is available in 32, 40, and 50 mm bore sizes and stroke lengths are available in 25, 50, 100, and 200 mm. To simplify installation and provide for interchangeability, the OCV has ISO mounting. Advantages Cushion controls Rod bearing Piston wear ring Magnet for switches Self-compensating rod seal and wiper Optional switch bundle Benefits Available in 32, 40, and 50 mm bore sizes, stroke lengths available in 25, 50, 100, and 200 mm Cushion controls reduce impact at end of stroke Rod bushing and piston wear ring provide support and smooth cycling Self-compensating rod seal and wiper ISO mounting simplifies installation and provides interchangeability

Series OCV ISO Air Cylinder

The PHD Optimax® Series OCV ISO Air Cylinder is designed to be extremely versatile and economical for use in any industry. They are PHD's lower price alternative to the Series CV Pneumatic ISO Cylinder, which has more options and longer cycle life. The Series OCV Air Cylinder is available in 32, 40, and 50 mm bore sizes and stroke lengths are available in 25, 50, 100, and 200 mm. To simplify installation and provide for interchangeability, the OCV has ISO mounting.

Advantages

  • Cushion controls
  • Rod bearing
  • Piston wear ring
  • Magnet for switches
  • Self-compensating rod seal and wiper
  • Optional switch bundle

Benefits

  • Available in 32, 40, and 50 mm bore sizes, stroke lengths available in 25, 50, 100, and 200 mm
  • Cushion controls reduce impact at end of stroke
  • Rod bushing and piston wear ring provide support and smooth cycling
  • Self-compensating rod seal and wiper
  • ISO mounting simplifies installation and provides interchangeability
Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Air Cylinders
Product Number OCV
Product Name ISO Air Cylinder
Stroke 0.9843 to 7.87 inch (25 to 200 mm)
Operating Pressure 15 to 150 psi (10.56 to 106 m H2O)
Bore Size 1.26 to 1.97 inch (32 to 50 mm)
Shaft Diameter 0.4724 to 0.7874 inch (12 to 20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Piston Rod Cylinders - 1214651 - RS Components, Ltd.
Specs
Stroke 0.3937 inch (10 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.9843 inch (25 mm)
View Details
Single Acting Cylinders - 60301 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 1320 lbs (599 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Multi-Act Integrated Motion Actuator - MA1 Heavy Duty Series - Compact Automation
Specs
Stroke 2 to 12 inch (50.8 to 305 mm)
Rated Load/Force 440 lbs (200 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details