Ralston Instruments, Inc. Datasheets for Quick Couplers

Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure.
Quick Couplers: Learn more

Product Name Notes
QTFT-1MB0-RS G 1/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, with cap and chain, brass Connect Female BSPP (ISO 228/1) parallel thread to Quick-test hose for permanent installation...
QTFT-1MB0-RT 1/8" male BSPT (ISO 7/1) x male Quick-test, no check-valve, with cap and chain, brass Connects Female BSPT (ISO 7/1) taper pipe thread to Quick-test hose using thread sealant...
QTFT-1MB0 1/8" male NPT x male Quick-test, no check-valve, with cap and chain, brass A removable cap provides easy access to connect a Quick-test hose to the process for calibration...
QTFT-1MB1-RT 1/8" male BSPT (ISO 7/1) x male Quick-test, with check-valve, with cap and chain, brass Connects Female BSPT (ISO 7/1) taper pipe thread to Quick-test hose using thread sealant...
QTFT-1MB1 1/8" male NPT x male Quick-test, with check-valve, with cap and chain, brass A removable cap provides easy access to connect a Quick-test hose to the process for calibration...
QTFT-1MS0-QD 1/8" male NPT QD (Quick-connect) fitting, S.S. Make calibrating pressure transmitters a snap by eliminating the need for thread sealant or wrenches when connecting to any female NPT connection...
QTFT-1MS0 1/8" male NPT x male Quick-test, no check-valve, with cap and chain, S.S. A removable cap provides easy access to connect a Quick-test hose to the process for calibration...
QTFT-1MS1 1/8" male NPT x male Quick-test, with check-valve, with cap and chain, S.S. A removable cap provides easy access to connect a Quick-test hose to the process for calibration...
QTFT-2MB0-RS G 1/4" male BSPP (ISO 228/1) x male Quick-test, no check-valve, with cap and chain, brass Connect Female BSPP (ISO 228/1) parallel thread to Quick-test hose for permanent installation...
QTFT-2MB0-RT 1/4" male BSPT (ISO 7/1) x male Quick-test, no check-valve, with cap and chain, brass Connects Female BSPT (ISO 7/1) taper pipe thread to Quick-test hose using thread sealant...
QTFT-2MB0 1/4" male NPT x male Quick-test, no check-valve, with cap and chain , brass A removable cap provides easy access to connect a Quick-test hose to the process for...
QTFT-2MB1-RT 1/4" male BSPT (ISO 7/1) x male Quick-test, with check-valve, with cap and chain, brass Connects Female BSPT (ISO 7/1) taper pipe thread to Quick-test hose using thread sealant...
QTFT-2MB1 1/4" male NPT x male Quick-test, with check-valve, with cap and chain, brass A removable cap provides easy access to connect a Quick-test hose to the process for calibration...
QTFT-2MBL Male 1/4" NPT x Male Quick-test 90 degree elbow with cap and chain, brass Connect a hose to an adapter that is in a hard to reach place Ideal...
QTFT-2MS0-QD 1/4" male NPT QD (Quick-connect) fitting, S.S. Make calibrating pressure transmitters a snap by eliminating the need for thread sealant or wrenches when connecting to any female NPT connection...
QTFT-2MS0-RS G 1/4" male BSPP (ISO 228/1) x male Quick-test, no check-valve, with cap and chain, S.S. Connect Female BSPP (ISO 228/1) parallel thread to Quick-test hose for permanent installation...
QTFT-2MS0 1/4" male NPT x male Quick-test, no check-valve, with cap and chain, S.S. A removable cap provides easy access to connect a Quick-test hose to the process for calibration...
QTFT-2MS1 1/4" male NPT x male Quick-test, with check-valve, with cap and chain, S.S. A removable cap provides easy access to connect a Quick-test hose to the process for calibration...
QTFT-3MB0-RS G 3/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, with cap and chain, brass Connect Female BSPP (ISO 228/1) parallel thread to Quick-test hose for permanent installation...
QTFT-3MB0 3/8" male NPT x male Quick-test, no check-valve, with cap and chain, brass A removable cap provides easy access to connect a Quick-test hose to the process for calibration...
QTFT-3MB1 3/8" male NPT x male Quick-test, with check-valve, with cap and chain, brass A removable cap provides easy access to connect a Quick-test hose to the process for calibration...
QTFT-3MS0 3/8" male NPT x male Quick-test, no check-valve, with cap and chain, S.S. A removable cap provides easy access to connect a Quick-test hose to the process for calibration...
QTFT-3MS1 3/8" male NPT x male Quick-test, with check valve, with cap and chain, S.S. A removable cap provides easy access to connect a Quick-test hose to the process for...
QTFT-4MB0 1/2" male NPT x male Quick-test, no check-valve, with cap and chain, brass A removable cap provides easy access to connect a Quick-test hose to the process for calibration...
QTFT-4MB1 1/2" male NPT x male Quick-test, with check-valve, with cap and chain, brass A removable cap provides easy access to connect a Quick-test hose to the process for calibration...
QTFT-4MS0 1/2" male NPT x male Quick-test, no check-valve, with cap and chain, S.S. A removable cap provides easy access to connect a Quick-test hose to the process for calibration...
QTFT-4MS1 1/2" male NPT x male Quick-test, with check-valve, with cap and chain, S.S. A removable cap provides easy access to connect a Quick-test hose to the process for calibration...
QTFT-6MB0 3/4" male NPT x male Quick-test, no check-valve, with cap and chain, brass A removable cap provides easy access to connect a Quick-test hose to the process for calibration...
QTFT-6MB1 3/4" Male NPT x male Quick-test, with check-valve, with cap and chain, brass A removable cap provides easy access to connect a Quick-test hose to the process for calibration...
QTFT-CAPB Cap and chain, brass (for any male Quick-test adapter) Cap and chain for any male Quick-test adapter with a cap and chain Seals any male Quick-test adapter to 5000...
QTFT-CAPS Cap and chain, S.S. (for any male Quick-test adapter) Cap and chain for any male Quick-test adapter with a cap and chain Seals any male Quick-test adapter to 5000...
QTFT-FRS0 Rosemount 5/16"-24 UNF x male Quick-test, with cap and chain, S.S. Ideal for situations where frequent calibration of a DP transmitter using the bleeder port is required This unique...
QTFT-HFBB-2F 1/4" female NPT x male Quick-test bulkhead union, with cap and chain brass Connect a hose on one side of a panel, wall or enclosure with female NPT on...
QTFT-HFSB-2F 1/4" female NPT x male Quick-test bulkhead union, with cap and chain, S.S. Connect a hose on one side of a panel, wall or enclosure with female NPT on...
QTFT-HHSB Male Quick-test x male Quick-test bulkhead union, with cap and chain, S.S. Excellent for safely connecting two Quick-test hoses through an enclosure, truck, or panel wall Bulkhead seals so...
QTFT-HNS0 Honeywell 1/4"-28 UNF x male Quick-test, with cap and chain, S.S. Ideal for situations where frequent calibration of a DP transmitter using the bleeder port is required This unique...
QTFT-HTBB-2T 1/4" tube fitting x male Quick-test bulkhead union, with cap and chain, brass Connect a Quick-test hose on one side of a panel, wall or enclosure and a tube...
QTHA-1FB0-RG G 1/8" female BSPP (ISO 228/1) x male Quick-test, no check-valve, brass Connect Male BSPP (ISO 228/1) parallel thread to Quick-test hose for temporary installation Quick-test connection makes connecting...
QTHA-1FB0-RT 1/8" female BSPT (ISO 7/1) x male Quick-test, no check-valve, brass Connect to any Male BSPT (ISO 7/1) taper thread connection using thread sealant and a wrench Ideal for...
QTHA-1FB0 1/8" female NPT x male Quick-test, no check-valve, brass Connect a Quick-test hose to a pressure gauge or any device with a male NPT connection using thread sealant and...
QTHA-1FB1 1/8" female NPT x male Quick-test, with check-valve, brass Connect a Quick-test hose to a pressure gauge or any device with a male NPT connection using thread sealant and...
QTHA-1FBA 1/8" female NPT x female Quick-test, no check-valve, brass Connect to a pressure gauge or other device with Male NPT connections to a Ralston hand pump or nitrogen calibration...
QTHA-1FS0-QD 1/8" female NPT Quick-connect x male Quick-test, no check-valve, S.S. Connect Quick-test hoses to a male NPT pressure gauge. It allows one to connect a hose to a pressure...
QTHA-1FS0 1/8" female NPT x male Quick-test, no check-valve, S.S. Connect a Quick-test hose to a pressure gauge or any device with a male NPT connection using thread sealant and...
QTHA-1FS1 1/8" female NPT x male Quick-test, with check-valve, S.S. Connect a Quick-test hose to a pressure gauge or any device with a male NPT connection using thread sealant and...
QTHA-1FSA-QD 1/8" female NPT Quick-connect x female Quick-test, no check-valve, S.S. Connect Quick-test hoses to a male NPT pressure gauge. It allows one to connect a hose to a pressure...
QTHA-1MB0-RS G 1/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, brass Connect Female BSPP (ISO 228/1) parallel thread to Quick-test hose for temporary installation Connect Quick-test hoses to...
QTHA-1MB0-RT 1/8" male BSPT (ISO 7/1) x male Quick-test, no check-valve, brass Connects Female BSPT (ISO 7/1) taper pipe thread to Quick-test hose using thread sealant and a wrench Ideal...
QTHA-1MB0 1/8" male NPT x male Quick-test, no check-valve, brass Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or...
QTHA-1MB1-RT 1/8" male BSPT (ISO 7/1) x male Quick-test, with check-valve, brass Connects Female BSPT (ISO 7/1) taper pipe thread to Quick-test hose using thread sealant and a wrench Ideal...
QTHA-1MB1 1/8" male NPT x male Quick-test, with check-valve, brass Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or...
QTHA-1MBA 1/8" male NPT x female Quick-test, no check-valve, brass Quickly connect a pressure calibrator or other pressure device with Female NPT connections to Ralston hand pumps or nitrogen calibration...
QTHA-1MS0-QD 1/8" male NPT QD (Quick-connect) Adapter, S.S. Make a bubble-tight seal on any Female NPT pressure device without using thread sealant or a wrench. A unique design allows connection...
QTHA-1MS0 1/8" male NPT x male Quick-test, no check-valve, S.S. Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or...
QTHA-1MS1 1/8" male NPT x male Quick-test, with check-valve, S.S. Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or...
QTHA-1MSA 1/8" male NPT x female Quick-test, no check-valve, S.S. Quickly connect a pressure calibrator or other pressure device with Female NPT connections to Ralston hand pumps or nitrogen calibration...
QTHA-1TS0-QD 1/8" tube fitting x male Quick-test, no check-valve, S.S. Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent...
QTHA-2FB0-RG G 1/4" female BSPP (ISO 228/1) x male Quick-test, no check-valve, brass Connect Male BSPP (ISO 228/1) parallel thread to Quick-test hose for temporary installation Quick-test connection makes connecting...
QTHA-2FB0-RT 1/4" female BSPT (ISO 7/1) x male Quick-test, no check-valve, brass Connect to any Male BSPT (ISO 7/1) taper thread connection using thread sealant and a wrench Ideal for...
QTHA-2FB0 1/4" female NPT x male Quick-test, no check-valve, brass Connect a Quick-test hose to a pressure gauge or any device with a male NPT connection using thread sealant and...
QTHA-2FB1 1/4" female NPT x male Quick-test, with check-valve, brass Connect a Quick-test hose to a pressure gauge or any device with a male NPT connection using thread sealant and...
QTHA-2FBA-RG G 1/4" female BSPP (ISO 228/1) x female Quick-test, no check-valve, brass Connect Male BSPP (ISO 228/1) parallel thread pressure gauge or other Male BSPP device to a Ralston...
QTHA-2FBA 1/4" female NPT x female Quick-test, no check-valve, brass Connect to a pressure gauge or other device with Male NPT connections to a Ralston hand pump or nitrogen calibration...
QTHA-2FS0-QD 1/4" female NPT Quick-connect x male Quick-test, no check-valve, S.S. Connect Quick-test hoses to a male NPT pressure gauge. It allows one to connect a hose to a pressure...
QTHA-2FS0-RG-QD 1/4" female BSPP Quick-disconnect x male Quick-test, S.S. Connect directly to the bottom of BSPP pressure gauges without a bonded seal or crush washer A unique design allows connection...
QTHA-2FS0 1/4" female NPT x male Quick-test, no check-valve, S.S. Connect a Quick-test hose to a pressure gauge or any device with a male NPT connection using thread sealant and...
QTHA-2FS1 1/4" female NPT x male Quick-test, with check-valve, S.S. Connect a Quick-test hose to a pressure gauge or any device with a male NPT connection using thread sealant and...
QTHA-2FSA-AN-QD 1/4" female 37 degree flare x female Quick-test, no check-valve, S.S. Connect a male 37° flare fitting to a Quick-test hose without a wrench A unique design allows connection...
QTHA-2FSA-QD 1/4" female NPT Quick-connect x female Quicktest, no check valve, S.S. Connect Quick-test hoses to a male NPT pressure gauge. It allows one to connect a hose to a...
QTHA-2FSA-RG-QD 1/4" female BSPP Quick-disconnect x female Quick-test, S.S. Connect directly to the bottom of BSPP pressure gauges without a bonded seal or crush washer A unique design allows connection...
QTHA-2FSA 1/4" female NPT x female Quick-test, no check-valve, S.S. Connect to a pressure gauge or other device with Male NPT connections to a Ralston hand pump or nitrogen calibration...
QTHA-2FSF-QD 1/4" female 37 degree flare x male Quick-test, no check-valve, S.S. Connect a male 37° flare fitting to a Quick-test hose without a wrench A unique design allows connection...
QTHA-2MB0-RS G 1/4" male BSPP (ISO 228/1) x male Quick-test, no check-valve, brass Connect Female BSPP (ISO 228/1) parallel thread to Quick-test hose for temporary installation Connect Quick-test hoses to...
QTHA-2MB0-RT 1/4" male BSPT (ISO 7/1) x male Quick-test, no check-valve, brass Connects Female BSPT (ISO 7/1) taper pipe thread to Quick-test hose using thread sealant and a wrench Ideal...
QTHA-2MB0 1/4" male NPT x male Quick-test, no check-valve, brass Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or...
QTHA-2MB1-RT 1/4" male BSPT (ISO 7/1) x male Quick-test, with check-valve, brass Connects Female BSPT (ISO 7/1) taper pipe thread to Quick-test hose using thread sealant and a wrench Ideal...
QTHA-2MB1 1/4" male NPT x male Quick-test, with check-valve, brass Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or...
QTHA-2MBA 1/4" male NPT x female Quick-test, no check-valve, brass Quickly connect a pressure calibrator or other pressure device with Female NPT connections to Ralston hand pumps or nitrogen calibration...
QTHA-2MBL 1/4" male NPT x male Quick-test 90 degree elbow, brass Connect a hose to an adapter that is in a hard to reach place Ideal for accessing pressure transmitter...
QTHA-2MS0-MP 1/4" male Medium Pressure x male Quick-test, S.S. Connect to any Medium Pressure connection Ideal for connecting to Autoclave Engineers, Butech, HIP or Parker Medium Pressure connections Connect to...
QTHA-2MS0-QD 1/4" male NPT QD (Quick-connect) Adapter, S.S. Make a bubble-tight seal on any Female NPT pressure device without using thread sealant or a wrench. A unique design allows connection...
QTHA-2MS0-RS G 1/4" male BSPP (ISO 228/1) x male Quick-test, no check-valve, S.S. Connect Female BSPP (ISO 228/1) parallel thread to Quick-test hose for temporary installation Connect Quick-test hoses to...
QTHA-2MS0-XH 1/4" male High Pressure X male Quick-test, no check-valve, S.S. Connect a Female High Pressure 60 degree coned and threaded pressure fitting to a Quick-test hose Excellent for connecting...
QTHA-2MS0 1/4" male NPT x male Quick-test, no check-valve, S.S. Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or...
QTHA-2MS1 1/4" male NPT x male Quick-test, with check-valve, S.S. Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or...
QTHA-2MSA-XH 1/4" male High Pressure x female Quick-test, no check-valve, S.S. Connect a Female High Pressure 60 degree coned and threaded pressure fitting to a Quick-test hose Excellent for connecting...
QTHA-2MSA 1/4" male NPT x female Quick-test, no check-valve, S.S. Quickly connect a pressure calibrator or other pressure device with Female NPT connections to Ralston hand pumps or nitrogen calibration...
QTHA-2TB0 1/4" tube fitting x male Quick-test, no check-valve, brass Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent...
QTHA-2TS0 1/4" tube fitting x male Quick-test, no check-valve, S.S. Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent...
QTHA-3FB0-RG G 3/8" female BSPP (ISO 228/1) x male Quick-test, no check-valve, brass Connect Male BSPP (ISO 228/1) parallel thread to Quick-test hose for temporary installation Quick-test connection makes connecting...
QTHA-3FB0 3/8" female NPT x male Quick-test, no check-valve, brass Connect a Quick-test hose to a pressure gauge or any device with a male NPT connection using thread sealant and...
QTHA-3FB1 3/8" female NPT x male Quick-test, with check-valve, brass Connect a Quick-test hose to a pressure gauge or any device with a male NPT connection using thread sealant and...
QTHA-3FBA-RG G 3/8" female BSPP (ISO 228/1) x female Quick-test, no check-valve, brass Connect Male BSPP (ISO 228/1) parallel thread pressure gauge or other Male BSPP device to a Ralston...
QTHA-3FS0-RG-QD 3/8" female BSPP quick-disconnect x male Quick-test, S.S. Connect directly to the bottom of BSPP pressure gauges without a bonded seal or crush washer A unique design allows connection...
QTHA-3FS0 3/8" female NPT x male Quick-test, no check-valve, S.S. Connect a Quick-test hose to a pressure gauge or any device with a male NPT connection using thread sealant and...
QTHA-3FS1 3/8" female NPT x male Quick-test, with check-valve, S.S. Connect a Quick-test hose to a pressure gauge or any device with a male NPT connection using thread sealant and...
QTHA-3FSA-RG-QD 3/8" female BSPP quick-disconnect x female Quick-test, S.S. Connect directly to the bottom of BSPP pressure gauges without a bonded seal or crush washer A unique design allows connection...
QTHA-3MB0-RS G 3/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, brass Connect Female BSPP (ISO 228/1) parallel thread to Quick-test hose for temporary installation Connect Quick-test hoses to...
QTHA-3MB0 3/8" male NPT x male Quick-test, no check-valve, brass Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or...
QTHA-3MB1 3/8" male NPT x male Quick-test, with check-valve, brass Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or...
QTHA-3MS0 3/8" male NPT x male Quick-test, no check-valve, S.S. Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or...
QTHA-3MS1 3/8" male NPT x male Quick-test, with check-valve, S.S. Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or...
QTHA-3TB0 3/8" tube fitting x male Quick-test, no check-valve, brass Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent...
QTHA-3TS0 3/8" tube fitting x male Quick-test, no check-valve, S.S. Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent...
QTHA-4FB0-RG G 1/2" female BSPP (ISO 228/1) x male Quick-test, no check-valve, brass Connect Male BSPP (ISO 228/1) parallel thread to Quick-test hose for temporary installation Quick-test connection makes connecting...
QTHA-4FB0 1/2" female NPT x male Quick-test, no check-valve, brass Connect a Quick-test hose to a pressure gauge or any device with a male NPT connection using thread sealant and...
QTHA-4FBA-RG G 1/2" female BSPP (ISO 228/1) x female Quick-test, no check-valve, brass Connect Male BSPP (ISO 228/1) parallel thread pressure gauge or other Male BSPP device to a Ralston...
QTHA-4FS0-QD 1/2" female NPT Quick-connect x male Quick-test, no check-valve, S.S. Connect Quick-test hoses to a male NPT pressure gauge. It allows one to connect a hose to a pressure...
QTHA-4FS0-RG-QD 1/2" female BSPP quick-disconnect x male Quick-test, S.S. Connect directly to the bottom of BSPP pressure gauges without a bonded seal or crush washer A unique design allows connection...
QTHA-4FS0 1/2" female NPT x male Quick-test, no check-valve, S.S. Connect a Quick-test hose to a pressure gauge or any device with a male NPT connection using thread sealant and...
QTHA-4FSA-QD 1/2" female NPT Quick-connect x female Quick-test, no check-valve, S.S. Connect Quick-test hoses to a male NPT pressure gauge. It allows one to connect a hose to a pressure...
QTHA-4FSA-RG-QD 1/2" female BSPP quick-disconnect x female Quick-test, S.S. Connect directly to the bottom of BSPP pressure gauges without a bonded seal or crush washer A unique design allows connection...
QTHA-4MB0 1/2" male NPT x male Quick-test, no check-valve, brass Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or...
QTHA-4MB1 1/2" male NPT x male Quick-test, with check-valve, brass Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or...
QTHA-4MS0 1/2" male NPT x male Quick-test, no check-valve, S.S. Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or...
QTHA-4MS1 1/2" male NPT x male Quick-test, with check-valve, S.S. Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or...
QTHA-4TB0 1/2" tube fitting x male Quick-test, no check-valve, brass Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent...
QTHA-4TS0 1/2" tube fitting x male Quick-test, no check-valve, S.S. Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent...
QTHA-6FB0 3/4" female NPT X male Quick-test, no check-valve, brass Connect a Quick-test hose to a pressure gauge or any device with a male NPT connection using thread sealant and...
QTHA-6MB0 3/4" male NPT x male Quick-test, no check-valve, brass Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or...
QTHA-6MB1 3/4" male NPT X male Quick-test, with check-valve, brass Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or...
QTHA-7SS0 7/16-20 male SAE/MS x male Quick-test, S.S. Connect to SAE/MS ports on pressure calibrators, pipelines and other processes Connect using an o-ring seal avoids issues with vibration, heating and...
QTHA-CCBU Female Quick-test x female Quick-test hose union, brass Connect two Quick-test hoses or two Quick-test adapters together, depending on the union Quick-test connection makes connecting two hoses together quick...
QTHA-FRS0 Rosemount 5/16"-24 UNF x male Quick-test, no check-valve, S.S. Connect a Quick-test hose directly to a DP transmitter using the bleeder port when the transmitter is not mounted on...
QTHA-HCBL-45 Male Quick-test x Female Quick-test 45 Degree Elbow, brass Connect to pressure gauges, pressure calibrators and adapters easily and quickly Position a pressure gauge for easy reading Connect a...
QTHA-HCBL Male Quick-test x Female Quick-test 90 Degree Elbow, brass Connect a hose to an adapter that is in a hard to reach place Ideal for accessing pressure transmitter ports...
QTHA-HCCB Male Quick-test run x female Quick-test run x female Quick-test branch tee, brass Connect three hoses or a combination of 3 hoses, adapters and hand pumps or manifolds Durable...
QTHA-HCHB Male Quick-test run x female Quick-test run x male Quick-test branch tee, brass Connect three hoses or a combination of 3 hoses, adapters and hand pumps or manifolds Durable...
QTHA-HFBB-2F 1/4" female NPT x male Quick-test bulkhead union, brass Connect a hose on one side of a panel, wall or enclosure with female NPT on the other side Bulkhead...
QTHA-HFCB-1F Male Quick-test run x female Quick-test run x 1/8" female NPT branch tee, brass Connect three hoses or a combination of 3 hoses, adapters and hand pumps or manifolds...
QTHA-HFCB-2F Male Quick-test run x female Quick-test run x 1/4" female NPT branch tee, brass Connect three hoses or a combination of 3 hoses, adapters and hand pumps or manifolds...
QTHA-HFSB-2F 1/4" female NPT x male Quick-test bulkhead union, S.S. Connect a hose on one side of a panel, wall or enclosure with female NPT on the other side Bulkhead...
QTHA-HHCB Male Quick-test run x male Quick-test run x female Quick-test branch tee, brass Connect three hoses or a combination of 3 hoses, adapters and hand pumps or manifolds Durable...
QTHA-HHSB Male Quick-test x male Quick-test bulkhead union, S.S. Excellent for safely connecting two Quick-test hoses through an enclosure, truck, or panel wall Bulkhead seals so no liquid or moisture...
QTHA-HHSU Male Quick-test x male Quick-test hose union, S.S. Connect two Quick-test hoses or two Quick-test adapters together, depending on the union Quick-test connection makes connecting two hoses together quick...
QTHA-HNS0 Honeywell 1/4"-28 UNF X male Quick-test, no check-valve, S.S. Connect a Quick-test hose directly to a DP transmitter using the bleeder port when the transmitter is not mounted on...
QTHA-HSHS Male Quick-test x male Quick-test hose union, brass Connect two Quick-test hoses or two Quick-test adapters together, depending on the union Quick-test connection makes connecting two hoses together quick...
QTHA-HSTB-1F Male Quick-test run x male Quick-test run x 1/8" female NPT branch tee, brass Connect three hoses or a combination of 3 hoses, adapters and hand pumps or manifolds...
QTHA-HSTB-2F Male Quick-test run x male Quick-test run x 1/4" female NPT branch tee, brass Connect three hoses or a combination of 3 hoses, adapters and hand pumps or manifolds...
QTHA-HSTE Male Quick-test run x male Quick-test run x male Quick-test branch tee, brass Connect three hoses or a combination of 3 hoses, adapters and hand pumps or manifolds Durable...
QTHA-HSTS Male Quick-test run x male Quick-test run x male Quick-test branch tee, S.S. Connect three hoses or a combination of 3 hoses, adapters and hand pumps or manifolds Durable...
QTHA-HTBB-2T 1/4" tube fitting x male Quick-test bulkhead union, brass Connect a Quick-test hose on one side of a panel, wall or enclosure and a tube fitting on the other...
QTHA-MFB0-1620 Minimess 1620 x male Quick-test, brass Connect a Ralston Quick-test hose to a 1620 connection Adapt any Hydrotechnik Minimess or equivalent 16 x 2.0 connection to a Ralston Quick-test...
QTHA-MFS0-1215-QD 12 x 1.5 mm female quick-connect x male Quick-test, S.S. Connect a pressure gauge with Metric male parallel thread to a Quick-test hose A unique design allows connection to...
QTHA-MFSA-1215-QD 12 x 1.5 mm female quick-connect x female Quick-test, S.S. Connect a pressure gauge with Metric male parallel thread to a Quick-test hose A unique design allows connection to...
QTHA-MMB0-1415 Male M14 x 1.5mm x Male Quick-test adapter, brass Connect to Female Metric thread comparators, pressure pumps and devices under test Excellent for use in the laboratory for adapting...
QTHA-MMB0-2015 Male M20 x 1.5mm x Male Quick-test adapter, brass Connect to Female Metric thread comparators, pressure pumps and devices under test Excellent for use in the laboratory for adapting...
QTHA-MTB0-10mm 10 mm tube fitting x male Quick-test, no check-valve, brass Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An...
QTHA-MTB0-6mm 6 mm tube fitting x male Quick-test, no check-valve, brass Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An...
XTFT-1MS0 1/8" male NPT x male Quick-test XT, no check-valve, with cap and chain, S.S. Connects Female NPT to Quick-test XT 10,000 psi hoses for permanent installation Connect to pressure...
XTFT-2MS0-RS G 1/4" male BSPP (ISO 228/1) x male Quick-test XT, no check-valve, with cap and chain, S.S. Connect Female BSPP (ISO 228/1) parallel thread to Quick-test XT 10,000 psi...
XTFT-2MS0 1/4" male NPT x male Quick-test XT, no check-valve, with cap and chain, S.S. Connects Female NPT to Quick-test XT 10,000 psi hoses for permanent installation Connect to pressure...
XTFT-3MS0-RS G 3/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, with cap and chain, S.S. Connect Female BSPP (ISO 228/1) parallel thread to Quick-test XT 10,000 psi hose...
XTFT-CAPS Cap and chain, S.S. (for any male Quick-test XT adapter) Turn any Quick-test XT adapter into a permanent installation with the addition of a cap and chain Seals any...
XTFT-HHSB Male Quick-test XT x male Quick-test XT bulkhead, with cap and chain, S.S. Excellent for safely connecting two Quick-test XT 10,000 psi hoses through an enclosure, truck, or panel...
XTHA-1FS0 1/8" female NPT x male Quick-test XT Adapter, S.S. Connect a Quick-test XT hose to an NPT pressure gauge or any Male NPT device using thread sealant and a...
XTHA-1MS0 1/8" male NPT x male Quick-test XT Adapter, S.S. Connects Female NPT to Quick-test XT 10,000 psi hoses Ideal for connecting to pressure transmitters or other devices under test...
XTHA-1MSA 1/8" male NPT x female Quick-test XT, S.S. Quickly connect a pressure calibrator or other pressure device with Female NPT connections a to Ralston hand pump or nitrogen calibration...
XTHA-2FS0 1/4" female NPT x male Quick-test XT Adapter, S.S. Connect a Quick-test XT hose to an NPT pressure gauge or any Male NPT device using thread sealant and a...
XTHA-2FSA 1/4" female NPT x female Quick-test XT, stainless steel Connect Male NPT pressure gauge or other Male NPT device to a Ralston hand pump or nitrogen calibration device to...
XTHA-2MS0-MP 1/4" male Medium Pressure x male Quick-test XT, S.S. Connect to any female Medium Pressure adapter from HIP, Autoclave Engineers or Butech Connect to pressure calibrators or graphing pressure...
XTHA-2MS0-RS G 1/4" male BSPP (ISO 228/1) x male Quick-test XT, no check-valve, S.S. Connect Female BSPP (ISO 228/1) parallel thread to Quick-test XT 10,000 psi hose for temporary installation...
XTHA-2MS0-XH 1/4" male High Pressure x male Quick-test XT, S.S. Connect a Female 60 degree coned and threaded pressure fitting to a Quick-test XT 10,000 psi hose Excellent for connecting...
XTHA-2MS0 1/4" male NPT x male Quick-test XT Adapter, S.S. Connects Female NPT to Quick-test XT 10,000 psi hoses Ideal for connecting to pressure transmitters or other devices under test...
XTHA-2MSA 1/8" male NPT x female Quick-test XT, S.S. Quickly connect a pressure calibrator or other pressure device with Female NPT connections a to Ralston hand pump or nitrogen calibration...
XTHA-3MS0-RS G 3/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, S.S. Connect Female BSPP (ISO 228/1) parallel thread to Quick-test XT 10,000 psi hose for temporary installation Connect...
XTHA-HHSB Male Quick-test XT x male Quick-test XT bulkhead, S.S. Excellent for safely connecting two Quick-test XT 10,000 psi hoses through an enclosure, truck, or panel wall Bulkhead seals so...
XTHA-HHSU Male Quick-test XT x male Quick-test XT hose union, S.S. Connect 2 Quick-test XT 10,000 psi hoses together quickly and easily Quick-test XT connection makes connecting two high pressure...
XTHA-HSTS Male Quick-test XT x male Quick-test XT x male Quick-test XT hose tee, S.S. Connect 3 Quick-test XT 10,000 psi hoses together without a wrench or thread sealant Durable...