Ralston Instruments, Inc. Datasheets for Hand Pumps and Foot Pumps

Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. 
Hand Pumps and Foot Pumps: Learn more

Product Name Notes
AP0V-0000 AP0V (300 psi / 20 bar) pump, no gauge connection, with 3ft hose, 1/4" MNPT process connection The quickest and most economical way to perform pneumatic field calibrations on...
APGV-0000 APGV (300 psi / 20 bar) pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process conn. Quick and efficient pneumatic field testing of pressure transmitters, gauges or...
APGV-100PSIG-D APGV (300 psi / 20 bar) pump, 100 psi digital gauge, 3ft hose, 1/4" MNPT process conn. Calibrate pressure instrumentation to 300 psi with air using the included pressure...
APGV-200PSIG-D APGV (300 psi / 20 bar) pump, psi digital gauge, 3ft hose, 1/4" MNPT process conn. Calibrate pressure instrumentation to 300 psi with air using the included pressure gauge...
APGV-300PSIG-D APGV (300 psi / 20 bar) pump, 300 psi digital gauge, 3ft hose, 1/4" MNPT process conn. Calibrate pressure instrumentation to 300 psi with air using the included pressure...
DPPV-0000 DPPV (+100 psi to -25" Hg) pump, no gauge adapter, with 3ft hose, 1/4" MNPT process connection Generate either a vacuum or a pressure for calibrating low pressure or...
DPPV-1MBA DPPV (+100 psi to -25" Hg) pump, 1/8" MNPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or...
DPPV-2FBA-RG DPPV (+100 psi to -25" Hg) pump, 1/4" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or...
DPPV-2FBA DPPV (+100 psi to -25" Hg) pump, 1/4" FNPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or...
DPPV-2MBA DPPV (+100 psi to -25" Hg) pump, 1/4" MNPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or...
DPPV-3FBA-RG DPPV (+100 psi to -25" Hg) pump, 3/8" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or...
DPPV-4FBA-RG DPPV (+100 psi to -25" Hg) pump, 1/2" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or...
HP0V-0000 3000 psi (210 bar) HP0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection Simple, fast field testing for connecting a calibrator to a process connection.
HPGV-0000 3000 psi (210 bar) HPGV pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process connection Pressure source and gauge in one hand. Directly connect to a process...
HPGV-4GBW 3000 psi (210 bar) HPGV pump, 1/2" female BSPP gauge swivel, 1m hose, 1/4†FBSPP process conn. Pressure source and gauge in one hand. Directly connect to a process...
XH0V-0000 5000 psi (350 bar) XH0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection Simple, fast field testing for connecting a calibrator to a process connection.
XHGV-0000 5000 psi (350 bar) XHGV pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process connection Pressure source and gauge in one hand. Directly connect to a process...
XHGV-4GBW 5000 psi (350 bar) XHGV pump, 1/2" female BSPP gauge swivel, 1m hose, 1/4†FBSPP process conn. Pressure source and gauge in one hand. Directly connect to a process...