Ralston Instruments, Inc. 1/8" male NPT QD (Quick-connect) Adapter, S.S. QTHA-1MS0-QD

Description
QTHA-1MS0-QD 1/8" male NPT QD (Quick-connect) Adapter, S.S. Make a bubble-tight seal on any Female NPT pressure device without using thread sealant or a wrench. A unique design allows connection to standard female NPT ports using a pressure-assisted o-ring seal Pressure helps to seal the fitting better Stainless steel construction Made in USA
Datasheet
Description
QTHA-1MS0-QD 1/8" male NPT QD (Quick-connect) Adapter, S.S. Make a bubble-tight seal on any Female NPT pressure device without using thread sealant or a wrench. A unique design allows connection to standard female NPT ports using a pressure-assisted o-ring seal Pressure helps to seal the fitting better Stainless steel construction Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/8
Novelty, OH, USA
1/8" male NPT QD (Quick-connect) Adapter, S.S.
QTHA-1MS0-QD
1/8" male NPT QD (Quick-connect) Adapter, S.S. QTHA-1MS0-QD
QTHA-1MS0-QD 1/8" male NPT QD (Quick-connect) Adapter, S.S. Make a bubble-tight seal on any Female NPT pressure device without using thread sealant or a wrench. A unique design allows connection to standard female NPT ports using a pressure-assisted o-ring seal Pressure helps to seal the fitting better Stainless steel construction Made in USA

QTHA-1MS0-QD
1/8" male NPT QD (Quick-connect) Adapter, S.S.
Make a bubble-tight seal on any Female NPT pressure device without using thread sealant or a wrench.
A unique design allows connection to standard female NPT ports using a pressure-assisted o-ring seal
Pressure helps to seal the fitting better
Stainless steel construction
Made in USA

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Pneumatic Fittings
Product Number QTHA-1MS0-QD
Product Name 1/8" male NPT QD (Quick-connect) Adapter, S.S.
Fitting Type Quick Coupler; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Fitting Elbow - 9895 - EXAIR
Specs
Fitting Type Tee Fitting
Material Brass/Bronze
English Size 0.375 inch (9.52 mm)
View Details
Barb tubing fitting - N-1/4-P-9-MS - Festo Corporation
Specs
Fitting Type Tube Fitting; Hose Fitting
View Details
Pneumatic Quick Connect Couplings - 1762013 - RS Components, Ltd.
Specs
Fitting Type Quick Coupler; Nipple Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Nickel plated brass
View Details
ISO 16028 Flat Face Female Coupler with Female Thread - QFF-0606-FORB - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Steel
View Details