Ralston Instruments, Inc. 1/4" female NPT x male Quick-test bulkhead union, S.S. QTHA-HFSB-2F

Description
QTHA-HFSB-2F 1/4" female NPT x male Quick-test bulkhead union, S.S. Connect a hose on one side of a panel, wall or enclosure with female NPT on the other side Bulkhead seals so no liquid or moisture can get into a control panel or enclosure Use to connect fittings on the inside of an enclosure to a Quick-test hose on the outside of the enclosure Will connect through a wall that is up to 0.5 in (1.3 cm) thick Made in USA
Datasheet
Description
QTHA-HFSB-2F 1/4" female NPT x male Quick-test bulkhead union, S.S. Connect a hose on one side of a panel, wall or enclosure with female NPT on the other side Bulkhead seals so no liquid or moisture can get into a control panel or enclosure Use to connect fittings on the inside of an enclosure to a Quick-test hose on the outside of the enclosure Will connect through a wall that is up to 0.5 in (1.3 cm) thick Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4
Novelty, OH, USA
1/4" female NPT x male Quick-test bulkhead union, S.S.
QTHA-HFSB-2F
1/4" female NPT x male Quick-test bulkhead union, S.S. QTHA-HFSB-2F
QTHA-HFSB-2F 1/4" female NPT x male Quick-test bulkhead union, S.S. Connect a hose on one side of a panel, wall or enclosure with female NPT on the other side Bulkhead seals so no liquid or moisture can get into a control panel or enclosure Use to connect fittings on the inside of an enclosure to a Quick-test hose on the outside of the enclosure Will connect through a wall that is up to 0.5 in (1.3 cm) thick Made in USA

QTHA-HFSB-2F
1/4" female NPT x male Quick-test bulkhead union, S.S.
Connect a hose on one side of a panel, wall or enclosure with female NPT on the other side
Bulkhead seals so no liquid or moisture can get into a control panel or enclosure
Use to connect fittings on the inside of an enclosure to a Quick-test hose on the outside of the enclosure
Will connect through a wall that is up to 0.5 in (1.3 cm) thick
Made in USA

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Pneumatic Fittings
Product Number QTHA-HFSB-2F
Product Name 1/4" female NPT x male Quick-test bulkhead union, S.S.
Fitting Type Quick Coupler; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1215973 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Stainless; High Alloy Stainless Steel, Polybutylene Terephthalate Reinforced, Nickel Plated Brass, Polybutylene Terephthalate, Nitrile Rubber (NBR), POM
View Details
Rotary Couplers - 61998 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details