Ralston Instruments, Inc. 1/4" female NPT x female Quick-test XT, stainless steel XTHA-2FSA

Description
XTHA-2FSA 1/4" female NPT x female Quick-test XT, stainless steel Connect Male NPT pressure gauge or other Male NPT device to a Ralston hand pump or nitrogen calibration device to create one side of a quick-disconnect to 10,000 psi Install with thread tape once onto any male NPT pressure gauge then use the Quick-test connection to quickly connect or disconnect from any Ralston hand pump, nitrogen calibration device or other Quick-test adapter Saves the threads on a pressure gauge by not needing to make and remake the connection with thread sealant Note that these are not compatible with QT or QS hoses. Please use Quick-test XT hoses Made in USA
Datasheet
Description
XTHA-2FSA 1/4" female NPT x female Quick-test XT, stainless steel Connect Male NPT pressure gauge or other Male NPT device to a Ralston hand pump or nitrogen calibration device to create one side of a quick-disconnect to 10,000 psi Install with thread tape once onto any male NPT pressure gauge then use the Quick-test connection to quickly connect or disconnect from any Ralston hand pump, nitrogen calibration device or other Quick-test adapter Saves the threads on a pressure gauge by not needing to make and remake the connection with thread sealant Note that these are not compatible with QT or QS hoses. Please use Quick-test XT hoses Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4
Novelty, OH, USA
1/4" female NPT x female Quick-test XT, stainless steel
XTHA-2FSA
1/4" female NPT x female Quick-test XT, stainless steel XTHA-2FSA
XTHA-2FSA 1/4" female NPT x female Quick-test XT, stainless steel Connect Male NPT pressure gauge or other Male NPT device to a Ralston hand pump or nitrogen calibration device to create one side of a quick-disconnect to 10,000 psi Install with thread tape once onto any male NPT pressure gauge then use the Quick-test connection to quickly connect or disconnect from any Ralston hand pump, nitrogen calibration device or other Quick-test adapter Saves the threads on a pressure gauge by not needing to make and remake the connection with thread sealant Note that these are not compatible with QT or QS hoses. Please use Quick-test XT hoses Made in USA

XTHA-2FSA
1/4" female NPT x female Quick-test XT, stainless steel
Connect Male NPT pressure gauge or other Male NPT device to a Ralston hand pump or nitrogen calibration device to create one side of a quick-disconnect to 10,000 psi
Install with thread tape once onto any male NPT pressure gauge then use the Quick-test connection to quickly connect or disconnect from any Ralston hand pump, nitrogen calibration device or other Quick-test adapter
Saves the threads on a pressure gauge by not needing to make and remake the connection with thread sealant
Note that these are not compatible with QT or QS hoses. Please use Quick-test XT hoses
Made in USA

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Pneumatic Fittings
Product Number XTHA-2FSA
Product Name 1/4" female NPT x female Quick-test XT, stainless steel
Fitting Type Quick Coupler; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Stack Elbow, 3/8”, 1/4” NPT - PQ-SE12Q - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Push-to-Connect
View Details
Pneumatic Fittings - 1214319 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
Rotary Couplers - 61998 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details