Ralston Instruments, Inc. 1/8" male BSPT (ISO 7/1) x male Quick-test, no check-valve, with cap and chain, brass QTFT-1MB0-RT

Description
QTFT-1MB0-RT 1/8" male BSPT (ISO 7/1) x male Quick-test, no check-valve, with cap and chain, brass Connects Female BSPT (ISO 7/1) taper pipe thread to Quick-test hose using thread sealant and a wrench Ideal for connecting to female BSPT connections Note that this is NOT an NPT adapter and is not compatible with NPT connections A removable cap provides easy access connect a Quick-test hose to the process for calibration purposes and is easily sealed bubble-tight again when calibration is complete Made in USA
Datasheet
Description
QTFT-1MB0-RT 1/8" male BSPT (ISO 7/1) x male Quick-test, no check-valve, with cap and chain, brass Connects Female BSPT (ISO 7/1) taper pipe thread to Quick-test hose using thread sealant and a wrench Ideal for connecting to female BSPT connections Note that this is NOT an NPT adapter and is not compatible with NPT connections A removable cap provides easy access connect a Quick-test hose to the process for calibration purposes and is easily sealed bubble-tight again when calibration is complete Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/8
Novelty, OH, USA
1/8" male BSPT (ISO 7/1) x male Quick-test, no check-valve, with cap and chain, brass
QTFT-1MB0-RT
1/8" male BSPT (ISO 7/1) x male Quick-test, no check-valve, with cap and chain, brass QTFT-1MB0-RT
QTFT-1MB0-RT 1/8" male BSPT (ISO 7/1) x male Quick-test, no check-valve, with cap and chain, brass Connects Female BSPT (ISO 7/1) taper pipe thread to Quick-test hose using thread sealant and a wrench Ideal for connecting to female BSPT connections Note that this is NOT an NPT adapter and is not compatible with NPT connections A removable cap provides easy access connect a Quick-test hose to the process for calibration purposes and is easily sealed bubble-tight again when calibration is complete Made in USA

QTFT-1MB0-RT
1/8" male BSPT (ISO 7/1) x male Quick-test, no check-valve, with cap and chain, brass
Connects Female BSPT (ISO 7/1) taper pipe thread to Quick-test hose using thread sealant and a wrench
Ideal for connecting to female BSPT connections
Note that this is NOT an NPT adapter and is not compatible with NPT connections
A removable cap provides easy access connect a Quick-test hose to the process for calibration purposes and is easily sealed bubble-tight again when calibration is complete
Made in USA

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Pneumatic Fittings
Product Number QTFT-1MB0-RT
Product Name 1/8" male BSPT (ISO 7/1) x male Quick-test, no check-valve, with cap and chain, brass
Fitting Type Quick Coupler; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Fittings - 9069 - EXAIR
Specs
Material Brass/Bronze
English Size 0.500 inch (12.7 mm)
View Details
Quick connector - ACK-1/8-PK-3 - Festo Corporation
Specs
Fitting Type Quick Coupler
Material Aluminum; Aluminum
Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Fittings - 1214318 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
Screw Coupling Flat Face QS Male Coupler with Female Thread - QSM-1620-FNPR - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Steel
View Details