The QTHA-HSTB-1F is a brass branch tee designed for connecting three hoses or a combination of hoses, adapters, and hand pumps or manifolds. It features two male Quick-test connections and one 1/8" female NPT connection, adhering to ASME B1.20.1 standards. The product is manufactured in the USA and has a maximum operating temperature of 225 °F (105 °C) and a maximum pressure rating of 5000 PSI (350 bar). The minimum operating temperature is 0 °F (-18 °C), and it does not include a check valve. The tee is constructed from durable brass and has dimensions of 1.66 inches in height, 1.61 inches in width, and 0.64 inches in depth, weighing 2.62 ounces (74 grams). The seal material used is Buna-N, and a 9/16 inch (15 mm) wrench is required for installation.
QTHA-HSTB-1F
Male Quick-test run x male Quick-test run x 1/8" female NPT branch tee, brass
Connect three hoses or a combination of 3 hoses, adapters and hand pumps or manifolds
Durable forged construction
Tee has full flow through each of the ports
Made in USA
| Ralston Instruments, Inc. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | QTHA-HSTB-1F |
| Product Name | Male Quick-test run x male Quick-test run x 1/8" female NPT branch tee, brass |
| Fitting Type | Quick Coupler; Adapter Fitting |