Ralston Instruments, Inc. Datasheets for Mechanical Pressure Gauges

Analog pressure gauges are mechanical devices that include bellows, Bourdon tubes, capsule elements and diaphragm element gauges.
Mechanical Pressure Gauges: Learn more

Product Name Notes
GAUG-0100 0-100 psig Analog Test Gauge (±0.25% full scale accuracy) Analog test gauges are convenient for field calibrations. A knife-edge pointer and mirrored band make reading the gauge very easy.
GAUG-0300 0-300 psig Analog Test Gauge (±0.25% full scale accuracy) Analog test gauges are convenient for field calibrations. A knife-edge pointer and mirrored band make reading the gauge very easy.
GAUG-5000 0-5000 psig Analog Test Gauge (±0.25% full scale accuracy) Analog test gauges are convenient for field calibrations. A knife-edge pointer and mirrored band make reading the gauge very easy.