The QTFT-HFBB-2F is a 1/4" female NPT x male Quick-test bulkhead union made of brass, designed for connecting a Quick-test hose on one side to any 1/4" male NPT fitting or pipe on the other side. It features a cap and chain for secure closure. The product has a maximum operating temperature of 225 °F (105 °C) and can withstand pressures up to 5000 PSI (350 bar). The minimum operating temperature is 0 °F (-18 °C). The union is compatible with walls or panels up to 0.5 inches (1.3 cm) thick and utilizes Buna-N seal materials. It weighs 2.93 oz (83 grams) and has dimensions of 2.36 in (H) x 0.75 in (W) x 0.75 in (D). This product is manufactured in the USA.
QTFT-HFBB-2F
1/4" female NPT x male Quick-test bulkhead union, with cap and chain brass
Connect a hose on one side of a panel, wall or enclosure with female NPT on the other side
Bulkhead seals so no liquid or moisture can get into a control panel or enclosure
Use to connect fittings on the inside of an enclosure to a Quick-test hose on the outside of the enclosure
Will connect through a wall that is up to 0.5 in (1.3 cm) thick
Made in USA
| Ralston Instruments, Inc. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | QTFT-HFBB-2F |
| Product Name | 1/4" female NPT x male Quick-test bulkhead union, with cap and chain brass |
| Fitting Type | Quick Coupler; Adapter Fitting |