Ralston Instruments, Inc. G 1/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, with cap and chain, brass QTFT-1MB0-RS

Description
QTFT-1MB0-RS G 1/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, with cap and chain, brass Connect Female BSPP (ISO 228/1) parallel thread to Quick-test hose for permanent installation where frequent calibrations are performed Connect Quick-test hoses to any Female BSPP device such as Druck, SI, Fluke or other hand pumps or pressure calibrators Pressure tight seal is made on a bonded seal ring A cap and chain make permanent installation possible on any process with Female BSPP connections Made in USA
Datasheet
Description
QTFT-1MB0-RS G 1/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, with cap and chain, brass Connect Female BSPP (ISO 228/1) parallel thread to Quick-test hose for permanent installation where frequent calibrations are performed Connect Quick-test hoses to any Female BSPP device such as Druck, SI, Fluke or other hand pumps or pressure calibrators Pressure tight seal is made on a bonded seal ring A cap and chain make permanent installation possible on any process with Female BSPP connections Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G 1/8
Novelty, OH, USA
G 1/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, with cap and chain, brass
QTFT-1MB0-RS
G 1/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, with cap and chain, brass QTFT-1MB0-RS
QTFT-1MB0-RS G 1/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, with cap and chain, brass Connect Female BSPP (ISO 228/1) parallel thread to Quick-test hose for permanent installation where frequent calibrations are performed Connect Quick-test hoses to any Female BSPP device such as Druck, SI, Fluke or other hand pumps or pressure calibrators Pressure tight seal is made on a bonded seal ring A cap and chain make permanent installation possible on any process with Female BSPP connections Made in USA

QTFT-1MB0-RS
G 1/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, with cap and chain, brass
Connect Female BSPP (ISO 228/1) parallel thread to Quick-test hose for permanent installation where frequent calibrations are performed
Connect Quick-test hoses to any Female BSPP device such as Druck, SI, Fluke or other hand pumps or pressure calibrators
Pressure tight seal is made on a bonded seal ring
A cap and chain make permanent installation possible on any process with Female BSPP connections
Made in USA

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Pneumatic Fittings
Product Number QTFT-1MB0-RS
Product Name G 1/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, with cap and chain, brass
Fitting Type Quick Coupler; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1215611 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
Compressed Air Fitting Reducer - 9897 - EXAIR
Specs
Material Brass/Bronze
English Size 0.375 to 0.500 inch (9.52 to 12.7 mm)
View Details
Miniature Stainless Steel Fittings - Barb Adapters - BA-2-2-SS - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
Rotary Couplers - 61998 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details