Ralston Instruments, Inc. G 1/4" male BSPP (ISO 228/1) x male Quick-test, no check-valve, S.S. QTHA-2MS0-RS

Description
QTHA-2MS0-RS G 1/4" male BSPP (ISO 228/1) x male Quick-test, no check-valve, S.S. Connect Female BSPP (ISO 228/1) parallel thread to Quick-test hose for temporary installation Connect Quick-test hoses to any Female BSPP device such as Druck, SI, Fluke or other hand pumps or pressure calibrators Pressure tight seal is made on a bonded seal ring Made in USA
Datasheet
Description
QTHA-2MS0-RS G 1/4" male BSPP (ISO 228/1) x male Quick-test, no check-valve, S.S. Connect Female BSPP (ISO 228/1) parallel thread to Quick-test hose for temporary installation Connect Quick-test hoses to any Female BSPP device such as Druck, SI, Fluke or other hand pumps or pressure calibrators Pressure tight seal is made on a bonded seal ring Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G 1/4
Novelty, OH, USA
G 1/4" male BSPP (ISO 228/1) x male Quick-test, no check-valve, S.S.
QTHA-2MS0-RS
G 1/4" male BSPP (ISO 228/1) x male Quick-test, no check-valve, S.S. QTHA-2MS0-RS
QTHA-2MS0-RS G 1/4" male BSPP (ISO 228/1) x male Quick-test, no check-valve, S.S. Connect Female BSPP (ISO 228/1) parallel thread to Quick-test hose for temporary installation Connect Quick-test hoses to any Female BSPP device such as Druck, SI, Fluke or other hand pumps or pressure calibrators Pressure tight seal is made on a bonded seal ring Made in USA

QTHA-2MS0-RS
G 1/4" male BSPP (ISO 228/1) x male Quick-test, no check-valve, S.S.
Connect Female BSPP (ISO 228/1) parallel thread to Quick-test hose for temporary installation
Connect Quick-test hoses to any Female BSPP device such as Druck, SI, Fluke or other hand pumps or pressure calibrators
Pressure tight seal is made on a bonded seal ring
Made in USA

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Pneumatic Fittings
Product Number QTHA-2MS0-RS
Product Name G 1/4" male BSPP (ISO 228/1) x male Quick-test, no check-valve, S.S.
Fitting Type Quick Coupler; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Female Elbow, 1/4”, 1/4” NPT - PQ-FE08Q - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Rotary Couplers - 61998 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details
Pneumatic Fittings - 1215973 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Stainless; High Alloy Stainless Steel, Polybutylene Terephthalate Reinforced, Nickel Plated Brass, Polybutylene Terephthalate, Nitrile Rubber (NBR), POM
View Details
Screw Coupling Flat Face QK Female Coupler with Female Thread - QKF-1620-FNPR - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Steel
View Details