Ralston Instruments, Inc. 1/4" male NPT x male Quick-test, no check-valve, S.S. QTHA-2MS0

Description
QTHA-2MS0 1/4" male NPT x male Quick-test, no check-valve, S.S. Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or other devices under test using thread sealant Quickly connect and disconnect Quick-test hoses for testing, calibrating and sampling Made in USA
Description
QTHA-2MS0 1/4" male NPT x male Quick-test, no check-valve, S.S. Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or other devices under test using thread sealant Quickly connect and disconnect Quick-test hoses for testing, calibrating and sampling Made in USA
Datasheet
Datasheet Summary
Powered by GS/AI

The QTHA-2MS0 is a 1/4" male NPT to male Quick-test connector manufactured by Ralston Instruments, Inc. It is designed to connect female NPT fittings to Quick-test hoses equipped with brass or stainless steel hose ends. This connector does not include a check valve and is made from stainless steel, ensuring durability and resistance to corrosion. The product has a maximum operating temperature of 225 °F (105 °C) and can withstand pressures up to 5000 PSI (350 bar, 35 MPa). It operates effectively in temperatures as low as 0 °F (-18 °C) and has a maximum vacuum rating of 0.00 InHg (0.0 kPa). The seal material used is Buna-N, and the connector requires a 9/16 inch (15 mm) wrench for installation. Weighing 1.01 oz (29 grams) and measuring 1.29 in (3.28 cm) in height, 0.56 in (1.42 cm) in width, and 0.56 in (1.42 cm) in depth, this connector is compact and lightweight, making it suitable for various applications in pressure testing and calibration.

Datasheet Summary
Powered by GS/AI

The QTHA-2MS0 is a 1/4" male NPT to male Quick-test connector manufactured by Ralston Instruments, Inc. It is designed to connect female NPT fittings to Quick-test hoses equipped with brass or stainless steel hose ends. This connector does not include a check valve and is made from stainless steel, ensuring durability and resistance to corrosion. The product has a maximum operating temperature of 225 °F (105 °C) and can withstand pressures up to 5000 PSI (350 bar, 35 MPa). It operates effectively in temperatures as low as 0 °F (-18 °C) and has a maximum vacuum rating of 0.00 InHg (0.0 kPa). The seal material used is Buna-N, and the connector requires a 9/16 inch (15 mm) wrench for installation. Weighing 1.01 oz (29 grams) and measuring 1.29 in (3.28 cm) in height, 0.56 in (1.42 cm) in width, and 0.56 in (1.42 cm) in depth, this connector is compact and lightweight, making it suitable for various applications in pressure testing and calibration.

Suppliers

Company
Product
Description
Supplier Links
1/4
Novelty, OH, USA
1/4" male NPT x male Quick-test, no check-valve, S.S.
QTHA-2MS0
1/4" male NPT x male Quick-test, no check-valve, S.S. QTHA-2MS0
QTHA-2MS0 1/4" male NPT x male Quick-test, no check-valve, S.S. Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or other devices under test using thread sealant Quickly connect and disconnect Quick-test hoses for testing, calibrating and sampling Made in USA

QTHA-2MS0
1/4" male NPT x male Quick-test, no check-valve, S.S.
Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends.
Ideal for connecting to pressure transmitters or other devices under test using thread sealant
Quickly connect and disconnect Quick-test hoses for testing, calibrating and sampling
Made in USA

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Pneumatic Fittings
Product Number QTHA-2MS0
Product Name 1/4" male NPT x male Quick-test, no check-valve, S.S.
Fitting Type Quick Coupler; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Brass Barb Fitting - 2CP4 - Clippard
Specs
Fitting Type Hose Fitting; Adapter Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze
View Details
Rotary Couplers - 61998 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details
Pneumatic Quick Connect Couplings - 1762005 - RS Components, Ltd.
Specs
Fitting Type Hose Fitting; Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Nickel plated brass
View Details
ISO 7241 A Push Pull Female Coupler with Female Thread - QCF-0404-FNPR - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Steel
View Details