Ralston Instruments, Inc. 1/4" female NPT x male Quick-test bulkhead union, with cap and chain, S.S. QTFT-HFSB-2F

Description
QTFT-HFSB-2F 1/4" female NPT x male Quick-test bulkhead union, with cap and chain, S.S. Connect a hose on one side of a panel, wall or enclosure with female NPT on the other side Bulkhead seals so no liquid or moisture can get into a control panel or enclosure Use to connect fittings on the inside of an enclosure to a Quick-test hose on the outside of the enclosure Will connect through a wall that is up to 0.5 in (1.3 cm) thick Made in USA
Datasheet
Description
QTFT-HFSB-2F 1/4" female NPT x male Quick-test bulkhead union, with cap and chain, S.S. Connect a hose on one side of a panel, wall or enclosure with female NPT on the other side Bulkhead seals so no liquid or moisture can get into a control panel or enclosure Use to connect fittings on the inside of an enclosure to a Quick-test hose on the outside of the enclosure Will connect through a wall that is up to 0.5 in (1.3 cm) thick Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4
Novelty, OH, USA
1/4" female NPT x male Quick-test bulkhead union, with cap and chain, S.S.
QTFT-HFSB-2F
1/4" female NPT x male Quick-test bulkhead union, with cap and chain, S.S. QTFT-HFSB-2F
QTFT-HFSB-2F 1/4" female NPT x male Quick-test bulkhead union, with cap and chain, S.S. Connect a hose on one side of a panel, wall or enclosure with female NPT on the other side Bulkhead seals so no liquid or moisture can get into a control panel or enclosure Use to connect fittings on the inside of an enclosure to a Quick-test hose on the outside of the enclosure Will connect through a wall that is up to 0.5 in (1.3 cm) thick Made in USA

QTFT-HFSB-2F
1/4" female NPT x male Quick-test bulkhead union, with cap and chain, S.S.
Connect a hose on one side of a panel, wall or enclosure with female NPT on the other side
Bulkhead seals so no liquid or moisture can get into a control panel or enclosure
Use to connect fittings on the inside of an enclosure to a Quick-test hose on the outside of the enclosure
Will connect through a wall that is up to 0.5 in (1.3 cm) thick
Made in USA

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Pneumatic Fittings
Product Number QTFT-HFSB-2F
Product Name 1/4" female NPT x male Quick-test bulkhead union, with cap and chain, S.S.
Fitting Type Quick Coupler; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Tire Valve Cplg Female Schrader Style To 1/4
Specs
Fitting Type Pipe Fitting; Coupling Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details
Pneumatic Fittings - 1215964 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
View Details
Miniature Stainless Steel Fittings - Press-Fit Barb - PFB-1-SS - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting
Material Stainless
English Size 0.074 inch (1.89 mm)
View Details
Compressed Air Fitting Tee - 9971 - EXAIR
Specs
Fitting Type Tee Fitting
Material Brass/Bronze
English Size 0.250 to 0.375 inch (6.35 to 9.52 mm)
View Details