Ralston Instruments, Inc. Datasheets for Liquid Handling Pumps

Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more

Product Name Notes
AP0V-0000 AP0V (300 psi / 20 bar) pump, no gauge connection, with 3ft hose, 1/4" MNPT process connection The quickest and most economical way to perform pneumatic field calibrations on...
APGV-0000 APGV (300 psi / 20 bar) pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process conn. Quick and efficient pneumatic field testing of pressure transmitters, gauges or...
APGV-100PSIG-D APGV (300 psi / 20 bar) pump, 100 psi digital gauge, 3ft hose, 1/4" MNPT process conn. Calibrate pressure instrumentation to 300 psi with air using the included pressure...
APGV-200PSIG-D APGV (300 psi / 20 bar) pump, psi digital gauge, 3ft hose, 1/4" MNPT process conn. Calibrate pressure instrumentation to 300 psi with air using the included pressure gauge...
APGV-300PSIG-D APGV (300 psi / 20 bar) pump, 300 psi digital gauge, 3ft hose, 1/4" MNPT process conn. Calibrate pressure instrumentation to 300 psi with air using the included pressure...
DPPV-0000 DPPV (+100 psi to -25" Hg) pump, no gauge adapter, with 3ft hose, 1/4" MNPT process connection Generate either a vacuum or a pressure for calibrating low pressure or...
DPPV-1MBA DPPV (+100 psi to -25" Hg) pump, 1/8" MNPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or...
DPPV-2FBA-RG DPPV (+100 psi to -25" Hg) pump, 1/4" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or...
DPPV-2FBA DPPV (+100 psi to -25" Hg) pump, 1/4" FNPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or...
DPPV-2MBA DPPV (+100 psi to -25" Hg) pump, 1/4" MNPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or...
DPPV-3FBA-RG DPPV (+100 psi to -25" Hg) pump, 3/8" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or...
DPPV-4FBA-RG DPPV (+100 psi to -25" Hg) pump, 1/2" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or...
HP0V-0000 3000 psi (210 bar) HP0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection Simple, fast field testing for connecting a calibrator to a process connection.
HPGV-0000 3000 psi (210 bar) HPGV pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process connection Pressure source and gauge in one hand. Directly connect to a process...
HPGV-4GBW 3000 psi (210 bar) HPGV pump, 1/2" female BSPP gauge swivel, 1m hose, 1/4†FBSPP process conn. Pressure source and gauge in one hand. Directly connect to a process...
XH0V-0000 5000 psi (350 bar) XH0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection Simple, fast field testing for connecting a calibrator to a process connection.
XHGV-0000 5000 psi (350 bar) XHGV pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process connection Pressure source and gauge in one hand. Directly connect to a process...
XHGV-4GBW 5000 psi (350 bar) XHGV pump, 1/2" female BSPP gauge swivel, 1m hose, 1/4†FBSPP process conn. Pressure source and gauge in one hand. Directly connect to a process...