The QTFT-HTBB-2T is a 1/4" tube fitting x male Quick-test bulkhead union made of brass, designed for connecting a Quick-test hose on one side and a tube fitting on the other. It features a cap and chain for secure closure and is suitable for use in environments where moisture ingress must be prevented. The product can accommodate wall thicknesses up to 0.5 inches (1.3 cm) and operates effectively within a temperature range of 0 °F to 225 °F (-18 °C to 105 °C). It has a maximum pressure rating of 5000 PSI (350 bar / 35 MPa) and utilizes Buna-N seal materials. The dimensions of the union are 2.35 inches in height, 0.56 inches in width, and 0.56 inches in depth, with a weight of 2.42 ounces (69 grams). This product is manufactured in the USA.
QTFT-HTBB-2T
1/4" tube fitting x male Quick-test bulkhead union, with cap and chain, brass
Connect a Quick-test hose on one side of a panel, wall or enclosure and a tube fitting on the other
Bulkhead seals so no liquid or moisture can get into a control panel or enclosure
Use to connect tube fittings on the inside of an enclosure to a Quick-test hose on the outside of the enclosure
Will connect through a wall that is up to 0.5 in (1.3 cm) thick
Made in USA
| Ralston Instruments, Inc. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | QTFT-HTBB-2T |
| Product Name | 1/4" tube fitting x male Quick-test bulkhead union, with cap and chain, brass |
| Fitting Type | Quick Coupler; Adapter Fitting |