Ralston Instruments, Inc. 1/4" female NPT x male Quick-test bulkhead union, brass QTHA-HFBB-2F

Description
QTHA-HFBB-2F 1/4" female NPT x male Quick-test bulkhead union, brass Connect a hose on one side of a panel, wall or enclosure with female NPT on the other side Bulkhead seals so no liquid or moisture can get into a control panel or enclosure Use to connect fittings on the inside of an enclosure to a Quick-test hose on the outside of the enclosure Will connect through a wall that is up to 0.5 in (1.3 cm) thick Made in USA
Datasheet
Description
QTHA-HFBB-2F 1/4" female NPT x male Quick-test bulkhead union, brass Connect a hose on one side of a panel, wall or enclosure with female NPT on the other side Bulkhead seals so no liquid or moisture can get into a control panel or enclosure Use to connect fittings on the inside of an enclosure to a Quick-test hose on the outside of the enclosure Will connect through a wall that is up to 0.5 in (1.3 cm) thick Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4
Novelty, OH, USA
1/4" female NPT x male Quick-test bulkhead union, brass
QTHA-HFBB-2F
1/4" female NPT x male Quick-test bulkhead union, brass QTHA-HFBB-2F
QTHA-HFBB-2F 1/4" female NPT x male Quick-test bulkhead union, brass Connect a hose on one side of a panel, wall or enclosure with female NPT on the other side Bulkhead seals so no liquid or moisture can get into a control panel or enclosure Use to connect fittings on the inside of an enclosure to a Quick-test hose on the outside of the enclosure Will connect through a wall that is up to 0.5 in (1.3 cm) thick Made in USA

QTHA-HFBB-2F
1/4" female NPT x male Quick-test bulkhead union, brass
Connect a hose on one side of a panel, wall or enclosure with female NPT on the other side
Bulkhead seals so no liquid or moisture can get into a control panel or enclosure
Use to connect fittings on the inside of an enclosure to a Quick-test hose on the outside of the enclosure
Will connect through a wall that is up to 0.5 in (1.3 cm) thick
Made in USA

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Pneumatic Fittings
Product Number QTHA-HFBB-2F
Product Name 1/4" female NPT x male Quick-test bulkhead union, brass
Fitting Type Quick Coupler; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper Adapter 1.0
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Steel; Steel
View Details
Pneumatic Quick Connect Couplings - 1878767 - RS Components, Ltd.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
Male Connector 1/8
Specs
Fitting Type Pipe Fitting
English Size 0.125 inch (3.17 mm)
View Details
Compressed Air Close Nipple Fitting - 900084 - EXAIR
Specs
Material Brass/Bronze; Stainless (optional feature)
English Size 0.250 inch (6.35 mm)
View Details