Ralston Instruments, Inc. Male Quick-test XT x male Quick-test XT bulkhead, with cap and chain, S.S. XTFT-HHSB

Description
XTFT-HHSB Male Quick-test XT x male Quick-test XT bulkhead, with cap and chain, S.S. Excellent for safely connecting two Quick-test XT 10,000 psi hoses through an enclosure, truck, or panel wall Bulkhead seals so no liquid or moisture can get into a control panel or enclosure Use to connect a Quick-test XT hose on the inside of an enclosure to a Quick-test XT hose on the outside of the enclosure Will connect through a wall that is up to 0.5 in (1.3 cm) Note that these are not compatible with QT or QS hoses. Please use Quick-test XT hoses Made in USA
Datasheet
Description
XTFT-HHSB Male Quick-test XT x male Quick-test XT bulkhead, with cap and chain, S.S. Excellent for safely connecting two Quick-test XT 10,000 psi hoses through an enclosure, truck, or panel wall Bulkhead seals so no liquid or moisture can get into a control panel or enclosure Use to connect a Quick-test XT hose on the inside of an enclosure to a Quick-test XT hose on the outside of the enclosure Will connect through a wall that is up to 0.5 in (1.3 cm) Note that these are not compatible with QT or QS hoses. Please use Quick-test XT hoses Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Quick-test XT x male Quick-test XT bulkhead, with cap and chain, S.S. - XTFT-HHSB - Ralston Instruments, Inc.
Novelty, OH, USA
Male Quick-test XT x male Quick-test XT bulkhead, with cap and chain, S.S.
XTFT-HHSB
Male Quick-test XT x male Quick-test XT bulkhead, with cap and chain, S.S. XTFT-HHSB
XTFT-HHSB Male Quick-test XT x male Quick-test XT bulkhead, with cap and chain, S.S. Excellent for safely connecting two Quick-test XT 10,000 psi hoses through an enclosure, truck, or panel wall Bulkhead seals so no liquid or moisture can get into a control panel or enclosure Use to connect a Quick-test XT hose on the inside of an enclosure to a Quick-test XT hose on the outside of the enclosure Will connect through a wall that is up to 0.5 in (1.3 cm) Note that these are not compatible with QT or QS hoses. Please use Quick-test XT hoses Made in USA

XTFT-HHSB
Male Quick-test XT x male Quick-test XT bulkhead, with cap and chain, S.S.
Excellent for safely connecting two Quick-test XT 10,000 psi hoses through an enclosure, truck, or panel wall
Bulkhead seals so no liquid or moisture can get into a control panel or enclosure
Use to connect a Quick-test XT hose on the inside of an enclosure to a Quick-test XT hose on the outside of the enclosure
Will connect through a wall that is up to 0.5 in (1.3 cm)
Note that these are not compatible with QT or QS hoses. Please use Quick-test XT hoses
Made in USA

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Pneumatic Fittings
Product Number XTFT-HHSB
Product Name Male Quick-test XT x male Quick-test XT bulkhead, with cap and chain, S.S.
Fitting Type Quick Coupler; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnect, Brass 1/4
Specs
Fitting Type Pipe Fitting; Quick Coupler; Coupling Fitting
Material Brass/Bronze; Brass
View Details
Pneumatic Quick Connect Couplings - 2312516 - RS Components, Ltd.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Nickel Plated Brass
View Details
Miniature Stainless Steel Fittings - Barb Adapters - BA-2-2-SS - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
Compressed Air Hex Nipple Fitting - 9759 - EXAIR
Specs
Material Brass/Bronze; Stainless (optional feature)
English Size 0.375 inch (9.52 mm)
View Details