Ralston Instruments, Inc. G 1/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, brass QTHA-1MB0-RS

Description
QTHA-1MB0-RS G 1/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, brass Connect Female BSPP (ISO 228/1) parallel thread to Quick-test hose for temporary installation Connect Quick-test hoses to any Female BSPP device such as Druck, SI, Fluke or other hand pumps or pressure calibrators Pressure tight seal is made on a bonded seal ring Made in USA
Datasheet
Description
QTHA-1MB0-RS G 1/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, brass Connect Female BSPP (ISO 228/1) parallel thread to Quick-test hose for temporary installation Connect Quick-test hoses to any Female BSPP device such as Druck, SI, Fluke or other hand pumps or pressure calibrators Pressure tight seal is made on a bonded seal ring Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G 1/8
Novelty, OH, USA
G 1/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, brass
QTHA-1MB0-RS
G 1/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, brass QTHA-1MB0-RS
QTHA-1MB0-RS G 1/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, brass Connect Female BSPP (ISO 228/1) parallel thread to Quick-test hose for temporary installation Connect Quick-test hoses to any Female BSPP device such as Druck, SI, Fluke or other hand pumps or pressure calibrators Pressure tight seal is made on a bonded seal ring Made in USA

QTHA-1MB0-RS
G 1/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, brass
Connect Female BSPP (ISO 228/1) parallel thread to Quick-test hose for temporary installation
Connect Quick-test hoses to any Female BSPP device such as Druck, SI, Fluke or other hand pumps or pressure calibrators
Pressure tight seal is made on a bonded seal ring
Made in USA

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Pneumatic Fittings
Product Number QTHA-1MB0-RS
Product Name G 1/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, brass
Fitting Type Quick Coupler; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Multi-plug - KSV-5 - Festo Corporation
Festo Corporation
Specs
Temperature 14 to 140 F (-10 to 60 C)
View Details
Rotary Couplers - 61997 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details
Minimatic® Slip-On Fitting - XT2-404 - Clippard
Specs
Fitting Type Hose Fitting; Cross 4-Way Fitting; Adapter Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Compressed Air Hex Nipple Fitting - 9759 - EXAIR
Specs
Material Brass/Bronze; Stainless (optional feature)
English Size 0.375 inch (9.52 mm)
View Details