Ralston Instruments, Inc. G 1/4" female BSPP (ISO 228/1) x female Quick-test, no check-valve, brass QTHA-2FBA-RG

Description
QTHA-2FBA-RG G 1/4" female BSPP (ISO 228/1) x female Quick-test, no check-valve, brass Connect Male BSPP (ISO 228/1) parallel thread pressure gauge or other Male BSPP device to a Ralston hand pump or nitrogen calibration equipment Connect pressure gauges with Male BSPP connection to Ralston hand pumps, nitrogen calibration devices or any male Quick-test adapter A seal is made using a bonded seal ring or copper crush washer for pressure gauges with male BSPP connections Made in USA
Datasheet
Description
QTHA-2FBA-RG G 1/4" female BSPP (ISO 228/1) x female Quick-test, no check-valve, brass Connect Male BSPP (ISO 228/1) parallel thread pressure gauge or other Male BSPP device to a Ralston hand pump or nitrogen calibration equipment Connect pressure gauges with Male BSPP connection to Ralston hand pumps, nitrogen calibration devices or any male Quick-test adapter A seal is made using a bonded seal ring or copper crush washer for pressure gauges with male BSPP connections Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G 1/4
Novelty, OH, USA
G 1/4" female BSPP (ISO 228/1) x female Quick-test, no check-valve, brass
QTHA-2FBA-RG
G 1/4" female BSPP (ISO 228/1) x female Quick-test, no check-valve, brass QTHA-2FBA-RG
QTHA-2FBA-RG G 1/4" female BSPP (ISO 228/1) x female Quick-test, no check-valve, brass Connect Male BSPP (ISO 228/1) parallel thread pressure gauge or other Male BSPP device to a Ralston hand pump or nitrogen calibration equipment Connect pressure gauges with Male BSPP connection to Ralston hand pumps, nitrogen calibration devices or any male Quick-test adapter A seal is made using a bonded seal ring or copper crush washer for pressure gauges with male BSPP connections Made in USA

QTHA-2FBA-RG
G 1/4" female BSPP (ISO 228/1) x female Quick-test, no check-valve, brass
Connect Male BSPP (ISO 228/1) parallel thread pressure gauge or other Male BSPP device to a Ralston hand pump or nitrogen calibration equipment
Connect pressure gauges with Male BSPP connection to Ralston hand pumps, nitrogen calibration devices or any male Quick-test adapter
A seal is made using a bonded seal ring or copper crush washer for pressure gauges with male BSPP connections
Made in USA

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Pneumatic Fittings
Product Number QTHA-2FBA-RG
Product Name G 1/4" female BSPP (ISO 228/1) x female Quick-test, no check-valve, brass
Fitting Type Quick Coupler; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Fitting - PQ-MC12Q - Clippard
Specs
Fitting Type Tube Fitting; Adapter Fitting; Coupling Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread; 1/4 NPT
Material Brass/Bronze
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Adapter - AD-G3/8-3/8NPT-I - Festo Corporation
Specs
Fitting Type Adapter Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers
Union Tee For 5/32
Specs
Fitting Type Pipe Fitting
English Size 0.156 inch (3.97 mm)
View Details