Ralston Instruments, Inc. G 3/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, with cap and chain, S.S. XTFT-3MS0-RS

Description
XTFT-3MS0-RS G 3/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, with cap and chain, S.S. Connect Female BSPP (ISO 228/1) parallel thread to Quick-test XT 10,000 psi hose for permanent installation where frequent calibrations are performed Connect Quick-test hoses to any Female BSPP device such as Druck, SI, Fluke or other hand pumps or pressure calibrators Pressure tight seal is made on a bonded seal ring A cap and chain make permanent installation possible on any process with Female BSPP connections Note that these are not compatible with QT or QS hoses. Please use Quick-test XT hoses Made in USA
Datasheet
Description
XTFT-3MS0-RS G 3/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, with cap and chain, S.S. Connect Female BSPP (ISO 228/1) parallel thread to Quick-test XT 10,000 psi hose for permanent installation where frequent calibrations are performed Connect Quick-test hoses to any Female BSPP device such as Druck, SI, Fluke or other hand pumps or pressure calibrators Pressure tight seal is made on a bonded seal ring A cap and chain make permanent installation possible on any process with Female BSPP connections Note that these are not compatible with QT or QS hoses. Please use Quick-test XT hoses Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G 3/8
Novelty, OH, USA
G 3/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, with cap and chain, S.S.
XTFT-3MS0-RS
G 3/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, with cap and chain, S.S. XTFT-3MS0-RS
XTFT-3MS0-RS G 3/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, with cap and chain, S.S. Connect Female BSPP (ISO 228/1) parallel thread to Quick-test XT 10,000 psi hose for permanent installation where frequent calibrations are performed Connect Quick-test hoses to any Female BSPP device such as Druck, SI, Fluke or other hand pumps or pressure calibrators Pressure tight seal is made on a bonded seal ring A cap and chain make permanent installation possible on any process with Female BSPP connections Note that these are not compatible with QT or QS hoses. Please use Quick-test XT hoses Made in USA

XTFT-3MS0-RS
G 3/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, with cap and chain, S.S.
Connect Female BSPP (ISO 228/1) parallel thread to Quick-test XT 10,000 psi hose for permanent installation where frequent calibrations are performed
Connect Quick-test hoses to any Female BSPP device such as Druck, SI, Fluke or other hand pumps or pressure calibrators
Pressure tight seal is made on a bonded seal ring
A cap and chain make permanent installation possible on any process with Female BSPP
connections
Note that these are not compatible with QT or QS hoses. Please use Quick-test XT hoses
Made in USA

Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Pneumatic Fittings
Product Number XTFT-3MS0-RS
Product Name G 3/8" male BSPP (ISO 228/1) x male Quick-test, no check-valve, with cap and chain, S.S.
Fitting Type Quick Coupler; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper Adapter 6.0
Specs
Fitting Type Pipe Fitting; Adapter Fitting
View Details
Pneumatic Fittings - 1215519 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Pbt
View Details
Miniature Stainless Steel Fittings - 10-32 UNF Plug - PP-A-SS - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting
Material Stainless
View Details
Compressed Air Coupler Fitting - 900453 - EXAIR
Specs
Material Brass/Bronze
English Size 0.125 inch (3.17 mm)
View Details