The QTHA-HFCB-1F is a brass branch tee designed to connect three hoses or a combination of hoses, adapters, and hand pumps or manifolds. It features a male Quick-test run connector, a female Quick-test run connector, and a 1/8" female NPT connector, complying with ASME B1.20.1 standards. The product is manufactured in the USA and has a maximum operating temperature of 225 °F (105 °C) and a maximum pressure rating of 5000 PSI (350 bar, 35 MPa). It can operate in temperatures as low as 0 °F (-18 °C) and has a weight of 3.12 oz (88 grams). The dimensions of the tee are 1.97 inches in height, 1.68 inches in width, and 0.65 inches in depth. The seal material used is Buna-N, and the wrench size required for installation is 9/16 inches (15 mm).
QTHA-HFCB-1F
Male Quick-test run x female Quick-test run x 1/8" female NPT branch tee, brass
Connect three hoses or a combination of 3 hoses, adapters and hand pumps or manifolds
Durable forged construction
Tee has full flow through each of the ports
Made in USA
| Ralston Instruments, Inc. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | QTHA-HFCB-1F |
| Product Name | Male Quick-test run x female Quick-test run x 1/8" female NPT branch tee, brass |
| Fitting Type | Quick Coupler; Adapter Fitting |