Ralston Instruments, Inc. 1/8" male NPT x female Quick-test XT, S.S. XTHA-1MSA

Description
XTHA-1MSA 1/8" male NPT x female Quick-test XT, S.S. Quickly connect a pressure calibrator or other pressure device with Female NPT connections a to Ralston hand pump or nitrogen calibration equipment to 10,000 psi Connect to any pressure calibrator or pressure module with Female NPT connections Allows the calibrator and pressure source to be easily disconnected and stored separately Note that these are not compatible with QT or QS hoses. Please use Quick-test XT hoses Made in USA
Datasheet
Description
XTHA-1MSA 1/8" male NPT x female Quick-test XT, S.S. Quickly connect a pressure calibrator or other pressure device with Female NPT connections a to Ralston hand pump or nitrogen calibration equipment to 10,000 psi Connect to any pressure calibrator or pressure module with Female NPT connections Allows the calibrator and pressure source to be easily disconnected and stored separately Note that these are not compatible with QT or QS hoses. Please use Quick-test XT hoses Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/8
Novelty, OH, USA
1/8" male NPT x female Quick-test XT, S.S.
XTHA-1MSA
1/8" male NPT x female Quick-test XT, S.S. XTHA-1MSA
XTHA-1MSA 1/8" male NPT x female Quick-test XT, S.S. Quickly connect a pressure calibrator or other pressure device with Female NPT connections a to Ralston hand pump or nitrogen calibration equipment to 10,000 psi Connect to any pressure calibrator or pressure module with Female NPT connections Allows the calibrator and pressure source to be easily disconnected and stored separately Note that these are not compatible with QT or QS hoses. Please use Quick-test XT hoses Made in USA

XTHA-1MSA
1/8" male NPT x female Quick-test XT, S.S.
Quickly connect a pressure calibrator or other pressure device with Female NPT connections a to Ralston hand pump or nitrogen calibration equipment to 10,000 psi
Connect to any pressure calibrator or pressure module with Female NPT connections
Allows the calibrator and pressure source to be easily disconnected and stored separately
Note that these are not compatible with QT or QS hoses. Please use Quick-test XT hoses
Made in USA

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Pneumatic Fittings
Product Number XTHA-1MSA
Product Name 1/8" male NPT x female Quick-test XT, S.S.
Fitting Type Quick Coupler; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Female Elbow, 5/16”, 1/4” NPT - PQ-FE10Q - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Rotary Couplers - 61998 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details
Pneumatic Quick Connect Couplings - 2312758 - RS Components, Ltd.
Specs
Fitting Type Hose Fitting; Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Nickel Plated Brass
View Details
ISO 16028 Flat Face Male Coupler with Female Thread - QFM-1216-FNPR - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Steel
View Details