State Safety & Compliance Datasheets for Eyewear
Eyewear includes safety devices, such as safety goggles, worn to protect the eyes.
Eyewear: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| """Over-the-Glass"" design provides economical alternative to prescription eyewear. Features soft Duoflex« cushioned temples, adjustable ratchet lens inclination, universal nosebridge, and single panoramic polycarbonate lens with molded sideshields and browguard. Lenses... | |
| "Adjustable lens angle, flexible temples, and padded nosebridge are ideal for long-term wear. Impact-resistant lenses provide 99.9% protection from UVA and UVB radiation, and wraparound len design provides better coverage. | |
| "Advanced optic technology greatly widens the viewing range of the wearer. Patented shape and sleek style blend with the facial outline to provide full coverage and optimum protection. Adjustable length... | |
| "Aggressive, sport-style, wraparound design features silver metal frame with special nickel-free coating and 10-base curve for optimum field of vision and side protection. Spring-hinged temples, adjustable saddle nose pads and... | |
| "Athletic-looking eyewear features ultra-lightweight frame design, unisex styling, and 9-base curve lens for front and side coverage. Hardcoat lenses offer protection against scratching, static and chemical attack. High-impact polycarbonate lens... | |
| "Bifocal readers are available in (3) magnification diopters for workers who have difficulty reading smaller print or are engaged in small detail work. ""Retro-style,"" design features lightweight (only 1.2 oz.)... | |
| "Bold, semi-rimless look features lightweight and durable aluminum/magnesium frame construction with wraparound coverage, spring-hinge temples, adjustable nosebridge, and the OCC Logo. High-impact polycarbonate lenses absorb 99.9% UV. Includes microfiber bag... | |
| "Breakthrough styling with premium gunmetal finish, 8-base frame and spring-hinged temples. Features the Harley-Davidson« Signature logo cold-forged into each temple and the classic Bar and Shield logo laser-engraved on the... | |
| "Classic flip-up style offers versatility for workers in unique environments. Shaded lens protects against high-intensity light sources, and clear, impact-resistant polycarbonate lens provides superior protection against flying particles. Spatula temples... | |
| "Classically simple, frameless design protects the eyes without ""covering"" the face. Features sports-inspired styling with contemporary design, soft-tipped temples to relieve ear ""hot spots,"" and soft, universal-fit nosebridge. High-impact, lightweight... | |
| "Combines the Monogoggle XTRÃ- with a shield for full face protection. Detachable, polycarbonate curved shield conforms to the face for protection against chemical splashes, dust and impact, while the cylindrical... | |
| "Constructed from a nickel-silver alloy and available in two styles: Aviator (58 mm lenses) and Conventional (58 mm lenses). Lenses are treated with the exclusive Duramass« scratch-resistant coating. Features spatula... | |
| "Contoured, fully adjustable design features soft universal-fit nosebridge, (3) lens angles for custom fit, and high-impact polycarbonate lens that blocks 99.9% harmful UV rays. Adjustable soft-tip temples. Meets ANSI Z87.1-2003... | |
| "Enjoy the performance of impact goggles with the comfort of spectacles. Lightweight and tough Duralite« polycarbonate lens provides wide, distortion-free vision. DXÃ- coating helps resist fogging, scratches, static and many... | |
| "Ergonomic design provides 3-point fit, built-in hinge helps prevent scratches, and mechanical snap fit of lens to frame eliminates retention screws. Self-adjusting nose pads with rubber fingers for ultimate in... | |
| "Ergonomically positioned handgrip pattern on the temple offers a secure grip, and the soft, non-slip rubber nosepiece and cushioned non-slip temple pads provide all-day comfort. Tough, impact-resistant polycarbonate lens provides... | |
| "Features cylindrical-shaped lens for extended visibility and lightweight design that protects against chemical splashes, dust and impact. Soft pliable frame conforms to the face and is easy to clean and... | |
| "Features cylindrical-shaped lens for extended visibility and lightweight, stylish design that protects against chemical splashes, dust and impact. Soft pliable frame conforms to the face and is easy to clean... | |
| "Features matte black frame and balanced, ultra-light design. Polycarbonate lenses are treated with the Duramass« scratch-resistant coating and filter out 99.9% of UV radiation. Meets ANSI Z87.1-2003 High Impact. Standard... | |
| "Features padded brow bar and comfortable, adjustable nosebridge. Impact-resistant lenses provide 99.9% protection from harmful UVA and UVB radiation. Meets ANSI Z87.1-2003 High Impact. Standard pack 12/Bx." | |
| "Features polished silverized metal frame, spatula temples, sleek 10-base de-centered lens, and adjustable fit. Impact-resistant polycarbonate lenses with anti-fog hardcoat resist fog, scratches and most chemicals. Metaliks Sport features the... | |
| "Features rubber-tipped temples and soft, rubber nosepiece for secure, custom fit. Lightweight design contributes to wearer acceptance. Polycarbonate lens provides impact resistance. Meets ANSI Z87.1-2003 High Impact. Standard pack 12/Bx."... | |
| "Features super-lightweight design, nearly total eye-orbital seal, flexible bayonet temples, gel temple sleeves and universal gel nosebridge. Strong, lightweight polycarbonate lens features single lens design with wraparound sideshields. Your choice... | |
| "Flexible spatula temple design for a comfortable fit during long use. Nearly total eye-orbital seal assures the highest level of protection, and lightweight, polycarbonate lens filters over 99.9% of UV... | |
| "Frameless design combines the fit of a goggle with the styling of a spectacle. Features 9-base polycarbonate unilens, absorbs greater than 99.9% of UV light, and features the Uvextreme« anti-fog... | |
| "Frameless design with sporty, color-accented temples. Standard flat spatula temples. Lenses are coated with either Uvextreme« anti-fog or Ultra-dura« hardcoat. Meets ANSI Z87.1-2003 High Impact. Made in USA. Standard pack... | |
| "Fuel2 features a streamlined geometry to complement most facial shapes, durable nylon frame construction, soft touch nosebridge for enhanced comfort, and high impact-resistant lenses that provide scratch resistance and absorb... | |
| "Full wraparound, rugged frame design features rubber-tipped temples to keep glasses securely in place. Soft, rubber, non-slip nosepiece provides maximum all-day comfort. Tough, polycarbonate lens is impact resistant and provides... | |
| "Goggles feature Infradura shade 5 protection, making them capable of performing in a variety of work tasks or environments. Choose from either soft plastic or rigid plastic design. Available with... | |
| "High-performance construction provides extreme heat resistance. Goggles will not melt, drip, or ignite at 350? for 5 minutes. Features pivoting headband adjustment and comfort-cushioned eyecups with adjustable open-close side vents. | |
| "High-performance eyewear in a lightweight design. Tough, distortion-free polycarbonate lens provides impact resistance and 99.9% UV protection. Other features include rubber-tipped temple pads and soft rubber nosepiece for maximum all-day... | |
| "Impact-resistant, wraparound lens provides peripheral vision. Wide back opening allows for wear over safety glasses, and wide nasal flare accommodates most half-mask respirators. Two mask types available: chemical splash (indirect... | |
| "Indirect venting makes these goggles ideal for chemical splash applications. Lightweight design features impact-resistant, clear polycarbonate lens that blocks 99.9% of UV radiation. Meets ANSI Z87.1-2003 High Impact. Standard pack... | |
| "Innovative DuoFormÃ- mold processing combined with elastomeric browguards creates a lightweight spectacle that delivers optimum facial comfort and impact/energy absorption. The patented, dual-aspheric lenses offer prescription-quality clarity and are treated... | |
| "Light Vision features (2) ultra-bright, adjustable LED lights, wraparound design, and cushioned brow. Impact-resistant polycarbonate lens filters 99% UV rays. Includes long-life, replaceable CR2032 3 V battery, micro-fiber storage bag... | |
| "Lightweight and well-balanced design features soft, gel nosepiece, bayonet temples and gel temple sleeves. Polycarbonate lens provides 99.9% UV protection and features the Duramass« scratch-resistant coating. Some lens styles also... | |
| "Lightweight design with sport temples and soft temple tip pads provide secure, wraparound fit. Also features molded universal nosebridge, 9-base polycarbonate hardcoated lenses that provide 180? field of distortion-free vision,... | |
| "Lightweight frame includes the high-impact, dual, 9-base wraparound unilens for superior side and brow protection. Universal nosebridge. Lenses feature scratch-resistant hardcoat and are available with the Fog-Ban« coating on clear... | |
| "Lightweight protection offers sporty, 1-piece, wraparound unilens made of 100% impact-resistant polycarbonate. Absorbs greater than 99.9% of UV radiation. Features durable frame with integrated side protection and universal nosebridge. Meets... | |
| "Lightweight, nylon frame with superior side and brow protection. Provides 180? clear field of vision, universal nosebridge, high-impact, abrasion-resistant, polycarbonate lens, and adjustable, break-away hang cord retainer. Lenses are available... | |
| "Low-cost safety eyewear for temporary workers or visitors. Features contemporary, wraparound style, increased angular coverage, peripheral vision, molded-in browguard, and vented sideshields. Available uncoated for extra cost savings. The Yukon... | |
| "Magnifiers feature individual bifocal readers molded directly into a clear lens, extended wraparound lens design, and easy lens replacement. Polycarbonate lens blocks 99.9% of UV radiation and features the Ultra-dura« | |
| "Modern style features nylon frame with 5-position ratchet temples and bi-focal magnifiers in (4) diopter strengths. Strong, lightweight polycarbonate lens has 11-base curve and filters out greater than 99.9% of... | |
| "One-piece, wraparound, polycarbonate lens offers unobstructed vision and filters greater than 99.9% of UV radiation. Flexible temples enhance comfort. Non-slip, rubber head grips are notched for a clip-on breakaway cord. | |
|
Uvex FitLogic Safety Glasses > FRAME - Black/silver > LENS - Amber, Ultra-dura > UOM - Each -- S0402
Uvex FitLogic Safety Glasses > FRAME - Black/silver > LENS - Clear, Ultra-dura > UOM - Each -- S0400
|
"Patented MMT-Multi-Material Technology« positions the eyewear for comfort at all contact points, reducing eye strain. Features include temple length adjustment, self-adjusting browbar, precise angle adjustment, and 100% dielectric construction. Lightweight,... |
| "Polarized lenses function similarly to window blinds by blocking vertical light from above or below your line of vision, allowing only the horizontal light to pass through the lens. Features... | |
| "Polycarbonate unilens and wraparound sideshield provide peripheral vision. Includes simple lens replacement system and adjustable Duoflex« temples. Lenses available with Uvextreme« anti-fog coating, Ultra-dura« hardcoat, or Infra-dura« welding tint. Lifetime... | |
| "Popular ""frameless"" safety glasses feature wide, 1-piece wraparound, polycarbonate lens for unobstructed vision and close fit. Flexible, bayonet temples and black, rubber temple sleeves for use with breakaway cords. Lenses... | |
| "Popular frame styles fits a wide variety of head shapes. Features strong, lightweight polycarbonate lens with 11-base curve, adjustable temples and soft gel nosepiece. Filters 99.9% of UV radiation. Meets... | |
| "Protects from dust, wind and sun hazards. Designed with dual tough polycarbonate lens for excellent orbital eye protection and air seal for added comfort, protection and impact absorption. Features high-impact... | |
| "Provides economical, conventional eye protection with integral sideshields and nosebridge. Impact- and scratch-resistant lens absorbs 99.9% of UV light. Adjustable temple length. Meets ANSI Z87.1-2003 High Impact and CSA Z94.3. | |
| "Safety glasses feature the Mossy Oak brand camo print on the frame and offer a wide, optically correct viewing zone. Strong, lightweight, polycarbonate lens provides 99.9% UV protection and also... | |
| "Safety readers are ideal for workers who require extra magnification during close-up work. Adjustable design features soft universal-fit nosebridge, (3) lens angles for custom fit, soft-tip temples and high-impact polycarbonate... | |
| "Single, polycarbonate lens design with contemporary styling, wide coverage and side protection. Fully adjustable temples and lightweight nylon frame. Lenses are treated with the Duramass« scratch-resistant coating, and molded-in nosebridge... | |
| "Single, wraparound lens design with integral sideshields and metal alloy temples. Designed with 15% smaller lens size than the original Blackjack to fit slender facial profiles. Also features spring-hinge temples... | |
| "Sleek, lightweight design offers a comfortable fit for both men and women. Scratch-resistant, hardcoated, polycarbonate lens provides impact resistance and maintains optically correct and distortion-free vision. Economical, wraparound, dual 9.75-base... | |
| "Sleek, sporty and lightweight wraparound frame combines with soft, gel nosepiece for all-day comfort. Scratch-resistant hardcoat protects and maintains optically correct and distortion-free vision. Neck cord included. Meets ANSI Z87.1-2003... | |
| "Sleek, stylish and comfortable protection is now available in a selection of diopters to assist with varying levels of vision impairment. Larger lens design with 8-base curve provides complete wraparound... | |
| "Sleek, unisex design features rubber-tipped temples for a secure fit and distortion-free optics for fatigue-free use. Protector weighs less than 1 oz., providing lightweight comfort. Tough, polycarbonate lens is impact... | |
| "Sleek, wraparound chrome metal frame design. All lenses come with the Duramass« scratch-resistant coating, and some styles are also available with the Duramass AF4« anti-fog coating. Provides 99.9% UV protection. | |
| "Slip-On Sideshields are designed to fit all types of eyewear, making them ideal for visitors and temporary workers. They provide a quick and inexpensive way to ensure lateral eye protection. | |
| "Smooth, semi-rimless design features lightweight and durable aluminum/magnesium frame with wraparound coverage, spring-hinge temples, adjustable nosebridge, and the OCC logo. High-impact polycarbonate lenses absorb 99.9% of UV rays. Includes microfiber... | |
| "Soft, dual-injected temples relieve ear ""hot spots"" for a comfortable wear. Lightweight design and popular unisex styling make these safety glasses a favorite in the workplace. Rugged polycarbonate wraparound lens. | |
| "Sport-styled, protective eyewear offers single, panoramic, polycarbonate lens with molded sideshields and browguard. Features adjustable temples, patented adjustable lens inclination, and universal nosebridge. Choose from the standard flat spatula or... | |
| "Sports a metal frame with spring-hinge temples, lightweight polycarbonate lens with 11-base curve, twin bridge adjustable nosepiece, and non-slip temple sleeves. Lenses filter out 99.9% of UV radiation. Other lens... | |
| "Sports-styled temples feature extra flexible, padded inserts and soft nosepiece. The 9-base, polycarbonate, hardcoated lens provides 180? field of distortion-free vision and 99.9% UV protection. Available with the Fog-Ban« lens... | |
| "Sporty wraparound metal frame design is lightweight and durable. Includes adjustable saddle nose pads for improved fit and flexible rubber temple grips for increased comfort. Dual, 10-base, impact-resistant polycarbonate lenses... | |
| "Strong, functional safety eyewear offers proven features like Duralite« polycarbonate lenses, adjustable temples and integral nosebridge and sideshields. Wraparound eye protection with unobstructed panoramic view and lenses that absorb 99.9%... | |
| "Stylish 9-base, wraparound lens provides 180? of panoramic vision and excellent side and brow coverage. Includes black break-away, adjustable Harley-Davidson« retainer cord. The legendary Harley-Davidson« name is imprinted on the... | |
| "Super-lightweight design offers nearly total eye-orbital seal, flexible bayonet temples and universal nosebridge. Strong, lightweight polycarbonate lens with either the Duramass« scratch-resistant or anti-fog lens coating. Also available uncoated. Filters... | |
| "Temples feature aggressive, chrome/flame emblem with the legendary H-D« Bar and Shield logo, while dual lens design offers tight orbital wrap for a secure. Durable, plastic frame with painted, metallic... | |
| "The 200 Series features semi-rimless design and lightweight, durable aluminum/magnesium frame with wraparound coverage. Other features include: spring-hinge temples, adjustable nosebridge, and the OCC logo on the lens. High-impact polycarbonate... | |
| "The 300 Series offers a full-frame design with contemporary street-styling and lightweight, durable aluminum/magnesium frame with wraparound coverage. Other features include: spring-hinge temples, adjustable nosebridge and OCC logo on temple. | |
| "The dual 9-base, wraparound unilens provides superior optical clarity and peripheral protection. Frameless design with flexible temple length adjustments and spatulite temples. Impact-resistant, replaceable polycarbonate lenses absorbs greater than 99.9%... | |
| "The HD100 Series features contemporary, wraparound sport styling with a dual lens look, molded-in sideshields and browguards, and adjustable spatula temples. The legendary Harley-Davidson« name is imprinted on the frame... | |
| "The HD800 Series features striking mirrored lenses, lightweight construction at just 27 grams, and double, 9-base, frameless design. Harley-Davidson« Bar and Shield logo and trailing flame design on silver temples... | |
| "The RX1000 combines the impact resistance of a strong, lightweight polycarbonate lens with a soft foam lining to create a comfortable seal around the face. Lens has Duramass« AF4 anti-fog... | |
| "The UniSpec II is ideal for visitors, offering low-cost, wraparound protection with a 1-piece, 4-base curve, polycarbonate lens. Features sideshields for added protection. Fits over most prescription glasses and provides... | |
| "The Visio features a 1-piece, wraparound, 8-base curve lens for excellent coverage. Adjustable temples combine with a sleek, lightweight design for comfort. Polycarbonate lens provides 99.9% UV protection. Meets ANSI... | |
| "These sleek and sporty glasses feature lightweight construction, soft touch temples, and single wraparound lens that offers protection from sides and front. Base curve 8 lens. Free neck cord included. | |
| "This splash goggle features a soft vinyl body, (4) cap vents for indirect ventilation, fog free lens, and neoprene headband. Meets ANSI Z87.1-2003 High Impact. Standard pack 20/Bx." | |
| "Towelettes are pre-moistened with the anti-fog and anti-static cleaning solution you need to properly clean your protective eyewear. Each box contains (100) individually wrapped towelettes. Lens cleaning station contains (1)... | |
| "Towelettes easily fit in a toolbox, pocket or glove compartment. Each packet contains (1) 5"" x 8"" high-quality, heavy-duty lens cleaning tissue, pre-moistened with anti-fog, anti-static cleaning solution. Silicone-free formula... | |
| "Transparent PVC body fits comfortably over prescription eyewear, protects against impact and splash, and can be worn with most half-mask respirators. Lenses feature the Duramass« scratch-resistant polycarbonate coating and area... | |
| "Transparent PVC body works with most half mask respirators and protects against impact and splash. Features wide lens for unobstructed field of vision, indirect vents for chemical splash protection, and... | |
| "Two-toned sport style frame. Patented MMT - Multi-Material Technology« for cushioned frame comfort and wraparound, 8-base lens for excellent coverage. Features ratcheting temple angle adjustment, ventilation channels, elastomer nasal pads... | |
| "Ultra-lightweight design features patented ellipsoidal Lexa lens that extends the viewing range, even peripherally. Not bulky like other goggles, Splash GoggleGear offers a contoured, low-profile design. Soft PVC shroud gently... | |
| "VisiClearÃ- anti-fog coating and anti-static characteristics provide excellent optics. Dynaflex« material conforms to the face for superior fit, and Proprietary Cross VentÃ- technology enhances air flow while keeping moisture and... | |
| "Wide viewing area with excellent coverage fits over most prescription eyewear. Bulk-packed for greater value, sold in case quantity. Meets ANSI Z87.1-2003 High Impact and CSA Z94.3. Standard pack 10/Bx."... | |
| "Wraparound lens design closely follows the contours of the face for complete coverage without the need for sideshields. Tough, Duralite« polycarbonate lens provides wide viewing area, and adjustable lens angle... | |
| Attractive sunglass styling in an extremely lightweight design. Polycarbonate lens protects against scratches and provides 99.9% UV protection. Also features flex point temples for added comfort and stability. Base curve... | |
| Classic frame design features a single lens for unobstructed vision and resilium/nylon construction for rugged durability. Polycarbonate lens with integrated sideshields blocks 99.9% of harmful UV radiation. Adjustable click-to-fit temples... | |
| Combines protection and comfort with wide wraparound lenses and padded temples. Impact-resistant lenses provide 99.9% protection from UVA and UVB radiation. Meets ANSI Z87.1-2003 High Impact. Standard pack 12/Bx. | |
| Dielectric eyewear features sleek wraparound lens for excellent orbital seal and protection from side impacts. Ensures wearer comfort with TPR (Thermal Plastic Rubber) temple inserts for enhanced grip. Provides 99%... | |
| Each goggle utilizes IRUV shade 5 filter lens and is built to offer long-lasting performance. Several style options available. Meets ANSI Z87.1-2003 High Impact. | |
| Economical solution to providing proper safety eyewear for visitors. The impact-resistant Duralite« polycarbonate construction features wraparound design and integral sideshields for proper coverage and protection. Regular size fits over most... | |
| High-performance construction provides extreme heat resistance. Goggles will not melt, drip, or ignite at 350 for 5 minutes. Features pivoting headband adjustment and comfort-cushioned eyecups with adjustable open-close side vents. | |
| Lightweight design with sport temples and soft temple tip pads provide secure, wraparound fit. Also features molded universal nosebridge, 9-base polycarbonate hardcoated lenses that provide 180 field of distortion-free vision,... | |
| Lightweight, nylon frame with superior side and brow protection. Provides 180 clear field of vision, universal nosebridge, high-impact, abrasion-resistant, polycarbonate lens, and adjustable, break-away hang cord retainer. Lenses are available... | |
| Lightweight, nylon frame with superior side and brow protection. Provides 180? clear field of vision, universal nosebridge, high-impact, abrasion-resistant, polycarbonate lens, and adjustable, break-away hang cord retainer. Lenses are available... | |
| Plastic (VP) is ideal for inside or short-term outside use. Has a UV resistance of 1-3 years. Made of .055ö thick polyethylene with a non-glare finish.Aluminum (VA) is ideal for... | |
| Provides unobstructed field of vision and can be worn with most half-mask respirators. Transparent PVC body permits comfortable fit over prescription eyewear while protecting against impact and splash. Meets ANSI... | |
| Safety glasses incorporate 10-base curve lens made from strong polycarbonate to provide impact resistance and maximum coverage. Soft rubber nosepiece and temples cushion the face while minimizing slippage. Lenses come... | |
| Sleek design and effective eye coverage make Nomads a favorite among workers. Lightweight construction with detachable sideshields and universal bridge. Meets ANSI Z87.1-2003 High Impact. Standard pack 12/Bx. | |
| Sports-styled temples feature extra flexible, padded inserts and soft nosepiece. The 9-base, polycarbonate, hardcoated lens provides 180 field of distortion-free vision and 99.9% UV protection. Available with the Fog-Ban« lens... | |
| Sporty design features contemporary wraparound styling with molded-in sideshields and browguards. Lenses available with either Uvextreme« anti-fog coating or Ultra-dura« hardcoat. Features lifetime frame guarantee and adjustable spatulite temples to... | |
| Streamlined frames fit and complement most facial sizes. Durable nylon construction features vented temples with color accents for comfort and style. Impact-resistant lenses provide scratch resistance and absorb 99.9% of... | |
| Stylish looking protection at an economical price is ideal for visitors or temporary workers. Features single 9.5-base curve lens with molded nosepiece. Meets ANSI Z87.1-2003 High Impact. CE Certified. Standard... | |
| The 4400 Stargaze features 8-base single curve lens and non-adjustable temples for a universal fit. Lightweight 1-piece spectacle weighs less than 1 oz. and eliminates the need for replacement lenses. | |
| The 6200 Bold Professional features 6-base single curve lens and airflow sideshield design. Bow-flex bayonet style temples with ergo-grip and soft-fit nosebridge contribute to long-lasting comfort. Specially designed lens channel... | |
| This smaller style offers wraparound design for excellent peripheral vision and side protection. Polycarbonate lens blocks 99.9% of UV rays and features the exclusive Duramass« scratch-resistant coating. Meets ANSI Z87.1-2003... |
| Next >> |