State Safety & Compliance Datasheets for Wipes and Wipers
Wipes and wipers include wet, dry, and biocide-saturated microfiber cloth, paper, foam, and nonwoven sheets for medical, fiber optic, laboratory, electronic, and other critical cleaning applications.
Wipes and Wipers: Learn more
| Product Name | Notes |
|---|---|
| "Designed for light-duty general use. Strong, yet soft enough for personal use. White." | |
| "Designed specifically for rubber respirator facepieces and other personal safety equipment. Large (5"" x 8""), individually foil-packaged towelettes contain 70% Isopropanol. Box is designed as a wall-mounted dispenser, or can... | |
| "DuPontÃ- RelyOnÃ- antiseptic hand wash products are ready-to-use products that offer an easy and effective way to disinfect hands and reduce the spread of germs that can cause disease and... | |
| "DuPontÃ- RelyOnÃ- disinfectant spray and wipes are isopropanol-based, ready-to-use products that are compatible with most surfaces and leave no residuals. When used as directed, disinfectant is tuberculocidal, bacteriocidal, virucidal, and... | |
| "Economical towelettes clean and sanitize with 62% ethyl alcohol, the same active ingredient as PURELL Instant Hand Sanitizer. Individually wrapped.* PURELL is a trademark of Johnson & Johnson and is... | |
| "Individually packaged in convenient, leak-proof, foil pouches. Formulated with 30% DEET to repel mosquitoes, ticks, fleas, chiggers, black flies and deer flies. 8"" x 5""." | |
| "Non-linting, durable wipes are textured for superior cleaning. Sanitize hands while wiping away light soils and dirt. Kills 99.99% of most common germs. Convenient and easy-to-use.* PURELL is a trademark... | |
| "Oil-free, non-greasy, water- and sweat-resistant towelettes with aloe vera and vitamin E. Sized at 8"" x 5 1/2"" with enough sunscreen to cover arms, legs, face and neck. Individually packaged... | |
| "Soft, absorbent towels that perform like a cloth. Packed in POP-UP* box with handle to keep rags clean while carrying to jobsite. White." | |
| "Super-strong towels absorb liquids, oils and grease, even when wet. Ideal for changing oil, refilling fluids and general auto maintenance. Blue." | |
| "Use with 3MÃ- Respirators 5000 Series, 3MÃ- Facepieces 6000 Series or 3MÃ- Facepieces 7000 Series with bayonet filter holders. Designed to protect against a variety of gases, vapors and particulate... | |
| "WYPALL* waterless hand wipes offer the durability of a towel and a hand cleaner combined, dispensed from a handy bucket. Pre-moistened hand-cleaning wipes are waterless and may be used anywhere. | |
| "WYPALL* X60Wipers bring the absorbing power of HYDROKNIT* technology to a lighter-weight wiper. Reinforced for extra scrubbing and cleaning power, making them tough enough for big jobs yet soft enough... | |
| "WYPALL* X80 Wipers are made with HYDROKNIT* fast-absorbing material, providing superior oil and water absorbency. Easy-to-handle and convenient box keeps towels clean and dry, dispensing when you need them. Ideal... | |
| Alcohol Wipes | |
| Antiseptic Wipes | |
| D-Wipe Towels are convenient, portable, one step cleaning and metal removal at your fingertips.Quickly lift, remove and safely hold heavy metal residue without smearing.Soft D-Wipe Towels are saturated with a... | |
| D-Wipe Towels are convenient, portable, one step cleaning and metal removal at your fingertips.Quickly lift, remve and safely hold heavy metal residue without smearing.Soft D-Wipe Towels are saturated with a... | |
| PVP Iodine Wipes | |
| The D-Lead Test Kit immediately and easily detects lead on the skin, personal protective equipment, tools, instruments and most other surfaces.D-Lead Solution 1 (Developer) is used in combination with D-Lead... | |
| Wound Wipes |