State Safety & Compliance Datasheets for Fall Arrest Systems
Fall arrest systems prevent personnel from falling in construction sites, factories, etc.
Fall Arrest Systems: Learn more
| Product Name | Notes |
|---|---|
| "An all-in-one kit designed specifically for the construction industry. The kit comes complete with everything workers will need to keep them safe and secure. Complete with universal-sized (L/XL) harness with... | |
| "Body belt harness accessory for attaching tools. Black web belt (1 3/4"") with tongue buckle. Size: universal (L/XL). Not to be used for fall protection." | |
| "Body belts are used to maintain a worker's position in operations such as setting forms and tying rebar. Belts are for positioning only and not intended for fall protection. Features... | |
| "Commonly used in conjunction with a tie-off point, normally an I-beam, column, rebar, scaffolding, roof truss or other structural member. An anchorage connector is used to join the connecting device... | |
| "Comprehensive kit created for roofing fall protection. Includes a full body, universal-sized harness with tongue buckle leg straps, 3' shock-absorbing lanyard, reusable roof anchor with D-ring attachment, 5/8"" trailing rope... | |
| "Contracts from 6' to 4' to greatly reduce the chances of tripping, snagging or dragging. Includes a special woven shock absorbing inner core that smoothly expands up to 42"" to... | |
| "Convenient, twist-lock carabineers have an unlimited number of uses." | |
| "Corrosion-resistant stainless steel and aluminum internal components extend the service life and reduce replacement costs of this heavy-duty SRL. The unique side payout design reduces wear on the entry guide... | |
| "Designed specifically for tie-back use. Lanyards include: SoftStop« shock-absorber pack, locking Miller 5K« snap hook, locking snap hook (3/4"" gate opening), and heavy-duty Cordura« nylon webbing. BackBiter is available in... | |
| "Designed to be attached to the workerÆs waist belt while still allowing enough freedom of movement to perform the task at hand. Tools may be attached using the carabiner or... | |
| "Designed to protect workers from falls caused by electric arc-flash and arc-blast exposure when working at heights or in confined space applications near energized electrical sources. Specially-woven shock-absorbing inner core... | |
| "Easily and securely connects horizontally to I-beam and H-beam flanges providing a single worker with a moveable anchor system. Once attached, the anchor easily slides along the beam with the... | |
| "Establish a safe anchor point by inserting the anchor into a properly-sized, cured concrete hole. A safe anchor point is established by drilling a hole in cured concrete and inserting... | |
| "Full body harnesses feature a sliding back D-ring which keeps worker in an upright position in the event of a fall. Lightweight, durable webbing provides all day comfort and dependability. | |
| "Ideally suited to a variety of construction, industrial, warehouse, utility and confined space applications. The compact design with double swivels (on snap hook and on top of unit) make the... | |
| "Includes the shock-absorber pack as an integral part of a standard lanyard. In the event of a fall, the pack expands to 3 1/2' to reduce fall forces to at... | |
| "Lanyard includes a special woven shock-absorbing inner core that smoothly expands up to 42"" to reduce fall arrest forces. Outer heavy-duty tubular jacket serves as a backup web lanyard. Unique... | |
| "Lanyard provides a means of connection between the back D-ring of a full body harness and a qualified anchorage and anchorage connector. The energy absorber keeps fall arrest forces below... | |
| "Lightweight and feature durable polyester sheathing for increased abrasion and UV resistance. Includes a highly visible deployment tag and pouchless design for added comfort. Lanyard has all the standard features... | |
| "Lightweight at only 4 1/2 lbs. with a 400 lb. load capacity and easy, single hand installation. Low friction wear pads with Teflon« eliminate metal-to-metal contact and allow the unit... | |
| "Lightweight design with a working capacity of 400 lbs. Constant lock-up rate prevents any erratic, ""jerky"" lock-up. Internal load indicator alerts user that the unit has been involved in a... | |
| "Lightweight harness features blue, flame-retardant Nomex« webbing to protect against weld splatter while the special inner Kevlar« core adds strength and high-temperature resistance. Rated to 400 lbs. capacity when using... | |
| "Miller DualTechÃ- webbing offers the durability and fire-retardant properties of Kevlar« on the outer side, with softer fire-retardant Nomex« on the inside of the webbing. PivotLinkÃ- design allows freedom of... | |
| "Provides a secure point of attachment for concrete construction applications. Includes protective sheath, durable polyester webbing with 5,000 lb. minimum breaking strength and 400-lb. capacity. Meets all applicable OSHA and... | |
| "Provides comfortable protection due to its lightweight components and durable webbing. The vest style harness, with optional hip D-rings for work positioning, fits a wide range of body types and... | |
| "Provides comfortable protection in extreme conditions due to its super lightweight features. Available in vest styles with optional D-Rings for work positioning and fits a wide range of body types... | |
| "Provides the necessary equipment vital to safety on the jobsite. The harness features a sliding back D-ring which keeps worker in an upright position in the event of a fall. | |
| "Provides workers a safe and effective method of tethering tools and helping to prevent dropped tools. A dual carabiner lanyard made with stretch cord surrounded by tubular nylon webbing and... | |
| "Revolution Construction Harnesses feature many new innovations including Type 10 webbing, mating buckle chest straps, cam buckles, stand-up D-ring, self-contained label pack, web finials, and an integrated back and shoulder... | |
| "Self-retracting 11' web lanyard with a quick activating braking system limits a free fall to inches. In contrast to shock absorbing lanyards, the fall limiter eliminates the need for extended... | |
| "Significant features include ErgoArmorÃ- semi-flexible back shield for protective impact resistance, DualTechÃ- webbing with shape-retention memory which conforms to body surface,PivotLinkÃ- connection design for greater comfort in bending mobility, and... | |
| "Specially designed SofStop« shock absorber with blue, flame-retardant Nomex« cover and heavy-duty Kevlar« back-up strap. Woven inner core that smoothly expands for greater shock absorption. Features 6Æ length, 1/4ö cable... | |
| "Specially designed to be wrapped around beams to form a secure anchor point for lanyards or other connecting devices. Made from 2"" webbing for maximum strength, this strap features a... | |
| "Specifically designed for use in construction, this lightweight harness uses non-stretch webbing and features a unique combination back D-ring pad/shoulder pads that minimize discomfort and stress around the neck and... | |
| "SRL has (3) continuously moving, independent braking mechanisms to prevent freezing in icy or corrosive conditions. A 4 1/2' per second locking speed and built-in shock absorber limit fall arrest... | |
| "Stainless steel rope grab with an attached 4' Manyard« Shock-Absorbing Lanyard. Accommodates 3/4"" or 5/8"" rope tunnel. Rope grab meets applicable OSHA, ANSI and CSA Z259.2.1-98 standards.Ships Direct F.O.B. Mfg."... | |
| "The aerial lift boom strap is made of 2"" webbing and includes a sliding D-ring for proper placement on booms. Includes adjustable buckle that easily tightens into position.Ships Direct F.O.B. | |
| "These 6' lanyards have a built-in woven inner core, which smoothly expands up to 42"" to reduce fall arrest forces, while the outer jacket serves as a back-up web lanyard. | |
| "These lightweight body shock absorbers are low-profile and include a clear, durable protective cover over the labels to increase service life and allow for easy inspection. Features include a tear-tape... | |
| "This energy-absorbing lanyard is designed to stretch to a 6' length. When relaxed, it stays close to the body, reducing the possibility of trips and snags." | |
| "This lightweight, 9' compact design fall limiter requires less fall clearance, offers greater mobility and reduces tripping hazards. There is greater versatility through dual operation; attach directly to the harness... | |
| "This patented harness webbing features specially formulated webbing that stretches to provide greater comfort, improved safety and increased productivity. Solid-colored leg straps for easier donning. Back strap prevents user from... | |
| "This roof anchor is designed to provide permanent anchorage points when securely installed on wood, roof or vertical walls. Constructed of stainless steel, this powerful anchor is intended to provide... | |
| "This SRL offers a fast-acting brake mechanism that features a durable, well-engineered high-impact thermoplastic housing to increase service life and rugged, impact-absorbing, protective bumpers for added durability. An integral load... | |
| "This temporary horizontal lifeline system is used as an anchorage connector and is designed for quick and easy installation and removal. Made with a 12-strand rope that will not hackle... | |
| "Utilizes a carabiner with a 5000 lb. gate strength in any direction that allows it to be tied back directly to the lanyard. Unique carabiner body shape helps avoid confusion... | |
| "Web lifeline is lightweight and durable, making it ideal for overhead installation in construction and general maintenance applications. Limits a free fall to less than 2'. Features 1"" webbing, corrosion-resistant... | |
| "When contracted from 6' to 4', the StretchStop Lanyard minimizes the chances of tripping. The integral SofStop shock absorber pack is specially designed with a woven inner core that smoothly... |