"Fuel2 features a streamlined geometry to complement most facial shapes, durable nylon frame construction, soft touch nosebridge for enhanced comfort, and high impact-resistant lenses that provide scratch resistance and absorb 99.9% of UV radiation. Includes lanyard and microfiber bag. Large lens style also meets CSA Z94.3 Standards. Meets ANSI Z87.1-2003 High Impact. Standard package 10/Bx.**PE**3M E-1 Warning"
State Safety & Compliance | |
---|---|
Product Category | Eyewear |
Product Number | 11653-00000 |
Product Name | Fuel2 Safety Glasses > FRAME - Silver > LENS - Clear, anti-fog > UOM - Each |