State Safety & Compliance Datasheets for Safety Gloves
Safety gloves are personal protective equipment worn over the hands to protect users from adverse processes or environments. They come in a variety of designs to support their breadth of utility.
Safety Gloves: Learn more
| Product Name | Notes |
|---|---|
| "A 14ö aluminized welding glove made from side split cowhide leather. Reflects 95% of radiant heat offering wearers a high level of protection and comfort. Features aluminized PFR rayon with... | |
| "Accelerator-free disposable nitrile gloves. PPE-conscious, latex-free protection does not promote Type IV dermatitis. Hi-viz green color is great for jobs where increased visibility and color-coded operations are critical. Provides secure... | |
| "All top grain goatskin construction for abrasion resistance. Double reinforced finger tips maximize protection. Double palm extends to base of fingers. Clute cut design improves thumb and finger mobility. Additional... | |
| "All-purpose gloves.Two-way, form-fitting stretch spandex top increases ventilation, comfort and fit. Elastic cuff provides ease of donning and secure fit. Genuine leather on the thumb, index, middle, and ring fingertips... | |
| "Black Kevlar« knit shell offers exceptional cut, slash and abrasion resistance. Premium split leather palm and thumb crotch provide solid abrasion/puncture resistance and improved grip in wet and oily applications. | |
| "Breathable, lightweight inspector gloves. Reversible, unhemmed gloves are ideal for light-duty applications." | |
| "Carton contains (40) pair pre-packed regular hand warmers or (30) large warming packs. Retail-ready, high-impact display is ideal for sports, checkout counters, seasonal/holiday gifts, back-to-school items, or travel/reward premiums. Large... | |
| "COMFOflex lining is flame-retardant air cushion insulation. Cotton fleece lining absorbs moisture for maximum comfort. Palm and fingers are designed for excellent dexterity, fit and flexibility. Designed for strength and... | |
| "Comfortable and durable drivers gloves. Constructed from full grain deerskin. Offers a close, snug fit for comfortable hand protection." | |
| "Comfortable gloves with a secure fit. Features elastic cuffs with hook and loop closures, and concealed interior seam. Lycra« panels between fingers allow free movement and prevent bunching. Dual-layered silicone... | |
| "Comfortable, form-fitting gloves designed to handle a wide variety of tasks. Duraclad« reinforced thumb, saddle and fingertips. One-piece Clarino« synthetic leather palm and abrasion-resistant double-stitched Duraclad palm pads. Breathable flexible... | |
| "Comfortable, long-wearing replacement for cotton or leather gloves. Nitrile-impregnated fabric provides snag, puncture, abrasion, and cut resistance. Provides superior dry grip. Silicone-free, light and comfortable to wear. Fully launderable, with... | |
| "Constructed from top quality genuine leather, plus Visco-Elastic Polyurethane Polymer (V.E.P.P.) gel inserts. Effectively dampen and attenuate harmful vibrations, shield, absorb and dissipate repeated impacts and shocks, and reduce the... | |
| "Constructed of 100% nitrile. Contains no fillers, silicones, or plasticizers. Only 4-mil thick. Provides three times the puncture resistance of competitive latex or vinyl gloves. 9 1/2"" long." | |
| "Constructed of b/c grade cow leather. Features include: double-stitch shirred elastic back and keystone thumb. Gunn pattern. Offers a high level of comfort, flexibility and dexterity. Cream." | |
| "Constructed of shoulder split cowhide for unmatched durability. Striped cotton back with elastic band provides a comfortable and snug fit. Rubberized, 2 1/2"" safety cuff provides added protection by keeping... | |
| "Constructed using DuPontÃ- Kevlar« brand fiber for high tensile strength. Blue, textured latex-coated gloves will not melt, ignite or conduct electricity, and offer excellent grip. Ideal for glass handling, canning,... | |
| "Cut-resistant gloves coated with foam nitrile. Excellent choice when working with sharp-edged materials and tools. Kevlar« lining provides a comfortable fit with excellent protection from nicks and abrasions, and the... | |
| "Designed for the ultimate in dexterity and comfort and with rugged construction. Three-layer construction features tough leather shell, flame-retardant insulating and cushioning layer, and fleecy, flame-retardant liner to absorb sweat. | |
| "Designed with a nylon seam-free liner combined with a tacky flat-dipped nitrile coating, these gloves provide hand protection for a wide variety of uses. Provides outstanding dexterity and grip. Indicate... | |
| "Designed with DuPontÃ- Kevlar brand fiber for high tensile strength relative to its weight. Comfortable, cotton-lined gloves will not melt, ignite or conduct electricity. Offers 18% greater cut resistance than... | |
| "Dexterity, tensile strength, and elasticity in 20-mil thick gloves. Provides chemical, snag, puncture, abrasion, and cut resistance. Embossed design provides excellent grip on wet or dry surfaces. 12"" long. Component... | |
| "Disposable nitrile gloves feature a stealth black color, textured fingertips and an accelerator-free formulation. ESD properties make them ideal for applications requiring uncompromising tactility and dexterity. Made in USA." | |
| "Double palm work gloves feature durable, pliable side split cowhide. Yellow canvas back with elastic band and 3ö rubberized safety cuff keeps the glove snug and in place. Fleece, cotton-lined,... | |
| "Double-dipped textured PVC coating for a sure grip. Foam insulated to keep hands warm and dry. Resistant to abrasions, oil, acids, chemicals and caustics, with special liquid-resistant coating for flexibility... | |
| "Durable cotton gloves. Flexible, hardworking gloves can withstand extreme temperatures up to 400?F (intermittent contact). Patterned nitrile coating on both sides offers exceptional grip for handling wet, oily or slick... | |
| "Durable, premium side split cowhide. Cotton/foam lining provides insulation. Double reinforced thumb. Welted fingers protect stitching. Lock-stitched with Kevlar« thread for added strength. 14ö length. Blue." | |
| "DURO task gloves have a natural rubber-coated palm and cotton/polyester liner. Offers the necessary hand protection with comfort and provides a secure grip. Indicate size when ordering: 7(S), 8(M), 9(L),... | |
| "Economical hand and product protection. Clear, 5-mil thick PVC gloves offer nearly ""bare hand"" dexterity and sensitivity. Lightly powdered. Component materials comply with FDA regulations for food contact." | |
| "Ergonomically designed gloves provide cut, abrasion and puncture resistance. Soft, gray, seamless poly/cotton knit liner. Palm-dipped with a textured, natural rubber coating for a superior wet and dry grip. Uncoated... | |
| "Exam gloves contain no natural rubber latex. Ambidextrous, 9 1/2"" long, powder-free gloves are 6-mil thick with textured fingertips and a beaded cuff." | |
| "Features a reversible pattern and color-coded hem to identify sizes. Can be used as gloves or glove liners. Ideal for use in refrigerated areas, food processing, general maintenance, parts handling,... | |
| "Features cowhide split palm, polar fleece back and ColdBlockÃ- poly/cotton blend lining. Combines warmth, comfort and durability to provide all day hand protection." | |
| "Features DuPontÃ- Kevlar« shell. Resistant to cuts, slashes, punctures, and heat. Full leather palm provides excellent wet and dry grip. Reinforced thumb crotch helps extend the gloveÆs life and prevents... | |
| "Features grain pigskin, 3MÃ- reflective tape, 2 1/2ö knit wrist, and Thermosock« lining." | |
| "Features include 2-ply fingertips and thumb that reduce wear and increase protection. Concealed interior seam-stitching to prevent snags and 2-way spandex padded back for added flex and comfort. Palms are... | |
| "Features lightweight nitrile (NBR), and a thin coating on 100% cotton or jersey interlock lining for tactility and dexterity. Ideal for light to medium fabrication, material handling and maintenance." | |
| "Features natural rubber which provides exceptional abrasion resistance. Textured palm adds durability and grip, and provides excellent comfort and fit. 10-gauge cotton/polyester shell." | |
| "Flat-dipped nitrile gloves. Sponge nitrile produces an extra-absorbent dip that conforms and adheres to the nylon shell. The result is a glove that absorbs oil and grease while delivering a... | |
| "Foamed PVC palm coating on seamless nylon shell. Offers abrasion resistance, tactility and dexterity combined with excellent wet and dry grip and inherent impact and vibration absorption. Great general purpose... | |
| "Full featured welding gloves with WE WELD AMERICA logo on cuff. Durable premium side split cowhide leather. Cotton/foam lining provides insulation. Double reinforced thumb. Welted fingers protect stitching. Lock-stitched with... | |
| "Fully coated nitrile gloves. Specially designed polymer formulation incorporates exclusive grip technology and seamless knit liner to create a glove that offers a snug fit and all day comfort. Chemical... | |
| "Gloves are supple, breathable. Durable synthetic leather palm provides firm grip. Features easy-on/off elastic cuff, Lycra« insert panels between fingers, ultra-snug form-fitting two-way stretch spandex construction, reinforced synthetic leather thumb... | |
| "Gloves provide dexterity and durability. Features include 100% cotton interlock lining, nitrile palm coating and knit wrist. All styles labeled with CE Performance test results. Treated with Actifresh«." | |
| "Heavy duty top grain cowhide MIG welding gloves. Unlined, with 4"" cuff for added protection. Wing thumb and seamless forefinger provides comfort. Lock-stitched with Kevlar« thread for added strength. Pearl."... | |
| "Heavy, select chrome-tanned, side-split leather gloves. Absorbent fleece lining fully in-sewn on thumb and little finger. Sewn with super strong heat-resistant DuPontÃ- Kevlar« thread. Full feature Gunn pattern." | |
| "Heavy-duty leather palm work gloves constructed of durable shoulder split cowhide. Patched double palm is fleece cotton lined to provide an added layer of comfort and protection. Striped, canvas back... | |
| "Heavy-duty, neoprene gloves with a unique wrinkle finish provide a positive wet grip and heat protection. Sanitized« gauntlet design offers superior chemical and oil resistance. Made in USA." | |
| "Hi-viz gloves feature a yellow thermal terry liner for insulation against temperatures as low as - 25?C or 13?F. Bright blue crinkled palm provides added grip, and the ergonomic design... | |
| "High endurance gloves designed with extra padding for protection against long term stress and fatigue that can occur when using tools and heavy equipment. Gloves feature embossed, molded neoprene wrist... | |
| "High performance, multi-purpose gloves with added padding and protection. Features redesigned fingertip pattern, Lycra« panels between fingers, embossed Airprene knuckle panel, TPR (Thermal Plastic Rubber) top, synthetic leather palm with... | |
| "High-performance nitrile compound construction. Gloves wonÆt swell, weaken, or degrade when exposed to aromatic and petroleum solvents, caustics, or animal fats. Embossed finish protects against snags, punctures, abrasions, and cuts. | |
| "HyFlex 11-624 gloves feature an exclusive yarn combination of DSM Dyneema«, spandex and nylon. They offer a high degree of cut protection, yet are lightweight, cool, comfortable and highly flexible. | |
| "Industrial-grade vinyl gloves feature rolled cuffs. Ambidextrous, 5-mil thick, non-sterile gloves are made with FDA-compliant materials for use in food processing applications. Lightly powdered." | |
| "Industrial-grade, 5-mil thick unsupported latex gloves offer great dexterity. Non-sterile, disposable, ambidextrous gloves made with FDA-compliant materials for use in food processing applications. Lightly-powdered with a smooth grip. Dispenser box... | |
| "Knit-lined, dipped gloves with color-coded cuffs. Where dexterity is the key factor, these gloves are the perfect choice. Ideal for the electronics industry. Indicate size when ordering." | |
| "Knit-lined, dipped, foam gloves provide comfort and protection. Patented foam coating is resistant to snags and abrasions, and provides excellent grip in light oil applications by channeling the oil away... | |
| "Lightweight deerskin split leather enhances dexterity. Unlined to maximize tactility. 4"" cuff for added protection. Lock-stitched with Kevlar« thread for added strength. Straight thumb. Pearl." | |
| "Lightweight, thin, stretchy 100% nylon shell gloves provide the ultimate fit and comfort. Cool, comfortable lining reduces perspiration, providing long wearing hand protection. PureFit gloves provide excellent dexterity and tactile... | |
| "Lightweight, unsupported, natural latex gloves. Offers flexibility, dexterity and tactility. Features a tractor-tread finish for a secure grip. Chlorinated to provide extra case-hardened chemical resistance, and easier donning and doffing. | |
| "Low cost, high quality hand protection for use in a variety of general-purpose work application, or just for keeping hands warm in cold environments. Features red-lined brown jersey in Clute... | |
| "Made from thick and pliable top-grain pigskin with a high level of abrasion and oil resistance. Features 4"" cuff, welted thumb stress points and fully Kevlar« sewn seams. Gunn cut... | |
| "Made with a 100% nylon shell and polyurethane-dipped palm and fingers. Comfortable, flexible 13-gauge gloves. Good tactility. Ideal for use in general maintenance applications. Gray." | |
| "Mechanics gloves featuring AmaraÃ- washable synthetic leather for palm and fingers. Won't slip, even when wet, or harden after drying and is unaffected by hydraulic fluids. Reinforced thumb/index web area... | |
| "Medium weight cotton/polyester blend shell with a natural rubber coating. Cost-effective blend provides abrasion resistance. Offers a secure grip in oily applications. Seamless construction eliminates uncomfortable seams that can tear,... | |
| "Mid-level dexterity and sensitivity combine with moderate chemical protection at an economical price. Gloves are 17-mil thick and feature a pebble-embossed design for added grip on wet or dry surfaces. | |
| "Natural rubber gloves feature a thick insulated shell for heavy-duty work, providing abrasion resistance and secure grip in wet applications. 10-gauge, acrylic/cotton/polye ster blend insulated shell with latex-dipped palms." | |
| "Nitrile disposable gloves. Available lightly dusted with USP grade cornstarch. Ambidextrous, 9 1/2"" long. 21CFR and 170-199 compliant. Made in USA." | |
| "Nitrile gloves provide hand protection while eliminating the Type 1 allergic reactions associated with natural rubber latex. Gloves are 6-mil thick and both USDA and FDA approved for food handling. | |
| "Offers comfort and breathability in general-purpose applications. Features include absorbent cotton canvas in a Clute pattern, with a straight thumb." | |
| "Offers excellent cut protection without losing dexterity or tactility. 15-gauge shell blended of silicone-free nylon/spandex with a proprietary bi-polymer coating for durability and softness. Applications include food processing, glass handling... | |
| "Offers high permeation resistance to water vapor, gases and toxic chemicals. Resists oxygenated solvents and most oxidizing chemicals. Designed to provide both tactile sensitivity and manual dexterity. Butyl gloves are... | |
| "Orange and yellow flames design. General maintenance work gloves keep hands clean and safe from incidental abrasion. Reflective Harley-Davidson« Bar and Shield logo patch.?2009 H-D, All Rights Reserved. Manufactured by... | |
| "Orange racing stripe design. General maintenance work gloves keep hands clean and safe from incidental abrasion. #1 Racing patch features the Harley-Davidson« Bar and Shield logo.?2009 H-D, All Rights Reserved. | |
| "PowerFlex Plus gloves provide cut, abrasion and puncture resistance while ensuring a superior wet and dry grip. Ergonomically designed gloves feature a seamless Kevlar« knit lining. Palm dipped with a... | |
| "Precision-blended cotton/polyester shell can be laundered or dry-cleaned with minimal shrinkage. Nitrile palm coating provides a sure grip, good abrasion resistance and longer life. Meets a variety of applications. Versatile... | |
| "Premium elkskin gloves feature reinforced thumb for durability in this high-stress area. Lock-stitched with Kevlar« thread for added strength. Welted fingers protect stitching, and unlined palm enhances dexterity. Cotton/foam-lined back... | |
| "Premium elkskin. 14ö gloves feature reinforced thumb for added durability in this high-stress area. Lock stitched with Kevlar« thread for added strength. Welted fingers protect stitching, and unlined palm enhances... | |
| "Premium heavy weight top grain pigskin. Great in wet and oily conditions. Unlined palm for dexterity. Cotton/foam-lined back provides added heat protection. 4"" cuff. Straight thumb with added reinforcement strap. | |
| "Premium quality top grain cowhide. Gunn cut, unlined. Keystone thumb. Double stitching on forefinger provides extra strength. Pearl." | |
| "Premium quality top grain cowhide. Gunn cut, unlined. Straight thumb for best grip. Double stitching on forefinger provides extra strength. Pearl." | |
| "Premium top grain goatskin. Excellent abrasion resistance and tensile strength. Keystone thumb, unlined. Double stitching on forefinger provides durability. White." | |
| "Protection and comfort in moderate heat applications. Non-woven felt insulation and full-length heat barrier offers protection, while 2-piece construction eliminates seams to provide better finger comfort, dexterity, and flexibility. Exclusive... | |
| "Protects against cuts, heat, and fire. Five times stronger than steel on an equal weight basis. Made from 100% DuPontÃ- Kevlar« brand fiber. Offers excellent cut resistance, will not support... | |
| "Provides hand protection with resistance to cuts, snags and abrasions. Nitrile material resists most common solvents, oils and acids for dependable, long-lasting protection. Available with either a sanitized or flocked... | |
| "PureFit gloves in lightweight Dyneema« offer excellent cut, slash and abrasion resistance and superior dexterity. Features a polyurethane full palm coating for increased grip." | |
| "Resistant to a wide range of chemicals, including oils, acids, solvents, and caustics. Interlock knit cotton lining and flexible neoprene coating stretch to provide a snug fit, and allow easy... | |
| "Rubber latex gloves feature a patterned grip and conspicuous blue color preferred by the poultry and food processing industries. Superior tactile sensitivity and dexterity, as well as good chemical, snag,... | |
| "Rugged work gloves made from pliable, top grain pigskin. 3ÆÆ safety cuffs provide additional coverage and protection." | |
| "Seamless knit gloves offer good cut and abrasion resistance. PVC palm and fingers provide good to excellent tactile sensitivity. 15-gauge stretch nylon shell offers great dexterity. Air-Infused HPT (Hydropellent Technology)... | |
| "Shallow-dipped, nitrile-coated gloves. Cut-resistant shell made from Kevlar« fibers spun with stretchable, breathable Lycra«. Sponge-nitrile technology absorbs oil and water, providing the same grip and handling as in dry jobs. | |
| "Silicone-fused palms create a super tacky grip on smooth surfaces, such as corrugates, glass, metal or wood. Snug TugÃ- pull tab and wrist protection. Reinforced Gorilla GripÃ- thumbs and saddles. | |
| "Sleek, black poly/cotton knit shell is comfortable and breathable for extended wear. Dipped, natural rubber coating aids in abrasion and puncture resistance, while providing grip in both wet and dry... | |
| "Slip-on, vinyl-coated gloves provide superior grip and liquid repellency, yet breathes for ventilation. Interlock knit lining stretches for a snug fit. Machine washable. WonÆt shrink, stiffen, or lose their grip. | |
| "Special nitrile (NBR) compound provides excellent protection against abrasions, punctures, cuts, snags and resistance to a broad range of solvents, animal fats and other chemicals. Case hardened finish eases donning... | |
| "Standard weight work gloves made from 100% DuPontÃ- Kevlar« for strength, durability, and cut resistance. Double-sided PVC dot coating offers secure grip in addition to increasing the gloveÆs abrasion resistance... | |
| "Supple, top grain deerskin. Unlined. Incredible ""all day"" comfort. Double stitching on forefinger provides extra strength. Keystone thumb. Gold." | |
| "Supported nitrile gloves offer comfort and protection. Nitrile offers resistance to cuts, snags, abrasions and punctures. Out-performs natural rubber, neoprene and PVC when exposed to solvents, caustics and animal fats. | |
| "T-Flex Plus is a 13-gauge glove made of HPPE engineered fibers, plated with Thermax« for unmatched stretch, comfort and warmth. Dotted coating helps to ensure a secure grip. Available uncoated... | |
| "Take hide thatÆs tanned to withstand the added abuse that cold winter weather brings, replace the inner liner with soft, warm fleece, put an insulating layer of poly-fiber and polypropylene... | |
| "These 4-mil, 9 1/2ö powder-free gloves are a perfect solution for wearers who require the barrier protection found in disposable nitrile. Ideal for industrial applications such as automotive, janitorial and... | |
| "Thin, lightweight 15-gauge gloves constructed from high performance, cut-resistant fibers. FDA 21CFR approved as an under-glove for meat cutting. Ideal for handling jagged rivets, sharp parts and machinist applications. Made... | |
| "Top grain cowhide construction for long-lasting wear. Nylon spandex on back for precision fit. Reinforced thumb gives extra protection. Glove shape and thickness maximizes dexterity, minimizes bulk. Reinforced palm provides... | |
| "Top grain cowhide palm, split cowhide leather back. Unlined. Keystone thumb. Double stitching on forefinger provides extra strength. Pearl/bourbon." | |
| "Top grain deerskin construction for fit, feel, and comfort. Nylon spandex on back for precision fit. Shape and calibrated thickness maximizes dexterity, minimizes bulk. Rough side out reinforced palm for... | |
| "Top grain goatskin construction for dexterity. Leather and spandex design will outlast and outperform synthetic high dexterity gloves. Rough side out double-palm provides longer life and better gripping power. Reinforced... | |
| "Top grain goatskin leather enhances feel and durability. 4ö cuff, wing thumb. Lock-stitched with Kevlar« thread for added strength. Pearl." | |
| "Top grain pigskin with 3MÃ- ThinsulateÃ- winter lining. Naturally moisture resistant. Leather and spandex design. Rough-side out double palm extends glove life and improves gripping power. Reinforced thumb protects severe... | |
| "Tough gloves feature Duraclad« reinforced thumbs, saddle and fingertips, one-piece Clarino« synthetic leather palms, and abrasion-resistant double-stitched Duraclad palm pads. Breathable, flexible fabrics designed for all day use. ArmorFlexÃ- finger... | |
| "Tough, versatile drivers gloves. Pigskin offers a high resistance to abrasion and dries soft. Design offers a close, snug fit for comfortable hand protection. Durability makes it the ideal choice... | |
| "Welding gloves feature a welted thumb stress point, Kevlar«-sewn seams, charcoal leather back and straight-thumb design. Available in top grain pigskin that offers durability, comfort and flexibility." | |
| "Welding gloves feature a welted thumb stress point, Kevlar«-sewn seams, Gunn cut pattern and straight thumb. Design and capeskin provide extreme sensitivity and flexibility, with no hide flaking." | |
| "White cotton/poly blend gloves. Seamless construction provides comfort and resistance to job stresses. Designed to reduce hand fatigue, they are reversible for ambidextrous use. Easily paired after washing. Can be... | |
| Conform gloves provide the highest degree of dexterity available with the strength and comfort of 100% natural rubber latex. Component materials comply with FDA regulations for food contact.Caution: This product... | |
| CPR Kit (Mask/Gloves/Wipes) | |
| CPR Kit-Mask, Gloves, Wipes | |
| Cut and sewn white terrycloth gloves. Comfortably provides heat-resistant protection up to 325?F. Ambidextrous. | |
| Deerskin driving gloves offer extremely comfortable hand protection. Useful in a variety of work conditions. Features a full grain deerskin palm with double leather construction and Kevlar« stitching. Designed for... | |
| Disposable nitrile gloves are durable yet soft for improved comfort. Features textured fingers for exceptional grip. Available powdered or powder-free. Polybagged. | |
| Drivers gloves made from grain kid goatskin offer exceptional comfort and durability. Straight thumb and shirred elastic back for a snug fit. Goatskin's softness provides an improved sense of touch. | |
| Durable shoulder split cowhide. Insulated with cotton/foam lining for added heat protection. Welted fingers protect stitching. Lock-stitched with Kevlar« thread for added strength. Reinforced thumb. 14ö length. Blue. | |
| Durable shoulder split cowhide. Insulated with cotton/foam lining for added heat protection. Welted fingers protect stitching. Lock-stitched with Kevlar« thread for added strength. Reinforced thumb. 14ö length.Bourbon brown. | |
| Durable side split cowhide. Cotton/foam lining provides insulation. Lock-stitched with Kevlar« thread for added strength. Welted fingers protect stitching. Reinforced thumb. 14ö length. Blue. | |
| Dyneema brand fiber is used for high tensile strength relative to its weight. Up to 15 times stronger than steel. Seamless knit offers high comfort level and manual dexterity. Polyurethane... | |
| General purpose industrial gloves provide a secure wet or dry grip. Nylon knit backing provides breathability and comfort. Foam coating increases glove durability. Useful in applications where tactile sensitivity is... | |
| Grain cowhide leather and cotton work gloves. Naturally suited for wet or insulated conditions. Useful in general-purpose applications requiring abrasion protection. Features leather palms. Choice of 2 1/2ö rubberized safety... | |
| Half-finger design allows for optimal function. Akton visco-elastic polymer dampens shock and impact. Patented Open-Center Stay limits wrist movement and pressure on the median nerve. Anti-bacterial treated neoprene knuckle pad... | |
| High-quality cowhide drivers offer good abrasion resistance and thermal protection. Gunn cut with straight thumb. | |
| Highly specialized hand protection for a variety of work situations. Protection from shock, impact, scratches, scrapes and bumps with the precise fit for full range of motion and touch control. | |
| Ideal for general purpose applications requiring abrasion protection combined with the breathability of leather and cotton. | |
| Made from premium grain pigskin with a 4ö split pigskin cuff for added coverage and protection and a straight thumb design with a reinforced thumb strap. | |
| Manufactured with a patented porous nitrile foam coating that stands up to cuts and provides excellent grip on oily surfaces by channeling oil away from the surface of the glove. | |
| Natural rubber latex gloves. Features a textured grip. Qualifies as a Class I medical device. Component materials comply with FDA regulations for food contact. Caution: This product contains natural rubber... | |
| Premium domestic side split cowhide. Cotton/foam-lined for maximum moisture absorption and heat protection. Welted fingers protect stitching. Lock-stitched with Kevlar« thread for added strength. 14ö length. Bourbon brown. Made in... | |
| Premium top grain kidskin leather enhances feel and durability. Unlined to maximize tactility and dexterity. Straight thumb for best grip. Lock-stitched with Kevlar« thread for added strength. 2ö cuff for... | |
| Premium top grain kidskin leather enhances feel and durability. Unlined to maximize tactility and dexterity. Straight thumb for best grip. Lock-stitched with Kevlar« thread for added strength. 4ö cuff for... | |
| PVC N-Coated on both sides. The PVC N-Tread coating has non-skid grip and outstanding abrasion resistance. Seamless design does not chafe or tear and offers superior finger dexterity. Ambidextrous design. | |
| Seamless knit design for comfort and a natural rubber coating for increased durability. Outstanding cut and puncture resistance and excellent grip. Superior durability and ergonomic design makes this ideal for... | |
| Select shoulder split cowhide. Cotton-lined for comfort. Lock-stitched with Kevlar« thread for added strength. Welted fingers protect stitching. 14ö length. Reinforced thumb. Russet. | |
| Shoulder split cowhide. Cotton lined for comfort. Welted fingers protect cotton stitching. Lock-stitched with cotton thread. 14ö length. Pearl. | |
| Specially processed PVC coating. Porous for good breathability with seamless cotton knit liner. Textured finish assures an easy grip. Abrasion resistant. Made in USA. | |
| Top grain pigskin resists oil and water. 4ö cuff for added protection. Straight thumb. Lock-stitched with Kevlar« thread for added strength. | |
| Unlined drivers gloves feature full regular grade leather with slip-on cuffs. Keystone thumb. Ideal for general purpose applications requiring exceptional dexterity. | |
| Work gloves feature absorbent protection in a Clute pattern or 2-piece reversible jersey. Offers comfort and breathability in general purpose applications. Also availabe with PVC mini dots. |