State Safety & Compliance Datasheets for Ear Protection
Ear protection devices protect the ears and ear organs from elevated decibel levels and debris and water ingress.
Ear Protection: Learn more
| Product Name | Notes |
|---|---|
| "AM/FM earmuff provides superior stereo sound and features durable construction for tough outdoor environments. Features lightweight design, traditional over-the-head band, and flexible antenna for high-quality reception. Volume is limited to... | |
| "As a tabletop or wall-mount dispenser, the Leight Source 400 provides a user-friendly source for earplugs: simply twist the spout to release earplugs. Clearly displays fitting instructions for roll-down and... | |
| "Can be worn over-the-head, behind-the-head or under-the-chin. Features the SoftCoat« covering which helps muffle transmitted noise and low-profile styling. Special grips molded into the cups make fitting and alignment quick... | |
| "Cylindrical design features improved formula for increased softness, all-day comfort and secure fit for a wide range of ear canals. Best fit achieved when the plug is inserted into the... | |
| "Designed for processing industries, this detectable earplug features advanced material that uses body heat to adapt to the shape of each individualÆs ear canal. Blue color provides high visual detection,... | |
| "Designed to fit comfortably under safety hard hats and faceshields, these earmuffs provide aggressive protection in low-moderate noise environments. Features spring design for low pressure, (3) wearing positions, excellent grip... | |
| "Designed with a longer length for easy fitting and removal, Pura-Fit earplugs are easy to grasp. Plus, their tapered shape allows for easy insertion into practically any ear canal. Features... | |
| "Disposable earplugs offer a lightweight and expandable fit with soft, slow recovery vinyl foam that expands gently for comfortable long-term wear. Non-irritating and non-toxic foam prevents irritation. Fits a wide... | |
| "E-A-RÃ- Classic yellow color provides high visibility and ensures proven protection. Moisture-resistant, non-flammable, dermatologically safe foam is non-irritating, and its slow recovery provides comfort with low pressure. Fits a wide... | |
| "E-A-R's most popular model is a 3-position muff that can be worn over-the-head, behind-the-head or under-the-chin. Includes crown strap required for under-the-chin or behind-the-head wear. Lightweight, durable plastic construction is... | |
| "E-A-Rsoft« metal detectable Yellow Neons« include metal detectable cord with stainless steel ball encapsulated into the earplugÆs comfort-shaped foam. Considered the softest and smoothest roll-down foam earplug available with the... | |
| "Easily slots into virtually any hard hat and can be locked in the standby position for storage. Cup adjustment is infinitely variable, distributing pressure evenly and comfortably. SoftCoat« covering helps... | |
| "Easy grip handle allows for easy insertion, and air bubble in the tip provides cushioned comfort. Each pair includes Pocket-Pak« carrying case to store plugs between uses. Earplugs can be... | |
| "Enjoy the flexibility of wearing earmuffs in multiple positions (over-the-head, behind-the-head or under-the-chin) without changing to another earmuff. Can be worn with hard hats, faceshields, respirators and other PPE. Robust,... | |
| "Features comfortable ear pads that ensure all-day wearing without fatigue, durable construction, and lightweight design at just 8.0 oz. NRR 24 over-the-head; NRR 23 behind-the-head and under-the-chin. Tested to ANSI... | |
| "Features unique, steely gray finish, ultra-soft foam, and high-impact packaging graphics to provide the look and level of comfort younger workers prefer. The addition of screw ""threads"" molded into the... | |
| "Foam earplugs with ""barbed wire"" tattoo graphics help to meet compliance challenges. Features tapered shape and neon green color for visibility. Available with or without vinyl cord. Tested to ANSI... | |
| "Foam roll-down earplugs feature unique undercut shape, designed with a smaller diameter to more comfortably fit the narrower part of the ear canal and a large base to provide proper... | |
| "For noise levels up to 105 dB, Optime 105 earmuffs provide ultra-high and ultra-low frequency attenuating hearing protection with twin cup design that minimizes resonance. Features wide, softly padded headband... | |
| "For noise levels up to 95 dB, these slim design muffs are specially engineered for high comfort and continuous wear. The 2-point suspension exerts low pressure for long-term use, and... | |
| "For workers who need to protect their hearing and be extra visible, this bright neon earmuff is a new way to ""see"" hearing protection. The perfect choice for road construction... | |
| "Four-flange design uses internal fins to create interlocking, noise-blocking barrier within the earÆs air pocket, providing dependable attenuation upon proper insertion. Firm stem and tapered shape facilitate easy insertion/removal and... | |
| "Ideal for workers with smaller ear canals, Max LiteÆs low-pressure polyurethane foam expands gently inside the ear canal for comfortable long-term wear, while its contoured T-shape delivers ease of handling. | |
| "Lightweight, mid-range earmuff is ideal for noise levels up to 98 dB. Utilizes individual stainless spring steel headband wires and (2) low-tension points for even, comfortable alignment to the head. | |
| "Max offers superior noise-blocking performance in a single-use earplug. Easy-to-insert contoured shape resists backing out of the ear canal, while its soft foam delivers long-lasting comfort. Smooth, soil-resistant skin. Tested... | |
| "Model 2000H mounts to most hard hats without an adapter and features a lightweight, durable plastic construction that is non-conductive and dielectric for tough environments. Muffs swing up and out... | |
| "Multi-position, cost-effective earmuff features 3-position headband. Sleek, curvy shape and special molded grips make fitting and alignment quick and easy. NRR 25 (over-the-head). Tested to ANSI S3.19-1974." | |
| "One Touch dispenser with patented ""No Waste Funnel"" allows users to reuse base and dispenser. The base is designed for use as a table top unit or can be wall... | |
| "Popular with the new generation of workers, the Rock Band is available in (5) exciting colors (2 of each color included per box). Two flexible arms distribute pressure evenly for... | |
| "Provides all-day comfort and a secure fit for a wide range of ear canals. For best fit, insert the plug into the ear canal so that no ring is visible. | |
| "Provides wearers excellent noise protection plus the ability to hear speech and signals safely amplified up to 87 dB with the touch of a button. On/off listening button with fingertip... | |
| "Put some fun in your hearing protection program with GoinÆ Green earplugs, the ""Officially Licensed Earplugs of NASCAR«."" Features high-visibility green swirled color for winning compliance and extra soft, low-pressure,... | |
| "Quiet multiple-use earplugs feature patented no-roll design, contoured shape and built-in flexible stem for easy handling and fit. For continuous protection, wash earplugs with soap and warm water. Tested to... | |
| "Ready to wear right out of the pack without having to roll-down. Unique cone shape, made of patented E-A-RformÃ- foam, inserts easily and ""molds"" to the ear canal for extra... | |
| "Reusable Pod Plugs feature patented InstaSealÃ- system, which combines unique pod shape with soft grip. The grip design eliminates the need to touch the plugÆs pod which in turn eliminates... | |
| "Self-adjusting, non-irritating foam provides low-pressure comfort with excellent attenuation. Optional breakaway cord keeps earplugs handy and protects wearers in case of machine entanglement. Dermatologically safe foam is non-irritating to the... | |
| "Self-adjusting, tapered design ensures comfortable fit. Made of dermatologically safe foam. Non-irritating earplugs self-adjust for low pressure seal with excellent attenuation. E-A-RÃ- yellow color assures proven protection and helps make... | |
| "Semi-aural hearing protector is ideal for those who require moderate or intermittent hearing protection. Patented band design prevents ear pods from touching dirty or contaminated surfaces. Reusable, soft foam ear... | |
| "Silicone pods contain foam plug core for secure fit and high noise reduction. Pods swivel to properly align with and enter almost any size ear canal. When worn under the... | |
| "Simple-to-use design features ultra-soft, patented form foam tip that expands in the ear canal for a comfortable seal against noise. Unique foam actually softens and becomes more pliable the longer... | |
| "Single-use earplugs feature patented no-roll design for easy insertion, smooth outer skin and reduced diameter for long-term comfort. Delivers instant protection upon proper insertion with no need to wait for... | |
| "Single-use earplugs offer 2-sizes-in-1 so you can choose which tip fits best for you. The trademark smooth, soil-resistant skin prevents dirt from penetrating the surface prior to insertion, and self-adjusting,... | |
| "Single-use, detectable earplug features self-adjusting, polyurethane foam to fit virtually any wearer and contoured T-shape to deliver easy handling. Non-ferrous metal grommet is detectable by automated processes. Bright orange/blue color... | |
| "Soft, comfortable ear plugs conform to the unique shape of each ear for excellent hearing protection and comfort. Foam ear plugs are made from a hypoallergenic material and tapered to... | |
| "Steel wire construction stands up to daily use and abuse without compromising comfort. Padded foam headband and super soft ear cushions eliminate the ""squeezing pressure"" on the head. Patented Air... | |
| "The M1 features SoftCoat« covering on cups and yoke that helps muffle sound transmission. Black-chrome, spring-steel headband resists fatigue, folds into a super-compact size for easy storage and helps maintain... | |
| "The only multiple-use earplugs with Conforming Material TechnologyÃ-, SmartFit uses body heat to adapt the triple-flange earplug to the shape of the ear canal. A single product can fit almost... | |
| "The QB1HYG is a unique blend of the Quiet« earplug, attached with a band that provides effective noise attenuating protection for inner-aural use. Patented band design prevents ear pods from... | |
| "The ultimate in ""hands off the foam"" earplugs, No-Touch features soft purple foam fused with a LiveWire stem for easy insertion. Simply grab the stem and insert. No roll-down required. | |
| "These ""Officially Licensed Earplugs of NASCAR«"" let your employees show their love for NASCAR racing. Plus, their extra soft, PVC-Free foam and tapered design fit snugly and comfortably in the... | |
| "This alternative to earplugs and earmuffs is ideal for supervisors and workers exposed to intermittent or low noise levels. Semi-aural protector features super-soft ear pods that rest outside the ear... | |
| "This comfortable alternative to earmuffs features optional breakaway neck cord that allows the Jazz Band to hang down around the user's neck when not in use. Designed to be worn... | |
| "Three-position muff can be worn over-the-head, behind-the-head or under-the-chin. Includes crown strap required for under-the-chin or behind-the-head wear. Lightweight, durable plastic construction is non-conductive, dielectric for tough environments. Features large... | |
| "Three-position, ultra-lightweight earmuffs feature high-visibility red cups and black band, adjustable crown strap, and replaceable low-cost cushions. Tested to ANSI S3.19-1974." | |
| "Tri-Flange design conforms to the shape of your ear canal for a custom fit. Soft, pliable, translucent flanges form a triple-level seal against noise. Tested to ANSI S3.19-1974. CSA Class... | |
| "Triple flange design hugs the ear canal and increases attenuation. Advanced polymer material gives maximum comfort and durability, so you get the most out of every wear. No rolling or... | |
| "Ultra-soft foam construction and tapered shape allow for easy insertion and good canal hugging seal. Available with the LiveWire cord for high-octane look. One box includes orange, red, pink and... | |
| "Ultraslim folding and neckband earmuffs provide reliable protection in most noise environments without the bulk and weight of a standard earmuff. Ideal for workers exposed to intermittent or low noise... | |
| "Uniform attenuation allows wearers to hear co-workers, emergency warning sounds and alarms with less distortion. Durable, dielectric construction is recommended for electrical applications. Uniform, non-deforming outer headband distributes pressure evenly... | |
| "Unique dual-headband offers better positioning and breathability, and non-deforming outer headband minimizes pressure. Dielectric construction withstands use and abuse, while protecting workers in electrical environments. Features patented Air Flow ControlÃ-... | |
| "Workers in environments with the loudest noises require the correct level of protection since even minimal exposure can result in serious hearing damage. The Optime 101 ""muffles"" and attenuates noise... | |
| Ergonomic pistol grip provides better fit and maximum performance. Triple-flange design and angled shape for easy insertion. Comfortable plugs are washable and reusable. Dispenser boxes contain (100) pairs in poly... | |
| Multiple-use earplugs are made with FlexiFirm« core for easy insertion and SoftFlangeÃ- design to deliver all-day comfort and easy handling. The 4-flange distributes pressure evenly on the ear canal for... | |
| Self-adjusting foam provides low-pressure with excellent attenuation and an extremely soft and smooth design. Dermatologically safe foam is non-irritating to the skin. The E-A-R yellow color is your assurance of... | |
| Single-use earplug features self-adjusting polyurethane foam that expands to fit virtually every wearer. Contoured T-shape for easy insertion and wear. Vibrant magenta/yellow color. Tested to ANSI S3.19-1974. | |
| Softly styled foam pods shaped for supra-aural protection fit easily inside the ear canal opening. Patented band design prevents ear pods from touching dirty or contaminated surfaces. Reusable soft foam... | |
| Unique injection-mold inserts provide excellent attenuation and maximum space for the ears inside the cap. Cap-mounted version features spring design that provides low-pressure tension and superior comfort. Tested to ANSI... |