"Patented MMT-Multi-Material Technology« positions the eyewear for comfort at all contact points, reducing eye strain. Features include temple length adjustment, self-adjusting browbar, precise angle adjustment, and 100% dielectric construction. Lightweight, wraparound, polycarbonate lens blocks greater than 99.9% of UV. Available with either Uvextreme« anti-fog coating or Ultra-dura« hardcoat. Other frame colors and lens options available. Lifetime frame guarantee. Meets ANSI Z87.1-2003 High Impact, CSA Z94.3, and Military Vo Ballistic Test for Impact (7x greater than ANSI requires). Made in USA. Standard pack 10/Bx."
| State Safety & Compliance | |
|---|---|
| Product Category | Eyewear |
| Product Number | S0401X |
| Product Name | Uvex FitLogic Safety Glasses > FRAME - Black/silver > LENS - Gray, Uvextreme > UOM - Each |