State Safety & Compliance Uvex FitLogic Safety Glasses > FRAME - Black/silver > LENS - Amber, Ultra-dura > UOM - Each S0402

Description
"Patented MMT-Multi-Material Technology« positions the eyewear for comfort at all contact points, reducing eye strain. Features include temple length adjustment, self-adjusting browbar, precise angle adjustment, and 100% dielectric construction. Lightweight, wraparound, polycarbonate lens blocks greater than 99.9% of UV. Available with either Uvextreme« anti-fog coating or Ultra-dura« hardcoat. Other frame colors and lens options available. Lifetime frame guarantee. Meets ANSI Z87.1-2003 High Impact, CSA Z94.3, and Military Vo Ballistic Test for Impact (7x greater than ANSI requires). Made in USA. Standard pack 10/Bx."
Description
"Patented MMT-Multi-Material Technology« positions the eyewear for comfort at all contact points, reducing eye strain. Features include temple length adjustment, self-adjusting browbar, precise angle adjustment, and 100% dielectric construction. Lightweight, wraparound, polycarbonate lens blocks greater than 99.9% of UV. Available with either Uvextreme« anti-fog coating or Ultra-dura« hardcoat. Other frame colors and lens options available. Lifetime frame guarantee. Meets ANSI Z87.1-2003 High Impact, CSA Z94.3, and Military Vo Ballistic Test for Impact (7x greater than ANSI requires). Made in USA. Standard pack 10/Bx."

Suppliers

Company
Product
Description
Supplier Links
Uvex FitLogic Safety Glasses > FRAME - Black/silver > LENS - Amber, Ultra-dura > UOM - Each - S0402 - State Safety & Compliance
Indianapolis, IN, USA
Uvex FitLogic Safety Glasses > FRAME - Black/silver > LENS - Amber, Ultra-dura > UOM - Each
S0402
Uvex FitLogic Safety Glasses > FRAME - Black/silver > LENS - Amber, Ultra-dura > UOM - Each S0402
"Patented MMT-Multi-Material Technology« positions the eyewear for comfort at all contact points, reducing eye strain. Features include temple length adjustment, self-adjusting browbar, precise angle adjustment, and 100% dielectric construction. Lightweight, wraparound, polycarbonate lens blocks greater than 99.9% of UV. Available with either Uvextreme« anti-fog coating or Ultra-dura« hardcoat. Other frame colors and lens options available. Lifetime frame guarantee. Meets ANSI Z87.1-2003 High Impact, CSA Z94.3, and Military Vo Ballistic Test for Impact (7x greater than ANSI requires). Made in USA. Standard pack 10/Bx."

"Patented MMT-Multi-Material Technology« positions the eyewear for comfort at all contact points, reducing eye strain. Features include temple length adjustment, self-adjusting browbar, precise angle adjustment, and 100% dielectric construction. Lightweight, wraparound, polycarbonate lens blocks greater than 99.9% of UV. Available with either Uvextreme« anti-fog coating or Ultra-dura« hardcoat. Other frame colors and lens options available. Lifetime frame guarantee. Meets ANSI Z87.1-2003 High Impact, CSA Z94.3, and Military Vo Ballistic Test for Impact (7x greater than ANSI requires). Made in USA. Standard pack 10/Bx."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Eyewear
Product Number S0402
Product Name Uvex FitLogic Safety Glasses > FRAME - Black/silver > LENS - Amber, Ultra-dura > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Luxor Protective Eyewear - 697516 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction; Labratory; Mining; Utilities; Agriculture
View Details
Safety Glasses - 6973529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Glasses
Application Laser Protection
View Details