State Safety & Compliance Datasheets for Welding Jackets and Clothing

Welding jackets and clothing are items of personal protective equipment (PPE) apparel that protect welders from the high heat and molten splatter during the welding process. This Learn More specifically features varieties of caps, jackets, aprons, leggings, footwear, and coveralls.


Welding Jackets and Clothing: Learn more

Product Name Notes
"A 14ö aluminized welding glove made from side split cowhide leather. Reflects 95% of radiant heat offering wearers a high level of protection and comfort. Features aluminized PFR rayon with...
"COMFOflex lining is flame-retardant air cushion insulation. Cotton fleece lining absorbs moisture for maximum comfort. Palm and fingers are designed for excellent dexterity, fit and flexibility. Designed for strength and...
"Designed for the ultimate in dexterity and comfort and with rugged construction. Three-layer construction features tough leather shell, flame-retardant insulating and cushioning layer, and fleecy, flame-retardant liner to absorb sweat.
"Durable, premium side split cowhide. Cotton/foam lining provides insulation. Double reinforced thumb. Welted fingers protect stitching. Lock-stitched with Kevlar« thread for added strength. 14ö length. Blue."
"Full featured welding gloves with WE WELD AMERICA logo on cuff. Durable premium side split cowhide leather. Cotton/foam lining provides insulation. Double reinforced thumb. Welted fingers protect stitching. Lock-stitched with...
"Heavy duty top grain cowhide MIG welding gloves. Unlined, with 4"" cuff for added protection. Wing thumb and seamless forefinger provides comfort. Lock-stitched with Kevlar« thread for added strength. Pearl."...
"Hybrid welding jacket is designed for safety and durability. Made with (9 oz.) 100% cotton, flame-retardant material for a cool and comfortable fit. Leather sleeves protect arms from sparks and...
"Lightweight deerskin split leather enhances dexterity. Unlined to maximize tactility. 4"" cuff for added protection. Lock-stitched with Kevlar« thread for added strength. Straight thumb. Pearl."
"Made from thick and pliable top-grain pigskin with a high level of abrasion and oil resistance. Features 4"" cuff, welted thumb stress points and fully Kevlar« sewn seams. Gunn cut...
"Premium elkskin gloves feature reinforced thumb for durability in this high-stress area. Lock-stitched with Kevlar« thread for added strength. Welted fingers protect stitching, and unlined palm enhances dexterity. Cotton/foam-lined back...
"Premium elkskin. 14ö gloves feature reinforced thumb for added durability in this high-stress area. Lock stitched with Kevlar« thread for added strength. Welted fingers protect stitching, and unlined palm enhances...
"Premium heavy weight top grain pigskin. Great in wet and oily conditions. Unlined palm for dexterity. Cotton/foam-lined back provides added heat protection. 4"" cuff. Straight thumb with added reinforcement strap.
"The 2600 heavy-duty welding blanket is a 30 oz. fiberglass, neoprene-coated (one side) blanket that provides excellent spark and spatter protection. Features a working temperature of 600? F. Hemmed on...
"The 906 medium-duty welding blanket is a 24 oz. fiberglass, vermiculite/elastome r-coated blanket offering good spark and spatter protection and a working temperature protection rating up to 800?F. Features hems...
"Top grain goatskin leather enhances feel and durability. 4ö cuff, wing thumb. Lock-stitched with Kevlar« thread for added strength. Pearl."
"Welding gloves feature a welted thumb stress point, Kevlar«-sewn seams, charcoal leather back and straight-thumb design. Available in top grain pigskin that offers durability, comfort and flexibility."
"Welding gloves feature a welted thumb stress point, Kevlar«-sewn seams, Gunn cut pattern and straight thumb. Design and capeskin provide extreme sensitivity and flexibility, with no hide flaking."
Durable shoulder split cowhide. Insulated with cotton/foam lining for added heat protection. Welted fingers protect stitching. Lock-stitched with Kevlar« thread for added strength. Reinforced thumb. 14ö length. Blue.
Durable shoulder split cowhide. Insulated with cotton/foam lining for added heat protection. Welted fingers protect stitching. Lock-stitched with Kevlar« thread for added strength. Reinforced thumb. 14ö length.Bourbon brown.
Durable side split cowhide. Cotton/foam lining provides insulation. Lock-stitched with Kevlar« thread for added strength. Welted fingers protect stitching. Reinforced thumb. 14ö length. Blue.
Ideal for both thermal and flame protection. Lightweight and breathable Tuffweld fabric provides protection from the high heat and open flame of welding torches and superior cut resistance over cotton...
Made from premium grain pigskin with a 4ö split pigskin cuff for added coverage and protection and a straight thumb design with a reinforced thumb strap.
Made to fit snugly and to protect from dust or shop dirt. Caps and beanies are suited for a variety of indoor and outdoor work situations. Comfortable and flame retardant.
Premium domestic side split cowhide. Cotton/foam-lined for maximum moisture absorption and heat protection. Welted fingers protect stitching. Lock-stitched with Kevlar« thread for added strength. 14ö length. Bourbon brown. Made in...
Premium top grain kidskin leather enhances feel and durability. Unlined to maximize tactility and dexterity. Straight thumb for best grip. Lock-stitched with Kevlar« thread for added strength. 2ö cuff for...
Premium top grain kidskin leather enhances feel and durability. Unlined to maximize tactility and dexterity. Straight thumb for best grip. Lock-stitched with Kevlar« thread for added strength. 4ö cuff for...
Select shoulder split cowhide. Cotton-lined for comfort. Lock-stitched with Kevlar« thread for added strength. Welted fingers protect stitching. 14ö length. Reinforced thumb. Russet.
Shoulder split cowhide. Cotton lined for comfort. Welted fingers protect cotton stitching. Lock-stitched with cotton thread. 14ö length. Pearl.
Top grain pigskin resists oil and water. 4ö cuff for added protection. Straight thumb. Lock-stitched with Kevlar« thread for added strength.