State Safety & Compliance Fuel Eyewear > FRAME - Blue > LENS - I/O mirror > UOM - Each 11642-00000

Description
Streamlined frames fit and complement most facial sizes. Durable nylon construction features vented temples with color accents for comfort and style. Impact-resistant lenses provide scratch resistance and absorb 99.9% of UV radiation. Also features soft nosebridge and includes lanyard and microfiber bag. Meets ANSI Z87.1-2003 High Impact. Standard package 10/Bx.**PE**3M E-1 Warning
Description
Streamlined frames fit and complement most facial sizes. Durable nylon construction features vented temples with color accents for comfort and style. Impact-resistant lenses provide scratch resistance and absorb 99.9% of UV radiation. Also features soft nosebridge and includes lanyard and microfiber bag. Meets ANSI Z87.1-2003 High Impact. Standard package 10/Bx.**PE**3M E-1 Warning

Suppliers

Company
Product
Description
Supplier Links
Fuel Eyewear > FRAME - Blue > LENS - I/O mirror > UOM - Each - 11642-00000 - State Safety & Compliance
Indianapolis, IN, USA
Fuel Eyewear > FRAME - Blue > LENS - I/O mirror > UOM - Each
11642-00000
Fuel Eyewear > FRAME - Blue > LENS - I/O mirror > UOM - Each 11642-00000
Streamlined frames fit and complement most facial sizes. Durable nylon construction features vented temples with color accents for comfort and style. Impact-resistant lenses provide scratch resistance and absorb 99.9% of UV radiation. Also features soft nosebridge and includes lanyard and microfiber bag. Meets ANSI Z87.1-2003 High Impact. Standard package 10/Bx.**PE**3M E-1 Warning

Streamlined frames fit and complement most facial sizes. Durable nylon construction features vented temples with color accents for comfort and style. Impact-resistant lenses provide scratch resistance and absorb 99.9% of UV radiation. Also features soft nosebridge and includes lanyard and microfiber bag. Meets ANSI Z87.1-2003 High Impact. Standard package 10/Bx.**PE**3M E-1 Warning

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Eyewear
Product Number 11642-00000
Product Name Fuel Eyewear > FRAME - Blue > LENS - I/O mirror > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Spectacles, Clear, Indoor - 697514 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details