State Safety & Compliance Datasheets for Welding Helmets and Goggles
Welding helmets and goggles provide personal and facial protection against intense light, weld spatter, and hot debris. They consist of a filtering light medium and a protective head and/or eye covering.
Welding Helmets and Goggles: Learn more
| Product Name | Notes |
|---|---|
| "Available in (2) auto-darkening welding filter options or the 4"" x 5"" passive lens. Front-loading cover lens and welding filter provide impact resistance and easy maintenance. Other features include telescopic... | |
| "Available in high gloss black with eye-catching razor-wire/skull HellRaiserÃ- design or in patriotic red/white/blue stars and stripes GloryÃ- design. Features narrow, lightweight (only 13.8 oz.) shell design and extended front. | |
| "Available in wide vision style (2090) that provides 24 sq. in. of viewing area. Features streamlined shape, easy-to-use front-loading glassholder, and non-stripping, 3-C free-floating headgear. High-impact design is heat, scratch,... | |
| "Features full-wrap, heat- and scratch-resistant graphics, extremely lightweight 18 oz. full-size ADF helmet, and proprietary shell polymer for high-impact durability. ADF electronics offer reliable switching with high-quality optics, selectable shade... | |
| "Features tough, pliable, breathable leather covering with ""Contour Comfort"" headgear and the ZahnlokÃ- size adjustment system. Ideal for work in tight spaces." | |
| "Futuristic narrow shape is ideal for confined spaces and offers unique radius profile with vertically curved cover plate to channel away smoke and spatter. Features variable shades 9-13 with patented... | |
| "Molded from Noryl«, a tough weight-to-strength, heat-resistant thermoplastic. Design provides extended throat protection, blocks fumes and smoke from the face, and allows air to circulate. (If hazardous fumes are present,... | |
| "The 3MÃ- SpeedglasÃ- 9100 Welding Helmet is available with (3) auto-darkening filters (ADFs) of differing sizes, with built-in mag plate holder. Sensitivity adjustment allows use with all Stick, MIG and... | |
| "The lightest-weight hood in the Huntsman« line with durable, washable thermoplastic shell and ""Contour Comfort"" headgear. Also features ZahnlokÃ- size adjustment system for perfect fit. Meets ANSI Z87.1-2003 High Impact."... | |
| "The narrow shell design makes Shadow ideal for working in tight spaces. Weighing only 13.8 oz., these helmets are lightweight and comfortable and feature extended front, which increases throat protection... | |
| "These eight models are available with the Speedglas 100V filter, which features five user-selectable dark shades, from shade 8 to shade 12, and a light shade of 3. This filter... | |
| "Ultra-lightweight helmet features aluminum glass holder, standard lens, öContour Comfortö double-lock headgear with patented ZahnlokÃ- size adjustment system, and heat-resistant vulcanized fiber shell for comfortable, heavy-duty welding. Not to be... | |
| "Welding helmets with NexGenÃ- EQC« feature (4) sensors in a staggered design and soft touch controls. Smart ViewÃ- LCD provides fingertip control information with 3N1 multifunction capability (grind, weld, cut),... | |
| "With the push of a button, you can deactivate the ADF cartridge and activate the shade 4 grinding mode (indicated by a blinking LED light inside the helmet), all without... |