"Two-toned sport style frame. Patented MMT - Multi-Material Technology« for cushioned frame comfort and wraparound, 8-base lens for excellent coverage. Features ratcheting temple angle adjustment, ventilation channels, elastomer nasal pads to minimize slippage, and easy lens replacement. Lenses available with either Uvextreme« anti-fog coating or Ultra-dura« hardcoat. Other frame styles and replacement lenses are available. Meets ANSI Z87.1-2003 High Impact, CSA Z94.3, and Military Vo Ballistic Standards. Made in USA, mirrored lenses made in China. Standard pack 10/Bx."
| State Safety & Compliance | |
|---|---|
| Product Category | Eyewear |
| Product Number | S2150 |
| Product Name | Pivot Safety Glasses > FRAME - Black/silver > LENS - Clear, Ultra-dura > UOM - Each |