State Safety & Compliance Lexa Eyewear - Fighter, bulk (100/Cs) > SIZE - Large > FRAME - Black > LENS - Clear, DX > UOM - Each 15154-00000

Description
"Advanced optic technology greatly widens the viewing range of the wearer. Patented shape and sleek style blend with the facial outline to provide full coverage and optimum protection. Adjustable length temples and lens angle adjustment for truly customized fit. The polycarbonate lenses are available with the DXã- anti-fog lens coating to resist scratches, fogging and chemical attack. Also available is the Lexa MinimIzeRã- lens, ideal for wearing under a welding helmet. The MinimIzeR features a neutral gray-color lens with a visible light transmittance of 50%, reduces infrared radiation by 65%, and absorbs 99.9% of harmful UV rays. Meets ANSI Z87.1-2003 High Impact and CSA Z94.3. Standard package 10/Bx.Warning: Do not wear MinimIzeR lenses without a welding helmet when arc welding or cutting.**PE**3M E-1 Warning "
Description
"Advanced optic technology greatly widens the viewing range of the wearer. Patented shape and sleek style blend with the facial outline to provide full coverage and optimum protection. Adjustable length temples and lens angle adjustment for truly customized fit. The polycarbonate lenses are available with the DXã- anti-fog lens coating to resist scratches, fogging and chemical attack. Also available is the Lexa MinimIzeRã- lens, ideal for wearing under a welding helmet. The MinimIzeR features a neutral gray-color lens with a visible light transmittance of 50%, reduces infrared radiation by 65%, and absorbs 99.9% of harmful UV rays. Meets ANSI Z87.1-2003 High Impact and CSA Z94.3. Standard package 10/Bx.Warning: Do not wear MinimIzeR lenses without a welding helmet when arc welding or cutting.**PE**3M E-1 Warning "

Suppliers

Company
Product
Description
Supplier Links
Lexa Eyewear - Fighter, bulk (100/Cs) > SIZE - Large > FRAME - Black > LENS - Clear, DX > UOM - Each - 15154-00000 - State Safety & Compliance
Indianapolis, IN, USA
Lexa Eyewear - Fighter, bulk (100/Cs) > SIZE - Large > FRAME - Black > LENS - Clear, DX > UOM - Each
15154-00000
Lexa Eyewear - Fighter, bulk (100/Cs) > SIZE - Large > FRAME - Black > LENS - Clear, DX > UOM - Each 15154-00000
"Advanced optic technology greatly widens the viewing range of the wearer. Patented shape and sleek style blend with the facial outline to provide full coverage and optimum protection. Adjustable length temples and lens angle adjustment for truly customized fit. The polycarbonate lenses are available with the DXã- anti-fog lens coating to resist scratches, fogging and chemical attack. Also available is the Lexa MinimIzeRã- lens, ideal for wearing under a welding helmet. The MinimIzeR features a neutral gray-color lens with a visible light transmittance of 50%, reduces infrared radiation by 65%, and absorbs 99.9% of harmful UV rays. Meets ANSI Z87.1-2003 High Impact and CSA Z94.3. Standard package 10/Bx.Warning: Do not wear MinimIzeR lenses without a welding helmet when arc welding or cutting.**PE**3M E-1 Warning "

"Advanced optic technology greatly widens the viewing range of the wearer. Patented shape and sleek style blend with the facial outline to provide full coverage and optimum protection. Adjustable length temples and lens angle adjustment for truly customized fit. The polycarbonate lenses are available with the DXÃ- anti-fog lens coating to resist scratches, fogging and chemical attack. Also available is the Lexa MinimIzeRÃ- lens, ideal for wearing under a welding helmet. The MinimIzeR features a neutral gray-color lens with a visible light transmittance of 50%, reduces infrared radiation by 65%, and absorbs 99.9% of harmful UV rays. Meets ANSI Z87.1-2003 High Impact and CSA Z94.3. Standard package 10/Bx.Warning: Do not wear MinimIzeR lenses without a welding helmet when arc welding or cutting.**PE**3M E-1 Warning "

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Eyewear
Product Number 15154-00000
Product Name Lexa Eyewear - Fighter, bulk (100/Cs) > SIZE - Large > FRAME - Black > LENS - Clear, DX > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products