State Safety & Compliance Pivot Safety Glasses > FRAME - Black/silver > LENS - Blue ice mirror, Ultra-dura > UOM - Each S2153

Description
"Two-toned sport style frame. Patented MMT - Multi-Material Technology« for cushioned frame comfort and wraparound, 8-base lens for excellent coverage. Features ratcheting temple angle adjustment, ventilation channels, elastomer nasal pads to minimize slippage, and easy lens replacement. Lenses available with either Uvextreme« anti-fog coating or Ultra-dura« hardcoat. Other frame styles and replacement lenses are available. Meets ANSI Z87.1-2003 High Impact, CSA Z94.3, and Military Vo Ballistic Standards. Made in USA, mirrored lenses made in China. Standard pack 10/Bx."
Description
"Two-toned sport style frame. Patented MMT - Multi-Material Technology« for cushioned frame comfort and wraparound, 8-base lens for excellent coverage. Features ratcheting temple angle adjustment, ventilation channels, elastomer nasal pads to minimize slippage, and easy lens replacement. Lenses available with either Uvextreme« anti-fog coating or Ultra-dura« hardcoat. Other frame styles and replacement lenses are available. Meets ANSI Z87.1-2003 High Impact, CSA Z94.3, and Military Vo Ballistic Standards. Made in USA, mirrored lenses made in China. Standard pack 10/Bx."

Suppliers

Company
Product
Description
Supplier Links
Indianapolis, IN, USA
Pivot Safety Glasses > FRAME - Black/silver > LENS - Blue ice mirror, Ultra-dura > UOM - Each
S2153
Pivot Safety Glasses > FRAME - Black/silver > LENS - Blue ice mirror, Ultra-dura > UOM - Each S2153
"Two-toned sport style frame. Patented MMT - Multi-Material Technology« for cushioned frame comfort and wraparound, 8-base lens for excellent coverage. Features ratcheting temple angle adjustment, ventilation channels, elastomer nasal pads to minimize slippage, and easy lens replacement. Lenses available with either Uvextreme« anti-fog coating or Ultra-dura« hardcoat. Other frame styles and replacement lenses are available. Meets ANSI Z87.1-2003 High Impact, CSA Z94.3, and Military Vo Ballistic Standards. Made in USA, mirrored lenses made in China. Standard pack 10/Bx."

"Two-toned sport style frame. Patented MMT - Multi-Material Technology« for cushioned frame comfort and wraparound, 8-base lens for excellent coverage. Features ratcheting temple angle adjustment, ventilation channels, elastomer nasal pads to minimize slippage, and easy lens replacement. Lenses available with either Uvextreme« anti-fog coating or Ultra-dura« hardcoat. Other frame styles and replacement lenses are available. Meets ANSI Z87.1-2003 High Impact, CSA Z94.3, and Military Vo Ballistic Standards. Made in USA, mirrored lenses made in China. Standard pack 10/Bx."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Eyewear
Product Number S2153
Product Name Pivot Safety Glasses > FRAME - Black/silver > LENS - Blue ice mirror, Ultra-dura > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products