State Safety & Compliance Datasheets for Respirators and Dust Masks
Respirators and Dust Masks protect the wearer from inhalation of harmful contaminants.
Respirators and Dust Masks: Learn more
| Product Name | Notes |
|---|---|
| "7902 model is approved for protection during immediate escape from atmospheres containing chlorine, hydrogen chloride, hydrogen fluoride, sulfur dioxide, hydrogen sulfide and chlorine dioxide. 7904 model is approved for protection... | |
| "A convenient, 1-stop solution for an entire respiratory work system. An option for individual component purchasing is available. For abrasive blasting applications. Complete package includes an 88VX3235 respirator with 46VX... | |
| "A soft non-allergenic silicone seal provides excellent protection, comfort and fit. The half mask cradle suspension system allows the facepiece to seal evenly on the face without creating pressure points. | |
| "All N95 respirators are NIOSH approved for protection against solid and liquid particles (at least 95% efficient); excluding those containing oil. Each respirator is disposable and designed to be comfortable,... | |
| "BullardÆs CC20 respirator systems consists of a respirator hood or loose-fitting facepiece with suspension, breathing tube with flow control device, and breathing air supply hose. All components must be present... | |
| "Can be for painting applications or where full head and shoulder coverage is desired. Workers can select the length that is right for them. Tyvek« for most applications; Saranex« coated... | |
| "Designed for superior fit, comfort and optics in a full face respirator. Features a distortion-free lens with exceptional view. Lightweight construction reduces head and neck stress even during extended wear. | |
| "Designed to enhance a worker's performance by allowing even lower breathing resistance. Features a standard nosecup which reduces fogging and a soft, pliable silicone facepiece. Scratch-resistant, wraparound lens is engineered... | |
| "Designed to help provide comfortable, reliable worker protection against certain oil and non-oil based aerosols. Lightweight and an excellent choice for work settings that involve heat, humidity and long wear... | |
| "Designed to help provide worker protection against solid and liquid particles, including those containing oil. Time-use restriction of 8-hours of continuous or intermittent use may apply when oil aerosols are... | |
| "Designed to provide eye, face and respiratory protection while ensuring optimal comfort and performance. Dual flange silicone seal give this facepiece superior fitting characteristics. Hard-coated polycarbonate lens provides over 200? | |
| "Durable, elastomeric facepieces are designed for a wide range of applications. Full facepiece is made of silicone and features a double-flap faceseal and (6) easy-adjusting straps. Facepiece is soft and... | |
| "Durable, latex-free polymer head straps are pre-stretched and ultrasonically welded to withstand tough use and prolong life. Adjustable contoured nosepiece and soft, open-cell foam nose cushion help ensure proper fit... | |
| "Economy half mask respirator designed for limited use, limited life applications without sacrificing comfort and fit. Thermoplastic elastomer facepiece reduces cost while the soft-sealing flange and forward-angled nosepiece accommodate most... | |
| "Excellent choice for lead abatement, pharmaceutical manufacturing, welding, metal pouring and work involving OSHA substance specific particle exposures in concentrations up to 10 x the OSHA PEL, excluding those containing... | |
| "Features a nosebridge providing the wearer with increased fit and comfort. Lightweight, humidity-resistant and feature a latex-free filter media for lower breathing resistance. Options include: boomerang nose seal, full sealing... | |
| "Features the Dura-Mesh« shell which protects the filter media so that it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Softspun« lining gives added comfort and durability. | |
| "Features the exclusive Dura-Mesh« shell that protects the filter media so it stays cleaner looking longer. Resists collapsing in regular use and even under hot and humid conditions. Molded nosebridge... | |
| "HandyStrap allows mask to conveniently hang down around the user's neck so itÆs always ready for use and helps prevent premature disposal. Exclusive Dura-Mesh« shell protects the filter media so... | |
| "HandyStrap allows mask to conveniently hang down around the user's neck so itÆs always ready for use, preventing premature disposal. Adjustable cloth strap feels comfortable and cool. Exclusive Dura-Mesh« shell... | |
| "HandyStrap« allows mask to conveniently hang down around the user's neck so itÆs always ready for use and helps prevent premature disposal. Adjustable cloth strap feels cool and comfortable against... | |
| "In areas such as painting or asbestos abatement, where levels of contamination are low, these complete SAR systems offer a portable air source for 1- or 2-workers. Include disposable, lightweight,... | |
| "Lighter and softer facepiece is made from a clear blue formulation of thermoplastic rubber to give workers more comfort and stability than ever. AnthroCurveÃ- sealing surface instantly conforms to each... | |
| "Lightweight facepiece and easy-to-adjust headstraps aid worker comfort and acceptance. Low-maintenance, reusable facepiece can be periodically cleaned for economical use. Cartridges and filters can be easily replaced, simply twist on... | |
| "Made with a Dura-Mesh« shell that protects the filter media from dirt and prevents the mask from collapsing. Contour-molded nosebridge seals easily and comfortably without the user having to pinch... | |
| "N95, non-oil, particulate respirators provides protection from solids and particulate aerosols free of oil. Ideal for dusty environments such as grinding, sanding and sweeping. Available with or without exhalation valve."... | |
| "Produced from state-of-the-art filtration media and electrostatically charged to enhance filtration. Provides low breathing resistance, making the wearer comfortable for extended periods. Double-shell construction makes respirator collapse resistant and able... | |
| "Provides relief from irritation of non-toxic, nuisance dusts. Effective for pollen, common household dust, cut grass and other non-toxic particles. Adjustable nosepiece contours to fit individual facial features. Not a... | |
| "Respirators are specifically designed for use in work applications where metal fumes may be present such as welding, brazing, grinding, metal pouring, and more. Each filter has at least 95%... | |
| "Reusable particulate respirators give workers comfort and protection. Filter does not touch the face keeping it cool and dry. Features soft, thermoplastic elastomer seal, exhalation valve and adjustable harness system. | |
| "The N99 is for a higher level of protection. Workers stay cooler with an exhale valve that reduces breathing resistance and hot air build up. Exclusive Dura-Mesh« shell protects the... | |
| "Three-panel respirator is uniquely designed to help provide comfortable, reliable worker protection against non-oil based particles. Suggested applications include grinding, sanding, sweeping, bagging, and other operations that create dust. Meets... | |
| "Three-panel respirator with innovative design is ideally suited for work settings that involve heat, humidity or long periods of wear. Suggested applications include grinding, sanding, sweeping, bagging, and other operations... | |
| "Uses a patented coaxial valving system. With this system, rather than exhaling hot, moist air through the same medium used to inhale, the worker breathes through separate intake and outflow... | |
| "Workplace applications include OSHA substance specific particle exposure in concentrations up to 10 x the OSHA PEL (Lead, Cadmium, Arsenic, MDA). Features the 3MÃ- Cool FlowÃ- Exhalation Valve, comfortable foam... | |
| Combines the comfort and design of the popular 7700 Series half mask in a convenient and low-cost version. Compatible with North cartridges and filters. | |
| D-Lead Respirator & Laundry Detergent is a low sudsing, phosphate free liquid detergent.Loosens, lifts and suspends a wide range of metals, dirt, grease and grime from towels, work clothes and... | |
| Ideally suited for intermittent respirator wearers. Manufactured with permanently attached cartridges for ease of use and little or no maintenance. Use against a variety of gases and vapors according to... | |
| Reusable respirator offers the user comfort and particulate protection. Each facepiece is remarkably comfortable and soft. Assemblies use the simple bayonet mounting system with low-profile P100 filters.**PE**R-1 Warning |