State Safety & Compliance Datasheets for Shower and Eye Washing Stations
Shower and eye washing stations are used for hand washing and emergency eye and body washing in laboratory, industrial or factory environments.
Shower and Eye Washing Stations: Learn more
| Product Name | Notes |
|---|---|
| "Delivers sterile saline eyewash solution via a 100% sterile delivery system. Highly portable unit comes complete with emergency eyewash station sign, bracket, installation DVD, tamper seal and 1-year warranty. Sterile,... | |
| "Eyewash for wall mounting. Two GS-PlusÃ- spray-type spray heads. Each head has a ""flip top"" dust cover, internal flow control and filter to remove impurities from the water flow. A... | |
| "Eyewash stations contain (1) or (2) bottles of Eyesaline personal eyewash or bodyflush that are designed with easy ""snap-out"" access. Sperian Saline is a sterile, buffered, saline solution superior to... | |
| "Free standing, pedestal-mounted eyewash. Two GS-PlusÃ- spray-type spray heads. Each head has a ""flip top"" dust cover, internal flow control and filter to remove impurities from the water flow. Water... | |
| "Personal eyewash bottles contain Sperian« Saline solution. Personal eyewash devices are secondary response and intended to supplement, not replace, primary eyewash units. These products may also be used for continued... | |
| "Self-contained gravity flow eye wash units use gravity to deliver water through dual spray heads. Units deliver over 14 gallons of water for fifteen minutes, thus complying with the provisions... | |
| "Specially designed for wall mounting. Two large FS-PlusÃ- spray-type outlet heads deliver a flood of water for rinsing eyes and face. Spray head assembly features 2FS-PlusÃ- spray heads. Each head... | |
| "Station has a 10ö diameter ABS plastic shower head and two GS-PlusÃ- spray-type outlet heads with ""flip top"" dust cover, internal flow control and filter to remove impurities. The G1902HFC... | |
| "Supplied adapters convert any faucet into an emergency eyewash station without interfering with normal faucet operation. Can be installed at any sink, close to where accidents might occur. In an... | |
| "System delivers a purified and sterile, physiologically correct buffered saline solution from factory-sealed cartridges. Requiring no costly plumbing, it provides a constant ribbon fluid flow rate of 0.4 gpm for... | |
| Swifteez Eye Wash, 1 oz. | |
| Swifteez Eye Wash, 1/2 oz. | |
| Swifteez Eye Wash, 4 oz. |