State Safety & Compliance Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| "For very large confined spaces. Delivers high output for drawing or pushing air. Durable and tough metal housing holds a 6-blade impeller (on standard & EX proof). Designed for easy... | |
| "Offers lightweight design and high-output from an AC electric motor. Designed with tough steel construction, a durable grill, convenient carry handle and rubber feet. Small profile means easy storage. Certified... | |
| "One single-phase electric blower is explosion-proof UL/CSA listed and includes Hazardous Location NEMA rated 115 V plug for use with explosion-proof socket (included). ABS housing provides non-sparking safety. Meets Class... | |
| "Perfect for remote locations where electricity is unavailable. Gasoline-powered, 3 1/2 hp blower offers high flow rates. The 8"" ports and steel guards provide safety and the polyethylene housing with... | |
| "Perfect solution for moving air in refineries, utility and power plants, shipyards, paper and pulp plants, the marine and steel industry and manhole operations. Ideal for use where fumes that... | |
| "Super-quiet, high-output COM-PAX-IAL blower is designed for effectiveness and optimal air-flow performance. Made of durable, lightweight corrosion-, UV- and chemical-resistant polyethylene material. Sturdy, easy-grip handles molded directly into the blower... |