State Safety & Compliance Datasheets for Helmets and Hardhats
Helmets and hardhats are safety devices that protect the head from falling debris and other hazards.
Helmets and Hardhats: Learn more
| Product Name | Notes |
|---|---|
| "Available in (2) auto-darkening welding filter options or the 4"" x 5"" passive lens. Front-loading cover lens and welding filter provide impact resistance and easy maintenance. Other features include telescopic... | |
| "Available in high gloss black with eye-catching razor-wire/skull HellRaiserÃ- design or in patriotic red/white/blue stars and stripes GloryÃ- design. Features narrow, lightweight (only 13.8 oz.) shell design and extended front. | |
| "Available in wide vision style (2090) that provides 24 sq. in. of viewing area. Features streamlined shape, easy-to-use front-loading glassholder, and non-stripping, 3-C free-floating headgear. High-impact design is heat, scratch,... | |
| "Designed to withstand temperature extremes, humidity, and UV exposure, Head-Turners offer durable head protection with individual personality. The SC-3 cap features 4-point ratchet suspension and non-slotted design. Universally fits head... | |
| "Designed with a wide profile, the Classic Series offers heightened protection from the elements, including UV rays. Standard 1"" (2.54 cm) wide seamless nylon straps increase balance and comfort. Model... | |
|
Advance Caps, Vented > COLOR - Hi-viz yellow/green > STYLE - 4-Pt. Fas-Trac > UOM - Each -- 10074819
|
"Designed with cooling vents for improved air circulation. Lightweight, polyethylene shell works with the 4- or 6-point Fas-Trac« ratchet suspension for a complete protective system. Lateral contours above the ear... |
| "Features full-wrap, heat- and scratch-resistant graphics, extremely lightweight 18 oz. full-size ADF helmet, and proprietary shell polymer for high-impact durability. ADF electronics offer reliable switching with high-quality optics, selectable shade... | |
| "Features grooved HDPE outer shell, rain trough, and accessory slots. Includes 4-point nylon suspension with pinlock (A79) or ratchet (A79R) size adjustment. Suspensions come with 3-level height adjustment. Meets ANSI... | |
| "Features lightweight, high-density polyethylene construction and low-profile, rounded front design. The 4-point suspension includes cotton brow pad and either self-sizing pinlock or Flex-Gear« ratchet size adjustment. Meets ANSI Z89.1-2003, Type... | |
| "Features tough, pliable, breathable leather covering with ""Contour Comfort"" headgear and the ZahnlokÃ- size adjustment system. Ideal for work in tight spaces." | |
| "Flat front, trim profile shell design combines a perfect fit with a look that workers prefer. Features rain trough and poly brow pad. Lightweight, high-density, polyethylene construction for durability. Available... | |
| "Full brim hats provide optimum coverage and feature durable, high-density polyethylene shell. Includes the Staz-On« pinlock or Fas-Trac« ratchet suspension system. Also includes CushionaireÃ- sweatband and adjustable crown straps. Meets... | |
| "Full brim protects wearers from UV rays, and smooth dome deflects impacting objects. Includes 8-point suspension with ratchet adjustment and nylon web and cloth sweatband. Meets ANSI Z89.1-2003, Type 1,... | |
| "Futuristic narrow shape is ideal for confined spaces and offers unique radius profile with vertically curved cover plate to channel away smoke and spatter. Features variable shades 9-13 with patented... | |
| "H-D« Flames features high-gloss, black shell with realistic flame design and the Harley-Davidson« Bar and Shield logo imprinted on the front. H-D« Racing offers high-gloss, metallic silver shell with checkered... | |
| "Heat- and scratch-resistant overlay designs will ensure compliance, and smooth thermoplastic crown will keep you protected from impacting objects. Exclusive 8-point suspension disperses impact energy and features adjustable non-slip/strip ratchet... | |
| "High-density polyethylene outer shell resists penetration, deflects blows to the head from falling objects, reduces danger from exposure to low and high voltage electrical conductors, is slow burning and water... | |
| "High-gloss, carbon-fiber look and streamlined profile for stylish protection. Features high-density polyethylene shell construction, 4-point ratchet suspension, cushioned brow and height adjustment. Printed with the OCC logo on the front... | |
| "High-quality thermoplastic hats and caps feature unique, smooth crown that eliminates the danger of falling objects being trapped by ribs, ridges, or slots. Wearers can adjust head size by using... | |
| "Impact-resistant hard hats feature dielectric design, universal accessory slots for cap attachments, low-profile, high-density polyethylene shell, and patented shock-absorbing hangers. Available with ratchet suspension with nylon straps. Includes replaceable, sponge... | |
| "Impact-resistant, slotted hard hats feature fiberglass construction, ideal for high-heat applications. Includes 4-point suspension with ratchet adjustment, deep nape strap, and soft, absorbent cloth sweatband. Meets ANSI Z89.1-2003 Type I,... | |
| "Lightweight, heavy-duty fiberglass construction provides optimum impact resistance, durability and crack resistance. Features unique smooth crown for deflecting impacting objects. Includes 8-point suspension with ratchet adjustment. Also available with Quick-Lok« | |
| "Lightweight, versatile shell design without a rain trough offers strength and rigidity. Complete with accessory slots and 4-point nylon web suspension with forehead comfort band and crown pad, 4-point chin... | |
| "Made from unique pattern transfer process, this design offers lifelike reproduction of natural foliage. Features high-density, polyethylene shell, UV protective finish, cushioned/vented headband, and 4-point ratchet suspension. Meets ANSI Z89.1,... | |
| "Molded from Noryl«, a tough weight-to-strength, heat-resistant thermoplastic. Design provides extended throat protection, blocks fumes and smoke from the face, and allows air to circulate. (If hazardous fumes are present,... | |
| "Outer poly/cotton baseball cap features high-profile, 6-panel design with top of cap holes for cooling ventilation. Inside, a separate hard plastic polyethylene shell cap insert encircles top, front and both... | |
| "Protects workers from hazards that can inflict painful bumps and lacerations. Constructed from lightweight, dielectric plastic. Not intended for protection against falling objects. ANSI has no approved standard for bump... | |
| "Skullgard caps and full brim hats feature heavy-duty construction for use where elevated temperatures are common. Includes 4-point webbed suspension with either Staz-On« pinlock or Fas-Trac« ratchet adjustment. Natural tan... | |
| "Slotted design is ideal for use with attachments such as faceshields, welding helmets and hearing protection. Features soft foam forehead cushion and deep nape strap. Made from lightweight dielectric plastic... | |
| "Standard cap features durable, high-density polyethylene shell designed with accessory slots to accommodate add-on features. Includes CushionaireÃ- sweatband and adjustable crown straps. Meets ANSI Z89.1-2003, Type 1, Class E. V-Gard... | |
| "The 3MÃ- SpeedglasÃ- 9100 Welding Helmet is available with (3) auto-darkening filters (ADFs) of differing sizes, with built-in mag plate holder. Sensitivity adjustment allows use with all Stick, MIG and... | |
| "The Freedom Series features lightweight, durable and comfortable design. Includes the Fas-Trac« ratchet suspension. Meets ANSI Z89.1-2003, Type I, Class E." | |
| "The lightest-weight hood in the Huntsman« line with durable, washable thermoplastic shell and ""Contour Comfort"" headgear. Also features ZahnlokÃ- size adjustment system for perfect fit. Meets ANSI Z87.1-2003 High Impact."... | |
| "The narrow shell design makes Shadow ideal for working in tight spaces. Weighing only 13.8 oz., these helmets are lightweight and comfortable and feature extended front, which increases throat protection... | |
| "These eight models are available with the Speedglas 100V filter, which features five user-selectable dark shades, from shade 8 to shade 12, and a light shade of 3. This filter... | |
| "Ultra-lightweight helmet features aluminum glass holder, standard lens, öContour Comfortö double-lock headgear with patented ZahnlokÃ- size adjustment system, and heat-resistant vulcanized fiber shell for comfortable, heavy-duty welding. Not to be... | |
| "Welding helmets with NexGenÃ- EQC« feature (4) sensors in a staggered design and soft touch controls. Smart ViewÃ- LCD provides fingertip control information with 3N1 multifunction capability (grind, weld, cut),... | |
| "With the push of a button, you can deactivate the ADF cartridge and activate the shade 4 grinding mode (indicated by a blinking LED light inside the helmet), all without... |