State Safety & Compliance Datasheets for Safety Clothing

Safety clothing (also personal protective equipment, or PPE) is functional attire that minimizes the wearer's occupational risks. PPE is considered the last line of defense in worker safety, yet remains a crucial aspect of it.
Safety Clothing: Learn more

Page: 1 2
Product Name Notes
"Accelerator-free disposable nitrile gloves. PPE-conscious, latex-free protection does not promote Type IV dermatitis. Hi-viz green color is great for jobs where increased visibility and color-coded operations are critical. Provides secure...
"All top grain goatskin construction for abrasion resistance. Double reinforced finger tips maximize protection. Double palm extends to base of fingers. Clute cut design improves thumb and finger mobility. Additional...
"All-cotton shop aprons offer coolness, comfort and launderability. Made from high-quality, heavy-duty 14 oz. pre-shrunk denim. Features include bib pocket and (2) side pockets."
"All-elastic body (7 1/2"" wide) provides support, comfort, fit and durability. Two-stage closure adjusts for exact fit and desired level of tension, helping to remind wearers to lift properly. Also...
"Beige model 310 is made of woven elastic, which delivers comfortable compression and helps reduce strains and swelling. Features easy on/off with hook and loop closure. Model 311 offers the...
"Bibs with front snap closure for use with cape sleeves (sold separately) are made from top-quality, golden-brown leather and sewn with Kevlar« thread for added durability."
"Black PVC, steel toe, 16"" knee boot. Removable, washable cushion insoles. Reinforced construction at critical stress points. Anti-skid sole and heel. Trac 10Ã- outsole for enhanced traction and durability. 100%...
"Blue denim apron is made from (12 oz.) 100% cotton, making it both economical and durable. Features front pocket and pencil pocket located on the chest area. 28"" x 36""."...
"Cape sleeves are made with high-quality, golden-brown leather which is comfortable, heat-resistant and durable. Features a secure and easy snap system for bibs (sold separately)."
"Classic 3-piece rain suits consist of jacket, detachable hood and bib pants. Constructed of .35 mm PVC on polyester broadloom fabric. Yellow."
"Classic Plus 3-piece suit is perfect for construction, utilities, airlines and municipalities. Constructed of .35 mm PVC on polyester broadloom fabric, making it versatile for both indoor and outdoor use.
"Comfortable, long-wearing replacement for cotton or leather gloves. Nitrile-impregnated fabric provides snag, puncture, abrasion, and cut resistance. Provides superior dry grip. Silicone-free, light and comfortable to wear. Fully launderable, with...
"Constructed from top quality genuine leather, plus Visco-Elastic Polyurethane Polymer (V.E.P.P.) gel inserts. Effectively dampen and attenuate harmful vibrations, shield, absorb and dissipate repeated impacts and shocks, and reduce the...
"Constructed of .28 mm polyester and polyethylene in fluorescent lime green for high visibility. Jacket has attached hood and 2ö wide silver reflective stripes around waist, wrists and over both...
"Constructed of 100% medium or heavyweight, extra soft knitted acrylic material. Turned-up cuff doubles warmth protection, especially at vulnerable ears. Machine washable."
"Constructed of b/c grade cow leather. Features include: double-stitch shirred elastic back and keystone thumb. Gunn pattern. Offers a high level of comfort, flexibility and dexterity. Cream."
"Contoured V-shape naturally positions the back support. Sticky Fingers« stays provide greater gripping properties than industry-standard, rubber-tracked tape and deliver continuous lower back and abdominal support. Patented Power Panel PositionersÃ-...
"Cool and comfortable hood type spray sock fits snugly over the head. Can be positioned to expose eyes, eyes and nose, or eyes, nose and mouth. Three-way stretch material. One...
"Cut-resistant gloves coated with foam nitrile. Excellent choice when working with sharp-edged materials and tools. Kevlar« lining provides a comfortable fit with excellent protection from nicks and abrasions, and the...
"Designed to fit most APR and SAR half mask respirators. Helps extend the life of all half masks, including disposable and limited use respirators. Patented design offers a large clear...
"Designed with a nylon seam-free liner combined with a tacky flat-dipped nitrile coating, these gloves provide hand protection for a wide variety of uses. Provides outstanding dexterity and grip. Indicate...
"Designed with an underarm sport-cut for a high level of comfort and flexibility. Constructed of (9 oz.) 100% cotton, sateen fabric with flame-retardant treatment. Features snap-closure and an inside pocket."...
"Dexterity, tensile strength, and elasticity in 20-mil thick gloves. Provides chemical, snag, puncture, abrasion, and cut resistance. Embossed design provides excellent grip on wet or dry surfaces. 12"" long. Component...
"Disposable nitrile gloves feature a stealth black color, textured fingertips and an accelerator-free formulation. ESD properties make them ideal for applications requiring uncompromising tactility and dexterity. Made in USA."
"Double-dipped textured PVC coating for a sure grip. Foam insulated to keep hands warm and dry. Resistant to abrasions, oil, acids, chemicals and caustics, with special liquid-resistant coating for flexibility...
"Durable 280 denier spandex body cloth provides breathable comfort and holds its shape over time. Features include rubber-tracked webbing that helps keep back support in place and stretchable bias binding...
"Durable cotton gloves. Flexible, hardworking gloves can withstand extreme temperatures up to 400?F (intermittent contact). Patterned nitrile coating on both sides offers exceptional grip for handling wet, oily or slick...
"Durable, premium side split cowhide. Cotton/foam lining provides insulation. Double reinforced thumb. Welted fingers protect stitching. Lock-stitched with Kevlar« thread for added strength. 14ö length. Blue."
"Economical hand and product protection. Clear, 5-mil thick PVC gloves offer nearly ""bare hand"" dexterity and sensitivity. Lightly powdered. Component materials comply with FDA regulations for food contact."
"Economically priced, 49ö classic yellow raincoat in PVC/polyester features detachable drawstring hood, (2) patch pockets, cape-ventilated back and underarm air vents for comfort. Take-up snaps on sleeves for easy adjustment."...
"Ergonomically designed gloves provide cut, abrasion and puncture resistance. Soft, gray, seamless poly/cotton knit liner. Palm-dipped with a textured, natural rubber coating for a superior wet and dry grip. Uncoated...
"Exam gloves contain no natural rubber latex. Ambidextrous, 9 1/2"" long, powder-free gloves are 6-mil thick with textured fingertips and a beaded cuff."
"Features cowhide split palm, polar fleece back and ColdBlockÃ- poly/cotton blend lining. Combines warmth, comfort and durability to provide all day hand protection."
"Features extended length of 60"", matching corduroy collar, detachable hood, cape-ventilated back, badge tab holder and inner leg snaps that can form chaps. Black plastic take-up snaps at wrists, snap-close...
"Features grain pigskin, 3MÃ- reflective tape, 2 1/2ö knit wrist, and Thermosock« lining."
"Flame-resistant, (2)-piece rain suits offer excellent strength and durability. Choose between #8402 in tough neoprene (.35 mm) over rip-stop nylon or #3902 in lightweight, double-coated PVC/nylon scrim (.28 mm) material.
"Flat-dipped nitrile gloves. Sponge nitrile produces an extra-absorbent dip that conforms and adheres to the nylon shell. The result is a glove that absorbs oil and grease while delivering a...
"Full featured welding gloves with WE WELD AMERICA logo on cuff. Durable premium side split cowhide leather. Cotton/foam lining provides insulation. Double reinforced thumb. Welted fingers protect stitching. Lock-stitched with...
"Fully coated nitrile gloves. Specially designed polymer formulation incorporates exclusive grip technology and seamless knit liner to create a glove that offers a snug fit and all day comfort. Chemical...
"Golden-brown leather jacket designed to withstand tough welding environment, providing the wearer long-lasting protection. Features a snap-front closure, inside pocket and collar."
"Golden-brown, 36"" leather bib apron sewn with Kevlar« thread and constructed with riveted stress points for added durability. Features a buckle-strap design with accessory pocket."
"Heavy duty top grain cowhide MIG welding gloves. Unlined, with 4"" cuff for added protection. Wing thumb and seamless forefinger provides comfort. Lock-stitched with Kevlar« thread for added strength. Pearl."...
"Heavy, select chrome-tanned, side-split leather gloves. Absorbent fleece lining fully in-sewn on thumb and little finger. Sewn with super strong heat-resistant DuPontÃ- Kevlar« thread. Full feature Gunn pattern."
"Heavy-duty, neoprene gloves with a unique wrinkle finish provide a positive wet grip and heat protection. Sanitized« gauntlet design offers superior chemical and oil resistance. Made in USA."
"Hi-viz gloves feature a yellow thermal terry liner for insulation against temperatures as low as - 25?C or 13?F. Bright blue crinkled palm provides added grip, and the ergonomic design...
"High-performance nitrile compound construction. Gloves wonÆt swell, weaken, or degrade when exposed to aromatic and petroleum solvents, caustics, or animal fats. Embossed finish protects against snags, punctures, abrasions, and cuts.
"HyFlex 11-624 gloves feature an exclusive yarn combination of DSM Dyneema«, spandex and nylon. They offer a high degree of cut protection, yet are lightweight, cool, comfortable and highly flexible.
"Individually packed, zipper-front coveralls stay clean and protected for workers on the go. Made from a lamination of microporous film and a spunbond, non-woven, tough film for excellent liquid and...
"Industrial-grade vinyl gloves feature rolled cuffs. Ambidextrous, 5-mil thick, non-sterile gloves are made with FDA-compliant materials for use in food processing applications. Lightly powdered."
"Industrial-grade, 5-mil thick unsupported latex gloves offer great dexterity. Non-sterile, disposable, ambidextrous gloves made with FDA-compliant materials for use in food processing applications. Lightly-powdered with a smooth grip. Dispenser box...
"KLEENGUARD* A40 coveralls are made from a breathable microporus film laminated for comfort. Ideal for fiberglass manufacturing, tank cleaning, utilities and liquid handling. Low in lint. Passes NFPA 99 criteria...
"KLEENGUARD* A60 coveralls have a three-layer fabric construction that features a middle layer of microporous film that allows heat and sweat vapor to escape while protecting against many dry particles...
"Knit-lined, dipped gloves with color-coded cuffs. Where dexterity is the key factor, these gloves are the perfect choice. Ideal for the electronics industry. Indicate size when ordering."
"Knit-lined, dipped, foam gloves provide comfort and protection. Patented foam coating is resistant to snags and abrasions, and provides excellent grip in light oil applications by channeling the oil away...
"Lightweight apparel in a spunbonded polypropylene fabric offers cool comfort and protection in non-hazardous environments such as food processing, general maintenance and manufacturing. For light-duty protection against dirt, grime and...
"Lightweight deerskin split leather enhances dexterity. Unlined to maximize tactility. 4"" cuff for added protection. Lock-stitched with Kevlar« thread for added strength. Straight thumb. Pearl."
"Lightweight, thin, stretchy 100% nylon shell gloves provide the ultimate fit and comfort. Cool, comfortable lining reduces perspiration, providing long wearing hand protection. PureFit gloves provide excellent dexterity and tactile...
"Low cost, high quality hand protection for use in a variety of general-purpose work application, or just for keeping hands warm in cold environments. Features red-lined brown jersey in Clute...
"Made from flame-retardant, 100% (9 oz.) cotton, Westex Proban« FR7A«. Protects shoulders, upper chest and arms from sudden flame exposure and sparks while increasing ventilation on back. Features snap fasteners.
"Made from flame-retardant, 100% (9 oz.) cotton, Westex Proban« FR7A«.Features snap fasteners. Offers protection from sudden flame exposure, sparks, light welding only."
"Made from the highest quality 8-mil virgin blue vinyl. Coat aprons feature dielectrically welded seams, which eliminate contaminate traps and permit cleaning to Class 100 standards. No exposed elastic or...
"Medium weight cotton/polyester blend shell with a natural rubber coating. Cost-effective blend provides abrasion resistance. Offers a secure grip in oily applications. Seamless construction eliminates uncomfortable seams that can tear,...
"Mid-level dexterity and sensitivity combine with moderate chemical protection at an economical price. Gloves are 17-mil thick and feature a pebble-embossed design for added grip on wet or dry surfaces.
"Nitrile disposable gloves. Available lightly dusted with USP grade cornstarch. Ambidextrous, 9 1/2"" long. 21CFR and 170-199 compliant. Made in USA."
"Nitrile gloves provide hand protection while eliminating the Type 1 allergic reactions associated with natural rubber latex. Gloves are 6-mil thick and both USDA and FDA approved for food handling.
"Polyester mesh (3.3 oz.) fabric in hi-viz lime. Includes 2"" reflective tape stripes, (1) 360? horizontal around torso and (2) vertical over shoulders. ANSI Class 2 certified materials."
"Polyester/PVC rainwear in green for easy identification, offers excellent splash protection and is a good choice for use in environments with exposure to chemicals and acids. Two-piece suit features jacket...
"PowerFlex Plus gloves provide cut, abrasion and puncture resistance while ensuring a superior wet and dry grip. Ergonomically designed gloves feature a seamless Kevlar« knit lining. Palm dipped with a...
"Premium elkskin gloves feature reinforced thumb for durability in this high-stress area. Lock-stitched with Kevlar« thread for added strength. Welted fingers protect stitching, and unlined palm enhances dexterity. Cotton/foam-lined back...
"Premium heavy weight top grain pigskin. Great in wet and oily conditions. Unlined palm for dexterity. Cotton/foam-lined back provides added heat protection. 4"" cuff. Straight thumb with added reinforcement strap.
"Premium quality top grain cowhide. Gunn cut, unlined. Keystone thumb. Double stitching on forefinger provides extra strength. Pearl."
"Premium quality top grain cowhide. Gunn cut, unlined. Straight thumb for best grip. Double stitching on forefinger provides extra strength. Pearl."
"Premium top grain goatskin. Excellent abrasion resistance and tensile strength. Keystone thumb, unlined. Double stitching on forefinger provides durability. White."
"Premium, side-split cowhide jacket sewn with Kevlar« thread throughout. Features soapstone pocket on each sleeve, outside pocket and underarm gusset for ease of movement. Bourbon brown."
"Premium, side-split cowhide waist apron with side-release buckles down the legs to secure apron and a heavy-duty waist strap. Bourbon brown."
"Premium, side-split, cowhide cape sleeve designed to protect shoulders, upper chest and sleeves. Features open back for ventilation, soapstone pocket on each sleeve, underarm gusset for ease of movement. Sewn...
"Protection and comfort in moderate heat applications. Non-woven felt insulation and full-length heat barrier offers protection, while 2-piece construction eliminates seams to provide better finger comfort, dexterity, and flexibility. Exclusive...
"Provides comfortable protection against overspray and other particulates. Fits over the head and can be worn with goggles, half mask or full mask respirators. Stretch knit material is breathable and...
"Reversible raincoat is resistant to abrasions, tears and snags. Constructed of .54 mm nylon over PVC with 2ö silver reflective stripes. Seams are double-stitched and taped. May be worn as...
"Rubber latex gloves feature a patterned grip and conspicuous blue color preferred by the poultry and food processing industries. Superior tactile sensitivity and dexterity, as well as good chemical, snag,...
"Shallow-dipped, nitrile-coated gloves. Cut-resistant shell made from Kevlar« fibers spun with stretchable, breathable Lycra«. Sponge-nitrile technology absorbs oil and water, providing the same grip and handling as in dry jobs.
"Slip-on, vinyl-coated gloves provide superior grip and liquid repellency, yet breathes for ventilation. Interlock knit lining stretches for a snug fit. Machine washable. WonÆt shrink, stiffen, or lose their grip.
"Solid fabric. Now with more pockets.ò ANSI-certified polyester solid (3.6 oz.)ò Zipper closureò Insect Shield« Treatmentò 2"" Level 2 ANSI-certified tape (3MÃ- ScotchliteÃ-)ò Pockets: Two outside, one insideò Lime, Orange"...
"Special nitrile (NBR) compound provides excellent protection against abrasions, punctures, cuts, snags and resistance to a broad range of solvents, animal fats and other chemicals. Case hardened finish eases donning...
"Super-size styled to fit over bulky, leather work boots. Seamless, molded, 100% waterproof construction. Self-cleaning, Super Fit Wide Grip outsole. Overshoes feature elastic loop closure. Black PVC. Made in USA.
"Supports deliver firm and comfortable broad lower back and abdominal support, adjusting instantly for light to heavy lifting. Encourages proper posture when lifting, standing, walking, sitting, driving or playing sports.
"The 2600 heavy-duty welding blanket is a 30 oz. fiberglass, neoprene-coated (one side) blanket that provides excellent spark and spatter protection. Features a working temperature of 600? F. Hemmed on...
"The Classic rain suit is a 3-piece rain suit that consists of a jacket, detachable hood and bib pants. Garments are constructed from .35mm PVC on polyester broadloom fabric. The...
"These 4-mil, 9 1/2ö powder-free gloves are a perfect solution for wearers who require the barrier protection found in disposable nitrile. Ideal for industrial applications such as automotive, janitorial and...
"Top grain cowhide construction for long-lasting wear. Nylon spandex on back for precision fit. Reinforced thumb gives extra protection. Glove shape and thickness maximizes dexterity, minimizes bulk. Reinforced palm provides...
"Top grain cowhide palm, split cowhide leather back. Unlined. Keystone thumb. Double stitching on forefinger provides extra strength. Pearl/bourbon."
"Top grain deerskin construction for fit, feel, and comfort. Nylon spandex on back for precision fit. Shape and calibrated thickness maximizes dexterity, minimizes bulk. Rough side out reinforced palm for...
"Top grain goatskin construction for dexterity. Leather and spandex design will outlast and outperform synthetic high dexterity gloves. Rough side out double-palm provides longer life and better gripping power. Reinforced...
"Top grain goatskin leather enhances feel and durability. 4ö cuff, wing thumb. Lock-stitched with Kevlar« thread for added strength. Pearl."
"Top grain pigskin with 3MÃ- ThinsulateÃ- winter lining. Naturally moisture resistant. Leather and spandex design. Rough-side out double palm extends glove life and improves gripping power. Reinforced thumb protects severe...
"Universal design features economical single closure for moderate support. Durable woven elastic improves wearability, and hook and loop closure quickly adjusts to the desired tension and exact fit. Ambidextrous. "...
"Universal design fits most waist sizes (28ö-46ö), eliminating the need for sized belts. Adjustable 2-stage closure with dual overlie closure system adjusts first for exact fit and then for desired...
"Welding jacket is a unique combination of top-grade leather and 9 oz. fire-retardant cotton. Designed for comfort and made to last in the toughest environments. The 30ö blue, fire-retardant cotton...
"When you need a high level of cut resistance, abrasion resistance, and comfort, choose Assemblers 100 sleeves. They feature a 100% Kevlar« interlock fabric that is as lightweight as it...
Conform gloves provide the highest degree of dexterity available with the strength and comfort of 100% natural rubber latex. Component materials comply with FDA regulations for food contact.Caution: This product...
CPR Kit (Mask/Gloves/Wipes)
CPR Kit-Mask, Gloves, Wipes
Cut and sewn white terrycloth gloves. Comfortably provides heat-resistant protection up to 325?F. Ambidextrous.
Drivers gloves made from grain kid goatskin offer exceptional comfort and durability. Straight thumb and shirred elastic back for a snug fit. Goatskin's softness provides an improved sense of touch.
Durable shoulder split cowhide. Insulated with cotton/foam lining for added heat protection. Welted fingers protect stitching. Lock-stitched with Kevlar« thread for added strength. Reinforced thumb. 14ö length. Blue.
Durable shoulder split cowhide. Insulated with cotton/foam lining for added heat protection. Welted fingers protect stitching. Lock-stitched with Kevlar« thread for added strength. Reinforced thumb. 14ö length.Bourbon brown.
Durable side split cowhide. Cotton/foam lining provides insulation. Lock-stitched with Kevlar« thread for added strength. Welted fingers protect stitching. Reinforced thumb. 14ö length. Blue.
Garments made from 100% cotton (9 oz.)Proban« FR7A«.Washable. Green.
General purpose industrial gloves provide a secure wet or dry grip. Nylon knit backing provides breathability and comfort. Foam coating increases glove durability. Useful in applications where tactile sensitivity is...
Grain cowhide leather and cotton work gloves. Naturally suited for wet or insulated conditions. Useful in general-purpose applications requiring abrasion protection. Features leather palms. Choice of 2 1/2ö rubberized safety...
Half-finger design allows for optimal function. Akton visco-elastic polymer dampens shock and impact. Patented Open-Center Stay limits wrist movement and pressure on the median nerve. Anti-bacterial treated neoprene knuckle pad...
Highly specialized hand protection for a variety of work situations. Protection from shock, impact, scratches, scrapes and bumps with the precise fit for full range of motion and touch control.
Ideal for both thermal and flame protection. Lightweight and breathable Tuffweld fabric provides protection from the high heat and open flame of welding torches and superior cut resistance over cotton...
Ideal for general purpose applications requiring abrasion protection combined with the breathability of leather and cotton.
KLEENGUARD* A20 coveralls are constructed of patented MICROFORCE* fabric that offers barrier protection against dry particulates and light liquid sprays. Ideal for manufacturing and food processing areas. Strong and abrasion-resistant...
KLEENGUARD* A30 coveralls are made strong and abrasion resistant with patented MICROFORCE* barrier fabric which provides superior particle holdout while allowing breathability. Ideal for automotive and assembly operation environments. Patented...
Made to fit snugly and to protect from dust or shop dirt. Caps and beanies are suited for a variety of indoor and outdoor work situations. Comfortable and flame retardant.
Manufactured with a patented porous nitrile foam coating that stands up to cuts and provides excellent grip on oily surfaces by channeling oil away from the surface of the glove.
Natural rubber latex gloves. Features a textured grip. Qualifies as a Class I medical device. Component materials comply with FDA regulations for food contact. Caution: This product contains natural rubber...
Open patella, anterior pad, spirals side stays and (2) hook-and-loop closures support the knee from above, below and from the sides. Ideal for sprains, strains, post-operative rehabilitation, minor arthritis and...
Premium top grain kidskin leather enhances feel and durability. Unlined to maximize tactility and dexterity. Straight thumb for best grip. Lock-stitched with Kevlar« thread for added strength. 2ö cuff for...
Premium top grain kidskin leather enhances feel and durability. Unlined to maximize tactility and dexterity. Straight thumb for best grip. Lock-stitched with Kevlar« thread for added strength. 4ö cuff for...
Select shoulder split cowhide. Cotton-lined for comfort. Lock-stitched with Kevlar« thread for added strength. Welted fingers protect stitching. 14ö length. Reinforced thumb. Russet.
Shoulder split cowhide. Cotton lined for comfort. Welted fingers protect cotton stitching. Lock-stitched with cotton thread. 14ö length. Pearl.
Single strap support limits downward wrist movements and features patented Open Center StayÃ- to reduce pressure on the median nerve. Durable fabric holds up to the toughest work environments. Fully...
Sleeves are made of 100% cotton sateen fabric with a flame-retardant treatment.
Three-layer construction includes: heavy-ribbed pattern of PVC over a soft lining of blended polyester bonded to nylon which helps whisk away perspiration in warm weather and provide warmth in cool...
Three-layer construction includes: ribbed-pattern PVC with soft polyester on the inside. Material helps whisk away perspiration in warm weather and provides warmth in cool weather. Suit consists of jacket with...
Top grain pigskin resists oil and water. 4ö cuff for added protection. Straight thumb. Lock-stitched with Kevlar« thread for added strength.
Two layers of neoprene surround the knee, and opening at patella helps stabilize the knee during healing. Ideal for sprains, strains, post-operative rehabilitation, and minor arthritis. Lightweight neoprene fabric provides...
Unlined drivers gloves feature full regular grade leather with slip-on cuffs. Keystone thumb. Ideal for general purpose applications requiring exceptional dexterity.
Variety of aprons in side-split cowhide leather all sewn with Kevlar« thread throughout. Bourbon brown.
Water Jel Heat Shield Blanket
Work gloves feature absorbent protection in a Clute pattern or 2-piece reversible jersey. Offers comfort and breathability in general purpose applications. Also availabe with PVC mini dots.

Next >>