State Safety & Compliance Datasheets for Face Shields
Face shields are safety devices designed to protect the face from debris or other hazards.
Face Shields: Learn more
| Product Name | Notes |
|---|---|
| "Designed with the wearer in mind. Features soft sealing surface and uniquely designed 3MÃ- Cool FlowÃ- Exhalation Valve. Made from durable silicone and can be used with any of the... | |
| "Durable for extended use in particulate environments. For pharmaceuticals and other light-duty industries. Available in a variety of sizes for better fit. For use with Compact Air PAPR. Complete assembly... | |
| "Faceshield headgear features lightweight and heat-resistant Noryl« (the same material used in welding helmets) crown protectors and ratchet headbands. (Windows sold separately.) Meet ANSI Z87.1-2003 High Impact.F-300 lightweight faceshield headgear... | |
| "Faceshields feature easy attachment without snaps, posts or levers, reinforced edge to resist cracking, and universal hole pattern that allows the use of Sperian« visors with other popular manufacturers' headgear. | |
| "Flat acetate is for chemical applications and light impact protection. Heat-formed polycarbonate is for high-heat applications with little or no exposure to chemicals. Standard package is 50/carton, sold individually. Meets... | |
| "Headgear features locking cams which eliminate snaps and lower replacement costs. Nylon dielectric bracket (101) is for electrical applications and features rubber tube around the back of the bracket for... | |
| "Huntsman faceshields offer economical and durable face protection in an array of sizes, shades and materials to suit your protection needs. Please refer to the material selection chart to select... | |
| "Ideal for workers exposed to falling or flying objects, impact, chemical splash and other debris. Features extended chin and top-of-head protection, lightweight and balanced design to reduce head and neck... | |
| "Jackson faceshields come in large sizes to provide additional protection from the top, bottom and sides. Choose from various materials, sizes and thicknesses. Headgear sold separately. (Ideal for use with... | |
| "Lightweight, mounted faceshield frame is constructed from strong, heat-resistant Noryl« and attaches on the front peak of hard hats. Dual channel mounting system anchors one channel to the hat and... | |
| "Offers the user comfort and convenience, coupled with cost savings. Faceseal is made of a silicone rubber, making it remarkably comfortable, soft and lightweight. Features a large, hard-coated lens that... | |
| "United Brand visors provide safety, an economical choice, and easy attachment to brackets. Made from PETG plastic material. Fits most 5-hole capshields and brackets." | |
| "Use for workers who wear hard hats and need to frequently remove the respirator without removing the hard hat. Innovative design makes them an easy, economical way to help ensure... | |
| "When worn in conjunction with ANSI compliant primary eye protection, such as high impact-resistant safety glasses or goggles, visors meet ANSI Z87.1-2003 High Impact." | |
| "Windows are preformed to the exact curve of crown protectors for easy installation, exact fit and perfect seal against dust, dirt and debris. They are .060"" thick, yet cost no... | |
| CPR Life Mask Faceshield | |
| Designed for use with Tuffmaster headgear products only. Clear or dark green polycarbonate faceshields are for high impact protection. Meets ANSI Z87.1-2003 High Impact.WARNING: All faceshields must be worn with... | |
| Features precision ratchet head size adjustment and 5-position pinlock crown strap. Floating window suspension helps distribute weight and reduces the shock of impact. Faceshield sold separately. Meets ANSI Z87.1-2003 High... |