State Safety & Compliance Fuel2 Safety Glasses > FRAME - Metallic sand > LENS - Red mirror > UOM - Each 11650-00000

Description
"Fuel2 features a streamlined geometry to complement most facial shapes, durable nylon frame construction, soft touch nosebridge for enhanced comfort, and high impact-resistant lenses that provide scratch resistance and absorb 99.9% of UV radiation. Includes lanyard and microfiber bag. Large lens style also meets CSA Z94.3 Standards. Meets ANSI Z87.1-2003 High Impact. Standard package 10/Bx.**PE**3M E-1 Warning"
Description
"Fuel2 features a streamlined geometry to complement most facial shapes, durable nylon frame construction, soft touch nosebridge for enhanced comfort, and high impact-resistant lenses that provide scratch resistance and absorb 99.9% of UV radiation. Includes lanyard and microfiber bag. Large lens style also meets CSA Z94.3 Standards. Meets ANSI Z87.1-2003 High Impact. Standard package 10/Bx.**PE**3M E-1 Warning"

Suppliers

Company
Product
Description
Supplier Links
Fuel2 Safety Glasses > FRAME - Metallic sand > LENS - Red mirror > UOM - Each - 11650-00000 - State Safety & Compliance
Indianapolis, IN, USA
Fuel2 Safety Glasses > FRAME - Metallic sand > LENS - Red mirror > UOM - Each
11650-00000
Fuel2 Safety Glasses > FRAME - Metallic sand > LENS - Red mirror > UOM - Each 11650-00000
"Fuel2 features a streamlined geometry to complement most facial shapes, durable nylon frame construction, soft touch nosebridge for enhanced comfort, and high impact-resistant lenses that provide scratch resistance and absorb 99.9% of UV radiation. Includes lanyard and microfiber bag. Large lens style also meets CSA Z94.3 Standards. Meets ANSI Z87.1-2003 High Impact. Standard package 10/Bx.**PE**3M E-1 Warning"

"Fuel2 features a streamlined geometry to complement most facial shapes, durable nylon frame construction, soft touch nosebridge for enhanced comfort, and high impact-resistant lenses that provide scratch resistance and absorb 99.9% of UV radiation. Includes lanyard and microfiber bag. Large lens style also meets CSA Z94.3 Standards. Meets ANSI Z87.1-2003 High Impact. Standard package 10/Bx.**PE**3M E-1 Warning"

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Eyewear
Product Number 11650-00000
Product Name Fuel2 Safety Glasses > FRAME - Metallic sand > LENS - Red mirror > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 1010 Composite Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details