State Safety & Compliance Datasheets for Eyewear

Eyewear includes safety devices, such as safety goggles, worn to protect the eyes.
Eyewear: Learn more

Page: 1 2
Product Name Notes
"""Over-the-Glass"" design provides economical alternative to prescription eyewear. Features soft Duoflex« cushioned temples, adjustable ratchet lens inclination, universal nosebridge, and single panoramic polycarbonate lens with molded sideshields and browguard. Lenses...
"Advantage« Max-4Ã- Camo frames offer adjustable length temples and soft rubber nosepiece. Distortion-free, impact-resistant polycarbonate lens protects and provides optimum visual clarity. Meets ANSI Z87.1-2003 High Impact and CSA Z94.3.
"Affordable eyewear features fully adjustable, 5-position, ratchet-action temples. Also offers stylish wraparound design, 1-piece polycarbonate lens treated with the Duramass« scratch-resistant coating, integral sideshields, and lightweight frame. Provides more than...
"Designed with universal comfort bridge, modern ergonomic design, easy lens replacement system, and frame made of Elasto LT chemical-resistant material. Comfortable straight and curved temple ends. Lens is treated with...
"Face-flattering eyewear features 5-position ratchet-action temples and non-slip temple sleeves for adjustable fit. Lightweight, polycarbonate lens delivers advanced visual acuity and protection. All lenses are treated with the Duramass« scratch-resistant...
"Features deep curve unilens design, soft, black/gray co-molded temples, adjustable lens angle, and adjustable soft nosepiece for increased comfort. Lenses are protected by North's exclusive 3A coating (anti-scratch, anti-UV, anti-static).
"Features dual 9-base, wraparound lenses for peripheral protection, flexible nosepiece fingers for reduced slippage, elastomer browguard for impact protection, and adjustable spatulite temples and lens inclination. Impact-resistant polycarbonate lenses block...
"Features dual-injected rubber frame, durable temples, and soft, cushioned brow protection. Vented frame allows free air flow to prevent fogging. Provides 99.9% UV protection. Meets ANSI Z87.1-2003 High Impact. Standard...
"Features frameless lens design and resilient, spring-hinge temples. Curved lens offers 180? optically correct viewing area with a close orbital seal for increased protection. Non-slip gel temple sleeves and soft,...
"Features lightweight 100% nylon wraparound frame, 1-piece polycarbonate-coated lens with integrated sideshields, and adjustable temples. Lens is treated with the exclusive North Safety Products 3A lens coating: anti-scratch, anti-UV (99.9%)...
"Features lightweight comfort, low-profile design, and toric lenses for superior optics and peripheral vision. Unique lens system for quick and simple replacement. The Uvextreme« anti-fog coating and indirect ventilation system...
"Features low-profile shape, deep curve for better coverage, and soft temple pads. Made of lightweight non-conductive, high-impact polycarbonate material. Absorbs more than 99.9% of harmful UV light. Meets ANSI Z87.1-2003...
"Features resilient, spring-hinge temples and lens that offer 180? of optically correct viewing area. Hybrid platinum temple design with non-slip, gel temple sleeves and soft, gel nosepiece. Includes carrying case...
"Frameless design with wraparound, 9-base unilens for peripheral coverage. Lightweight and impact-resistant polycarbonate lens absorbs 99.9% of UVA and UVB radiation. Lenses are coated with either Uvextreme« anti-fog or Ultra-dura«
"Hang cords provide convenient access to safety eyewear and encourage greater compliance, keeping your safety eyewear right where you need it, but still out of the way. Available with universal...
"High absorbency, non-abrasive tissues are specially formulated for anti-fog and scratch-resistant hardcoats. Tough enough to get the grime and grit off your safety eyewear, but gentle enough not to leave...
"High-base panoramic lens provides wide unobstructed view, and self-adjusting temples with soft-touch pads ensure secure fit. Flexi-fit 3-point, slip-resistant nosepiece eliminates uncomfortable pressure on the nose. Available with 4A lens...
"Lightweight, 9-base, wraparound lens offers close-to-face coverage, and frameless, unisex design with bold temples provides sleek, sporty style. Adjustable nosepiece reduces slippage, and soft temple tip pads ensure secure fit.
"Lightweight, all-silicone body conforms to almost any facial profile and fits easily over most prescription eyewear. Stays soft and supple in extreme temperatures. Features low-profile frame, optically correct polycarbonate lens...
"Permanent lens cleaning station is easy to use, easy to install and helps to remind employees to frequently clean their safety eyewear. Economical refill capabilities eliminate the need to replace...
"Polarized eyewear reduces glare, allowing the wearer to see fine detail and deep colors without eye strain and fatigue, discomfort, and poor visual acuity. Also features wraparound, brushed silver metal...
"Portable station is ideal for construction sites or remote locations where a permanent access location is not available. Unit includes everything you will need to keep your eyewear clean and...
"Proprietary Floating LensÃ- technology offers better fit and flexibility. Standard 6-base lens. Expandable wraparound brow, ultra-lightweight design at only 27 1/2 grams, soft cushioned temple tip pads, and soft, clear...
"Reusable and safe for use on all types of lenses and lens coatings, each cloth provides multiple applications. Streak- and film-free, alcohol- and silicone-free, non-flammable and non-toxic cloths. Individually wrapped.
"Soft, PVC body is flexible for increased comfort, and durable neoprene headband prevents slippage and chemical attack. Impact-resistant polycarbonate lenses feature the Uvextreme« anti-fog coating and absorb 99.9% of harmful...
"Sport-styled, protective eyewear offers single, panoramic, polycarbonate lens with molded sideshields and browguard. Features adjustable temples, patented adjustable lens inclination, and universal nosebridge. Choose from the standard flat spatula or...
"Strong, lightweight polycarbonate lenses are treated with the Duramass« scratch-resistant coating. Also available in an uncoated version with non-adjustable temples. One-piece, wraparound lens delivers wide field of vision and maximum...
"Strong, polycarbonate lens features the distinctive Winchester logo imprint and Duramass« scratch-resistant coating. Rubber temple grips reduce slippage, and the ergonomically curved temples provide improved, non-slip fit. Free breakaway cord...
"The T-75 features 4-position temple length adjustment and 5-position ratchet temple angle adjustment for customized fit. Soft, rubber nosepiece ensures comfortable, non-slip wear. Provides 99% protection from harmful UV rays.
"These safety glasses offer a unique dual lens style in a single-piece lens design. Features adjustable curved temples and the exclusive North Safety Products 4A lens coating: anti-fog, anti-scratch, anti-UV...
"Using MMT - Multi-Material Technology«, the frame cushions the points where eyewear contacts the face, brow, nose and ear. Features extended wraparound lens, flexible nosepiece, and adjustable temples and lens...
"Wide, optically correct viewing zone provides superior fit for virtually every user. Strong, lightweight, polycarbonate lens provides 99.9% UV protection and offers 180? of optically correct viewing. Soft, secure, proprietary...
"With (4) ventilation options, this ""Over-the Glass"" (OTG) goggle provides protection against impact, chemical splash, dust, sand and debris. Lightweight, TPE body provides exceptional comfort and a snug fit. Lenses...
"With no metal parts, the Tremor is 100% dielectric, making it ideal for electrical work. Also features a sleek, hingeless frame. Includes carrying case and breakaway cord. Lens filters out...
"Wraparound sports style provides excellent panoramic vision. Frosted browguard reduces glare, and indirect venting increases airflow. Lenses feature Uvextreme« anti-fog coating. Fits over most Rx eyewear. Meets ANSI Z87.1-2003 High...
"Wraparound, unilens provides peripheral vision and side impact protection. Simple lens replacement system and adjustable spatulite temples with 3-position ratcheting lens inclination system. Lenses available with either Uvextreme« anti-fog coating...
Eyewear cases fit most Uvex eyewear to protect lenses from scratches and abrasion and extend the useful life of safety eyewear. Constructed of durable nylon. Black.
Sporty design features contemporary wraparound styling with molded-in sideshields and browguards. Lenses available with either Uvextreme« anti-fog coating or Ultra-dura« hardcoat. Features lifetime frame guarantee and adjustable spatulite temples to...
Stylish wraparound design with lightweight frame. One-piece polycarbonate lens with integral sideshields filters out 99.9% of UV radiation and is treated with the Duramass« scratch-resistant coating. Also available uncoated. Meets...
The UB series provides maximum style and protection at a minimum cost. The super lightweight spectacle offers nearly total eye orbital seal and features flexible bayonet temples and universal nosebridge...

<< Prev